• Home
  • Parts Library
  • OPA2241UA Operational Amplifier

    Overview

    OPA2241UA is a high-precision, low-power dual operational amplifier produced by Texas Instruments. This device is known for its excellent performance and reliable stability, and is widely used in high-precision analog signal processing and low-power applications.

    Specification

    Supply voltage range

    2.7V to 36V

    Quiescent Current

    200 microamperes

    Input offset voltage

    2 microvolts maximum

    Gain Bandwidth Product

    10MHz

    Package Type

    SOIC-8

     

    OPA2241UA’s outstanding features

    OPA2241UA is an operational amplifier designed for high-precision applications. Its superior performance in various applications makes it popular. The following is a detailed introduction to its main features:

    • High Precision : The OPA2241UA features extremely low input offset voltage and low noise, making it ideal for high-precision measurement and signal processing applications.
    • Wide supply voltage range : Supports a supply voltage range of 2.7V to 36V, enabling it to work in a variety of voltage environments, increasing application flexibility.
    • Low power consumption : While maintaining high performance, the quiescent current is only 200 microamps, making it ideal for battery-powered applications.
    • High Gain-Bandwidth Product : 10MHz gain-bandwidth product ensures excellent performance in high-frequency applications.

    Application Areas

    The high accuracy and low power consumption of the OPA2241UA enable it to excel in the following areas:

    • Medical equipment : such as electrocardiographs and blood glucose meters, which require high-precision and low-noise signal processing.
    • Industrial control system : used for signal amplification and processing in precision instruments and automation equipment to ensure the stability and reliability of the system.
    • Sensor interface : suitable for amplification and conditioning of various sensor signals to improve the measurement accuracy of the system.

    Comparative Analysis: OPA2241UA vs. Other Op Amps

    When choosing the right op amp, it’s important to understand the advantages of the OPA2241UA. We compare this device with other similar products on the market to demonstrate its significant advantages in high accuracy and low power consumption.

    Features/Specifications

    OPA2241UA

    Other operational amplifiers

    Supply voltage range

    2.7V to 36V

    1.8V to 36V

    Quiescent Current

    200 microamps

    500uA – 1mA

    Input offset voltage

    2 microvolts maximum

    10 microvolts – 100 microvolts

    Gain Bandwidth Product

    10MHz

    1MHz – 10MHz

    Package Type

    SOIC-8

    Various (SOIC-8, MSOP, etc.)

    special function

    High precision, low power consumption

    General Purpose/High Bandwidth

    Texas Instruments: A Pioneer in Analog Technology

    Texas Instruments is an industry leader in the design and manufacture of high-performance analog integrated circuits. They are committed to providing efficient and reliable solutions to meet the stringent requirements of the global market. As an innovator in analog technology, Texas Instruments continues to advance the technological development of the electronics industry.

    Why does the market favor OPA2241UA?

    The OPA2241UA has won wide recognition among designers and manufacturers for its outstanding performance, energy efficiency and strong brand reputation of Texas Instruments. Its high performance and low power consumption design ensure superior performance in various applications and is the preferred product in the market.

    Common problem

    1. How does it handle complex signal processing tasks? Designed for high-precision and low-noise signal processing, the OPA2241UA can handle complex signal processing tasks efficiently.

    2. What if I need more functionality? Texas Instruments offers a broad line of operational amplifiers to meet different technical needs.

    For more details and to explore our inventory, please visit the links below:

    · Product Details: Win Source – OPA2241UA

    · Quote: Win Source – RFQ

    ©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    Newer Post

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0