• Home
  • Parts Library
  • TOS06-05SM

    Overview 

    TOS06-05SM is an advanced DC-DC power module developed by a well-known manufacturer, designed for modern electronic devices that require efficient power conversion. Its excellent performance and compact design make it an indispensable power management solution in a variety of applications.

    Specification

    Input voltage range :4.5V to 9V
    Output voltage :5V
    Output current :6A
    Conversion efficiency :Up to 95%
    Package Type :Surface Mount (SMT)

     

    Outstanding features of TOS06-05SM

    The TOS06-05SM is designed with full consideration of the stringent requirements of modern electronic devices for efficient power management. The following are the main features of this module:

    · High-efficiency power conversion : With up to 95% power conversion efficiency, the TOS06-05SM is able to effectively manage power under various load conditions, reducing energy loss and extending device battery life.

    · High current output : Supports up to 6A output current, providing stable power supply for devices with high power requirements, ensuring reliable operation of the equipment in various environments.

    · Compact Design : Adopting surface mount package (SMT), the small size makes it suitable for integration in space-constrained applications such as portable devices and embedded systems.

    Application Areas

    TOS06-05SM performs well in many application scenarios, especially in those fields with high requirements for power conversion efficiency and equipment reliability:

    · Portable devices : such as smartphones, tablets, etc. These devices require efficient power management to extend battery life and maintain stable performance output.

    · Embedded Systems : In automotive electronics, industrial control and IoT devices, the TOS06-05SM can provide reliable power support for a variety of embedded applications.

    Comparative Analysis: TOS06-05SM and Other Power Modules

    TOS06-05SM has a unique competitive advantage in the market with its high efficiency conversion and high current output. The following is a comparison between it and other similar products on the market:

    Features/Specifications

    TOS06-05SM

    Other power modules

    Input voltage range

    4.5V to 9V

    5V to 12V

    Output voltage

    5V

    3.3V or 5V

    Conversion efficiency

    95%

    85% – 90%

    Output Current

    6A

    3A – 5A

    Package Type

    Surface Mount (SMT)

    Surface mount or through-hole

     

    Manufacturer Background

    The TOS06-05SM is developed by a leading electronic component manufacturer that is committed to providing customers with high-performance power management solutions. Its products are known for their high reliability, long life and excellent cost performance, making them an ideal choice for a variety of applications around the world.

    Why choose TOS06-05SM?

    TOS06-05SM is more than just a power module, it represents the pursuit of high efficiency and high reliability in modern electronic design. Whether it is to achieve long battery life in battery-powered devices or to ensure system stability in industrial applications, TOS06-05SM is the first choice for designers and engineers.

    Frequently asked questions

    · In what environment can it work? TOS06-05SM is designed to work stably in a wide range of working environments, from portable equipment to industrial systems.

    · How to ensure its stability? The module adopts the latest power management technology to ensure stable power output under various load conditions.

    For more details and to explore our inventory, please visit the links below:

    · Product Details: <LINK> Win Source – TOS06-05SM

    · Quote: <LINK> Win Source – RFQ

     

    ©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0