Overview
The TPS2557DRBT is a high-efficiency, programmable current-limited power switch from Texas Instruments designed for USB ports and other power management applications. With its precise current control and wide range of applications, the TPS2557DRBT is an integral part of power management designs for portable devices, industrial controls, and consumer electronics.
Specification
| Input voltage range | 2.5V to 6.5V |
| Output Current | Programmable, 50mA to 1.5A |
| Current limit accuracy | ±6% |
| Delay time | Programmable, 0ms to 7.5ms |
| Package Type | WSON-8 |
Outstanding features of TPS2557DRBT
The TPS2557DRBT is a smart power switch that integrates several advanced features. Its excellent performance and reliability make it excellent in a variety of applications:
- Programmable current limit : Supports current limit settings from 50mA to 1.5A, which engineers can flexibly adjust according to application requirements to effectively prevent overcurrent or short-circuit conditions.
- Precise current limit accuracy : ±6% current limit accuracy ensures that the circuit remains stable during operation and avoids malfunctions caused by current fluctuations.
- Over-temperature protection and automatic recovery : Integrated over-temperature protection function automatically shuts down the output when the temperature is too high, and automatically restarts when the temperature returns to normal, improving system safety.
- Programmable delay time : Provides a delay time setting from 0ms to 7.5ms, allowing users to adjust the startup time according to application requirements to avoid system abnormalities caused by excessive instantaneous current.
- Compact package : Adopts WSON-8 package, which is suitable for space-constrained designs, simplifies circuit layout and saves PCB area.
Application Areas
The TPS2557DRBT is widely used in the following fields with its efficient power management capabilities and flexible configuration:
- USB Port Power Management : As a USB port power management device in computers and chargers, it ensures stable power supply and prevents damage caused by overcurrent or short circuit.
- Portable devices : such as smartphones and tablets, through its precise current control, it protects the device from current fluctuations and overheating, extending the life of the device.
- Industrial Control Systems : In industrial automation and control systems, the TPS2557DRBT improves system reliability and protects against power failures through efficient power management.
Comparative Analysis: TPS2557DRBT vs. Other Power Switches
When choosing a power switch, the TPS2557DRBT offers significant advantages, especially in terms of programmable current limit and precise current control. The TPS2557DRBT offers greater flexibility and reliability than other power switches on the market.
| Features/Specifications | TPS2557DRBT | Other power switches |
| Input voltage range | 2.5V to 6.5V | 1.8V to 5.5V |
| Output current | 50mA to 1.5A | Fixed, typically 1A |
| Current limit accuracy | ±6% | ±10% |
| Delay time | 0ms to 7.5ms | Fixed delay or no delay |
| Package type | WSON-8 | Various (SOT-23, etc.) |
Texas Instruments: A leader in analog and embedded processing solutions
As a global leading provider of analog and embedded processor solutions, Texas Instruments has been committed to providing customers with efficient and reliable solutions through innovative products and strong technical support. The TPS2557DRBT is a strong proof of TI’s innovative ability in the field of power management, and its excellent performance has won wide recognition in the global market.
Why does the market favor TPS2557DRBT?
The TPS2557DRBT has become the preferred power management solution for designers and manufacturers with its excellent performance, flexible configuration options and the brand reputation of Texas Instruments. Whether in portable electronic devices or industrial automation systems, the TPS2557DRBT can provide stable and efficient power management to ensure reliable operation of the equipment.
FAQ
Q1: Does TPS2557DRBT support hot-swap function?
Yes, the TPS2557DRBT is designed with hot-swap applications in mind. Its precise current limit and over-temperature protection ensure that the circuit is protected from over-current and over-temperature damage during hot-swap situations.
Q2 : Can I adjust the current limit of the TPS2557DRBT according to application requirements?
Yes. The TPS2557DRBT supports programmable current limit, allowing users to configure the output current from 50mA to 1.5A through external resistors to meet the needs of different application scenarios.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – TPS2557DRBT
Quote: Win Source – RFQ for TPS2557DRBT
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.