• Home
  • Parts Library
  • PIC32MZ2048EFH144-I/PH

    Overview

    PIC32MZ2048EFH144 -I/PH is a high-performance 32-bit microcontroller provided by Microchip Technology, designed for demanding embedded applications. Its powerful computing power, rich peripheral interfaces and flexible storage configuration make it an ideal choice for high-performance embedded systems. Whether in industrial control, communication equipment, or medical equipment,PIC32MZ2048EFH144-I/PH has demonstrated excellent performance.

    Specification

    core

    MIPS32 M-Class

    Frequency

    Up to 200 MHz

    storage

    2MB Flash, 512KB RAM

    Peripheral Interface

    Including CAN, USB, Ethernet, SPI, I2C, etc.

    Operating voltage

    2.3V to 3.6V

    Package Type

    TQFP-144


    PIC32MZ2048EFH144-I/PH  Highlights

    The PIC32MZ2048EFH144-I/PH is more than just an ordinary microcontroller, it has several advantages that make it stand out in many embedded applications:

    • High-performance processing capability : Equipped with a MIPS32 M-Class core with a main frequency of up to 200 MHz, it can quickly handle complex computing tasks and greatly improve system response speed.
    • Rich peripheral interfaces : Built-in multiple interfaces, such as CAN, USB, Ethernet, etc., support multiple communication standards, simplifying system integration.
    • Large-capacity storage : Integrates 2MB Flash and 512KB RAM to support large-scale data storage and high-speed data processing to meet high-end application requirements.
    • Low power design : While ensuring high performance, low power operation is achieved through optimized design, suitable for battery-powered applications.
    • Flexible package options : A variety of package types are available, especially the TQFP-144 package, which makes it easier for engineers to design in space-constrained environments.

    Application Areas

    Due to the high performance and flexibility of PIC32MZ2048EFH144-I/PH, it is widely used in the following fields:

    • Industrial Automation : In industrial control systems, the PIC32MZ2048EFH144-I/PH can efficiently manage multiple sensors and actuators to improve automation.
    • Communication equipment : In network and communication equipment, powerful processing capabilities and rich peripheral interfaces enable it to stably handle communication tasks with high data volumes.
    • Medical devices : In medical devices that require high reliability and high precision, the PIC32MZ2048EFH144-I/PH provides powerful data processing capabilities and stability to ensure the safety and accuracy of the equipment.

    Comparative Analysis: PIC32MZ2048EFH144-I/PH vs. Other Microcontrollers

    When selecting a microcontroller, it is important for engineers to understand the advantages of the PIC32MZ2048EFH144-I/PH. Compared with other microcontrollers on the market, the PIC32MZ2048EFH144-I/PH has significant advantages in the following aspects:

    Features/Specifications

    PIC32MZ2048EFH144-I/PH

    Other microcontrollers

    core processor

    MIPS32 M-Class

    ARMCortex-M

    Main frequency

    200MHz

    80-120MHz

    Flash capacity

    2MB

    1MB

    RAM capacity

    512KB

    256KB

    Peripheral interface

    CAN, USB, Ethernet

    Usually a single or limited interface

    Power consumption

    Low power design

    Normal power consumption

    Package Type

    TQFP-144

    Various (TQFP, LQFP)


    Microchip Technology: A Leader in Embedded Solutions

    Microchip Technology is a leading global provider of embedded control application solutions, committed to providing customers with innovative semiconductor products and reliable support services. As a leader in embedded solutions, Microchip Technology is known for its excellent product performance and strong technical support.

    Why does the market favor PIC32MZ2048EFH144-I/PH?

    PIC32MZ2048EFH144-I/PH has won the favor of many designers and manufacturers with its powerful computing power, rich peripheral interfaces and low power design. Whether it is an industrial automation system that requires complex calculations or a medical device that requires high reliability, PIC32MZ2048EFH144-I/PH can provide a stable and efficient solution.

    FAQ

    Q1: What peripheral interfaces does the PIC32MZ2048EFH144-I/PH support?

    PIC32MZ2048EFH144-I/PH supports multiple peripheral interfaces, including CAN, USB, Ethernet, SPI, I2C, etc., which can meet the communication and control requirements in various embedded applications.

    Q 2 : If more memory is needed, can PIC32MZ2048EFH144-I/PH meet the needs?

    The microcontroller integrates 2MB of Flash storage and 512KB of RAM, which can meet the storage requirements of most embedded applications. If more storage space is needed, external storage expansion or other models can be considered.

    For more details and to explore our inventory, please visit the links below:

    Product Details: Win Source – PIC32MZ2048EFH144-I/PH
    Quote: · Win Source – RFQ for PIC32MZ2048EF H144-I/PH

    ©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0