The EBM-Papst 99284-4-7320 Aluminum Electrolytic Capacitor is an electronic component used in electrical circuits to store and release electrical energy. Here’s an overview of its functionalities and common uses:
What is an Aluminum 99284 Electrolytic Capacitor?
Capacitor Type: It belongs to the category of aluminum electrolytic capacitors, which are capacitors with an electrolyte solution acting as the dielectric between the electrodes.
Capacitance Value: Specifically, this capacitor has a capacitance value of 4µF (microfarads), indicating its ability to store a certain amount of electrical charge.
Voltage Rating: It is rated for 400V, meaning it can handle up to 400 volts in AC and DC applications.
Usage and Applications Aluminum 99284 Electrolytic
Filtering and Smoothing: Aluminum electrolytic capacitors are commonly used in power supply circuits to smooth out fluctuations in voltage and filter out high-frequency noise or ripples.
Energy Storage: They are also used for energy storage in various electronic devices, enabling them to deliver bursts of power when needed and stabilize voltage levels.
Coupling and Decoupling: In electronic circuits, they help couple or decouple signals between different stages, allowing for effective signal transmission while blocking DC components.
Timing Circuits: Capacitors are essential in timing circuits, where they determine the time delays or oscillation frequencies in electronic systems.
Motor Starters: Larger capacitors of this type are sometimes used in motor starter circuits to provide an initial surge of power required to start the motor.
Lighting Ballasts: They are used in ballasts for fluorescent or HID lamps, aiding in regulating and controlling the electrical current flow.
Audio Equipment: In audio systems, capacitors can be found in filters, crossovers, and amplifiers, aiding in signal processing and filtering.
What is Bel Fuse abc40?
People use the Bel Fuse ABC40-3000G AC/DC Power Supply Module for various reasons and in different applications due to its versatile features and capabilities:
Multiple Output Voltages: It offers three different output voltages (5.2V, 12.5V, -12.8V) simultaneously, making it suitable for systems requiring different voltage levels.
Powering Diverse Components: Engineers use it in systems or devices requiring different voltage rails to power various components efficiently.
Compact and Integrated Design: Its small form factor and chassis mounting capability enable integration into space-constrained systems or PCB designs.
Regulated and Stable Power: Ensures stable and regulated power delivery to sensitive electronic circuits, preventing damage due to voltage fluctuations.
Wide Operating Temperature Range: Capable of operating within a broad temperature range (-20 °C to 50°C), suitable for applications in varying environmental conditions.
Efficiency and Reliability: An efficiency rating of 85% delivers power while minimizing energy loss, contributing to reliable and consistent performance.
Applications of Bel Fuse abc40
Industrial Equipment: Used in industrial machinery, automation systems, and control panels that require multiple voltage outputs.
Telecommunications: Utilized communication devices, networking equipment, and base stations that need different power supplies.
Instrumentation: Employed in measuring instruments, test equipment, and data acquisition systems where stable power is critical.
Computer Systems: Integrated into servers, embedded systems, and computing devices that require multiple power rails for various components.
Consumer Electronics: Incorporated into devices needing multiple voltage levels, such as audio systems, monitors, or specialized electronic gadgets.
About DDR meaning
The DDR meaning is a versatile DC-DC regulated power supply module engineered primarily for industrial use. It embodies a singular output design, delivering 15 Watts of power with a 5V output at 3A current, catering to diverse voltage needs in industrial settings.
Its compact design and efficient power delivery make it a sought-after solution for industrial applications that demand reliable power sources within the 9~36V DC input range.
Manufactured by Mean Well, a reputable name in power supplies, this module boasts a solid reputation for reliability and functionality in diverse settings. Its RoHS compliance ensures adherence to environmental standards, appealing to industries seeking eco-friendly solutions.
Commonly used in industrial automation, machinery, and control systems, the DDR-15G-5’s regulated output voltage and current capability make it suitable for powering various components, facilitating stable and secure operations. Its compact size, efficient output, and wide input range contribute to its appeal as a versatile power supply solution in industrial setups.
What is h3p Connector?
The JST H3P-SHF-AA connector, part of the NH Series, offers a 3-position receptacle designed for wire-to-board connections. Priced at $0.056, this connector is widely available through various distributors, including RS, DigiKey, TLC Electronics, Chip One Stop Global, and Heilind Electronics.
Featuring a 2.5mm pitch and capable of handling wires with gauges from 30 to 22 AWG, this connector is suitable for various applications where reliable electrical connections are essential. Its latch-lock mechanism ensures secure mating, providing stability and preventing accidental disconnections.
JST, or Japan Solderless Terminals, manufactures this connector and is known for producing high-quality connectors globally. The connector’s compliance with RoHS standards indicates its adherence to environmental regulations.
Used extensively in wire-to-board connections, the NH Series connector serves numerous industries, such as electronics, automotive, and industrial manufacturing, enabling secure and efficientelectrical connections. Its crimp termination method allows for easy and reliable wire attachment, contributing to its popularity in diverse applications requiring stable electrical connectivity.
Are you looking for affordable electrical components? Whether you’re a seasoned professional or a hobbyist seeking quality electronic components, WIN SOURCE stands tall as a reliable source. Their dedication to authenticity, comprehensive inventory, and customer-focused services make them a premier choice in the realm of electronic parts procurement. You will get a bunch of electronic products at the most affordable price.
WIN SOURCE’s commitment extends beyond just selling components; they foster a community of innovation and progress. Through industry insights, educational resources, and collaborative initiatives, they contribute to advancing technological developments and empowering their customers to create cutting-edge solutions.
COMMENTS