• Home
  • Parts Library
  • A4952ELYTR-T

    Overview

    A4952ELYTR-T is an integrated DMOS full-bridge motor driver launched by Allegro Microsystems, designed for high-performance applications such as industrial automation and consumer electronics. The device supports current output up to 2.5A, operating voltage range from 8V to 40V, can effectively drive DC motors, and provides a variety of protection functions to ensure the reliable operation of the motor drive system.

    Core parameters

    parameter

    value

    Function

    DMOS Full-Bridge Motor Driver

    Operating voltage range

    8V to 40V

    Output Current

    Max 2.5A

    Package Type

    SOIC-8

    Temperature range

    -40°C to 150°C

     

    Features and benefits of A4952ELYTR-T

    Efficient Motor Control
    The A4952ELYTR-T integrates a DMOS full-bridge driver to provide precise DC motor control with minimal power loss. This makes it ideal for demanding applications such as speed and torque control in automation systems and consumer electronics.

    Wide Voltage Support
    The device supports an operating voltage range of 8V to 40V, which can adapt to a variety of power supply requirements and is ideal for applications that require flexible voltage input in battery-powered equipment, electric vehicles, and industrial automation systems.

    Integrated protection functions
    The A4952ELYTR-T provides multiple protection mechanisms such as over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown protection (TSD). These integrated protection functions ensure that both the motor and the drive can operate safely in harsh working environments.

    Application Areas

    Consumer electronics
    products such as home appliances, personal care equipment, and gaming devices. Its compact SOIC package design is suitable for space-limited applications while providing excellent performance.

    Industrial Automation Equipment
    In industrial automation, the robust design and versatility of the A4952ELYTR-T can meet a variety of complex control needs. Its wide temperature operating range and integrated protection functions enable it to maintain reliable motor drive performance in harsh industrial environments.

    Range
    of the A4952ELYTR-T (up to 150°C) makes it ideal for automotive motor drive applications such as power window regulators, seat adjusters and mirror controllers.

    Competitive Analysis: A4952ELYTR-T vs. Other Motor Drivers

    Features/Specifications

    A4952ELYTR-T

    Other motor drivers

    Current output capability

    2.5A

    Usually less than 2A

    Operating voltage range

    8V to 40V

    Typically 5V to 30V

    Package Type

    SOIC-8

    SOIC-8/QFN

    Protection function

    OCP, UVLO, TSD

    Usually only has OCP

     

    Why choose A4952ELYTR-T?

    The A4952ELYTR-T is an ideal choice for motor drive applications due to its efficient motor control capabilities, wide voltage support, and rich protection features. Whether it is consumer electronics, industrial automation, or automotive applications, the device can provide stable performance and excellent reliability.

    FAQ

    Q1: How does A4952ELYTR-T achieve efficient motor control?
    A4952ELYTR-T uses a DMOS full-bridge drive design to provide precise current control and reduce power loss. Its bipolar circuit allows for forward and reverse control of the motor, allowing the motor to maintain efficient operation under various operating conditions. This design not only improves the response speed of the motor, but also ensures the stability of the system under high load, and is particularly suitable for applications that require precise speed regulation and torque control.

    Q2: What are the integrated protection functions of A4952ELYTR-T?
    A4952ELYTR-T integrates three key protection functions: overcurrent protection (OCP), undervoltage lockout (UVLO), and overtemperature protection (TSD). Overcurrent protection automatically limits the current output when the current is too high, undervoltage lockout ensures that the driver is not damaged when the voltage is insufficient, and overtemperature protection automatically shuts down the device when the temperature is too high to prevent thermal damage. Together, these functions ensure the reliability and safety of the device in various working environments.

    For more details and to explore our inventory, please visit the links below:

    Product Details: Win Source – A4952ELYTR-T
    Price: Win Sou rce-RFQ for A4952ELYTR-T

    ©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0