Overview
STM32G474VET6 is a high-efficiency embedded control microcontroller launched by STMicroelectronics. It is based on the ARM Cortex-M4 core, equipped with a floating-point unit (FPU) and a digital signal processing (DSP) instruction set, and is designed for complex embedded control systems. With its excellent performance, diverse peripheral support and low-power design, STM32G474VET6 has become an ideal choice for industrial control, consumer electronics, automotive electronics and IoT devices.
Specification
parameter | Numeric |
core | ARM Cortex-M4 with FPU |
Frequency | Up to 170 MHz |
Memory | 512 KB Flash, 128 KB SRAM |
Power Mode | Multi-level low power mode, support VBAT |
Peripheral Interface | USB OTG, CAN, UART, SPI, I2C, etc. |
Operating voltage range | 1.7V – 3.6V |
Package Type | LQFP100 |
STM32G474VET6 highlights
The STM32G474VET6 integrates several advanced features that make it excel in a wide range of applications:
High-performance processing capability : Using ARM Cortex-M4 core, equipped with FPU and DSP instruction sets, it can easily handle complex computing and signal processing tasks, suitable for industrial automation and consumer electronics.
Rich peripheral support : Provides multiple interfaces such as USB OTG, CAN, UART, SPI, I2C, etc., flexibly connects external devices, and is suitable for a variety of application scenarios.
High-precision ADC/DAC : Integrates up to 16 channels of 12-bit ADC and 2 12-bit DACs, suitable for embedded systems that process high-precision analog signals, such as sensor acquisition and control.
Low power design : Supports multiple low power modes to ensure efficient energy management under different workloads, extend battery life, and is suitable for portable devices.
Security features : Includes multi-level memory protection, hardware encryption, and secure boot functions to ensure system security and reliability.
Application Areas
STM32G474VET6 is widely used in the following fields with its high performance and rich functional modules:
Industrial automation control : In complex automation control systems, the STM32G474VET6 provides precise control and efficient computing capabilities, suitable for industrial robots and PLC systems.
Consumer electronics : In smart homes and wearable devices, STM32G474VET6’s low power consumption and rich interface options ensure long battery life and high performance of the device.
Automotive electronics : Provide support for in-vehicle entertainment systems, body control units (BCM) and driver assistance systems (ADAS) to meet the high reliability requirements of automotive electronics.
Comparative Analysis: STM32G474VET6 vs. Other Microcontrollers
When choosing a microcontroller, the STM32G474VET6 has significant competitive advantages, especially in high-performance computing and analog signal processing. Compared with other microcontrollers on the market, STM32G474VET6 provides higher processing speed and richer interface support.
Features/Specifications | STM32G474VET6 | Other similar microcontrollers |
core architecture | ARMCortex-M4 | ARMCortex-M3 |
Main frequency | 170 MHz | 120 MHz |
Memory capacity | 512 KB Flash, 128 KB SRAM | 256 KB Flash, 64 KB SRAM |
Peripheral support | USB OTG, CAN, I2C, SPI, UART, etc. | Basic UART, SPI, I2C support |
ADC/DAC | 16-channel ADC, 2-channel DAC | 8-channel ADC, no DAC support |
Package Type | LQFP100 | LQFP64 |
STMicroelectronics: A leader in embedded and analog solutions
STMicroelectronics is a leading global semiconductor supplier, dedicated to providing innovative solutions for the industrial, consumer electronics, automotive and IoT fields. STM32G474VET6 is one of ST’s important products in the field of embedded microcontrollers. With its high performance, rich functional modules and reliability, it has become a highly respected product in the market.
FAQ
Q1: Does STM32G474VET6 support RTOS (real-time operating system)?
Yes, STM32G474VET6 supports multiple RTOS, and users can easily integrate and use FreeRTOS or other open source real-time operating systems through the official STM32Cube library. The high clock speed and rich memory resources of the device ensure efficient scheduling and execution of multiple tasks, suitable for complex control systems that require real-time response. In addition, STMicroelectronics also provides a wealth of development tools and documentation support to help users quickly deploy and optimize RTOS applications.
Q2: What is the analog signal processing capability of STM32G474VET6?
STM32G474VET6 is equipped with 16 12-bit ADCs and 2 12-bit DACs, which can process high-precision analog signals and is suitable for occasions that require precise data acquisition and signal processing. In addition, the ADC has a multiplexing function and supports multi-channel simultaneous sampling, further improving data acquisition efficiency. Its high resolution and low noise performance enable it to perform well in industrial control, medical equipment and sensor applications, ensuring accurate signal conversion and stable output results.
For more details and to explore our inventory, please visit the following link:
Product Details: Win Source – STM32G474VET6 Quote
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.