• Home
  • Parts Library
  • ADS8866IDGSR

    Overview

    ADS8866IDGSR is a high-performance, low-power 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed for precision measurement applications. With its 1Msps sampling rate, differential input, and serial interface, ADS8866IDGSR is an ideal choice for high-precision data acquisition systems and is widely used in industrial automation, medical equipment, and instrumentation.

    Specification

    parameter

    Numeric

    Resolution

    16 bit

    Sampling rate

    1Msps

    Power consumption

    2.0mW (Typical)

    Operating voltage

    2.7V – 5.5V

    Input Type

    Differential input

    interface

    Serial SPI interface

    Package Type

    8-pin VSSOP

    ADS8866IDGSR’s outstanding features

    The ADS8866IDGSR has several advanced features that make it excellent in high-precision measurement and low-power applications:

    • High resolution and fast sampling : The device’s 16-bit resolution and 1Msps high-speed sampling capability ensure accurate capture of fast-changing signals, making it suitable for applications requiring high precision and high-speed response.

    • Low-power design : The ADS8866IDGSR consumes only 2.0mW of power in high-performance mode, helping to extend the battery life of battery-powered devices while maintaining efficient data acquisition performance.

    • Differential input support : Supports differential signal input, which can effectively suppress noise interference and improve measurement accuracy. It is especially suitable for industrial and medical fields that require precise analog signal measurement.

    • Simple serial interface : The integrated standard SPI interface simplifies the communication design with microcontrollers and other digital circuits, reducing the complexity of system design and resource consumption.

    Application Areas

    ADS8866IDGSR has been widely used in many demanding application scenarios due to its high precision and low power consumption:

    • Industrial Automation : Used for high-precision sensor data acquisition and control systems to ensure real-time monitoring and data feedback.

    • Medical equipment : In medical imaging equipment and patient monitoring systems, the ADS8866IDGSR provides precise data conversion to help the equipment make more accurate diagnoses.

    • Instrumentation : Widely used in precision test instruments that require high-precision data acquisition, such as electronic measuring instruments and data loggers.

    Comparative Analysis: ADS8866IDGSR vs. Other ADCs

    With its high resolution and low power design, the ADS8866IDGSR performs well compared to other analog-to-digital converters on the market, especially in low-power applications.

    Features/Specifications

    ADS8866IDGSR

    Other similar ADCs

    Resolution

    16 bit

    12 or 14 bits

    Sampling rate

    1Msps

    500ksps

    Power consumption

    2.0mW (Typical)

    4.5mW (typical)

    Input Type

    Differential input

    Single-ended input

    Package Type

    8-pin VSSOP

    10-pin or larger packages

    Texas Instruments: A global leader in analog and embedded processor solutions

    As a global leading supplier of analog and embedded processor solutions, Texas Instruments has always maintained a leading position in technology in high-precision measurement and low-power design. ADS8866IDGSR is TI’s star product in the field of high-precision ADC, and is widely favored by the market for its excellent performance and outstanding reliability.

    Why does the market favor ADS8866IDGSR?

    With its extremely low power consumption and high precision, the ADS8866IDGSR is an ideal choice for demanding precision measurement systems. Whether in industrial automation systems, medical equipment, or precision test instruments, the ADS8866IDGSR can provide stable and accurate data conversion and ensure reliable operation of the system.

    FAQ

    Q1: Is the ADS8866IDGSR suitable for battery-powered devices?
    Yes, the low-power design of the ADS8866IDGSR is very suitable for battery-powered applications, helping to extend the battery life of the device. Even in high-speed sampling mode, it still maintains low power consumption, ensuring that battery-powered devices can operate efficiently while saving power. In addition, its multiple energy-saving modes provide users with flexible power management options to further optimize energy consumption.

    Q2: How is the noise suppression effect of ADS8866IDGSR?
    Because ADS8866IDGSR supports differential input, it can effectively suppress noise interference and ensure high-precision measurement in noisy environments. In addition, the differential input method can also reduce the impact of common-mode noise, further improving the signal integrity and measurement stability of the system. Whether in industrial environments or high-noise medical equipment, ADS8866IDGSR can ensure the accuracy and reliability of data conversion.

    For more details and to explore our inventory, please visit the following links:
    Product Details: Win Source – ADS8866IDGSR Quote

    ©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0