• Home
  • Parts Library
  • 88E1240-A1-TAH2C000

    Overview

    The 88E1240-A1-TAH2C000 is a high-performance Ethernet switch from Marvell designed to meet a variety of network needs. As part of Marvell’s broad product portfolio, this model provides reliable and efficient network management capabilities, making it the first choice for data-intensive applications in industrial automation, enterprise networks, and IoT infrastructure.

    Main Specifications

    Specification

    detail

    Switching capacity

    24 ports

    Port Speed

    10/100/1000 Mbps

    Power consumption

    Low power consumption design to improve energy efficiency

    Data throughput

    High data throughput with minimal latency

    Operating temperature

    -40°C to 85°C

    Package Type

    RoHS compliant BGA package

     

    Distinctive features

    88E1240-A1-TAH2C000 is equipped with a variety of advanced features to ensure excellent performance and flexibility:

    1. Integrated Gigabit Ethernet ports : All ports support 10/100/1000 Mbps speeds, ideal for high-bandwidth applications and large network infrastructures.

    2. Energy-saving design : The low power consumption of the components ensures optimal energy utilization, which is crucial for industrial applications and data centers.

    3. Advanced Security Protocols : Includes features such as MACsec encryption to provide enhanced security for sensitive data transmission and prevent unauthorized access.

    4. Flexible network configuration : Allows dynamic port configuration and load balancing, thereby enhancing network stability and reliability.

    Application

    Given its powerful design and feature set, the 88E1240-A1-TAH2C000 can be applied in various fields:

    • Industrial Networks : Supporting reliable communications in automation and control systems, ensuring real-time data processing and high-speed connections.

    • Enterprise Solutions : Meets the needs of enterprise networks through its scalable architecture, providing seamless integration and efficient network management.

    • IoT Infrastructure : Enables efficient data processing and secure communications in IoT deployments, facilitating the deployment of smart cities and automated systems.

    Comparative Analysis: 88E1240-A1-TAH2C000 vs. Other Ethernet Switches

    Features/Specifications

    88E1240-A1-TAH2C000

    Competing models

    Port Speed

    10/100/1000 Mbps

    Limited to 10/100 Mbps

    Power consumption

    Low power consumption

    Higher power requirements

    Security Protocol

    MACsec encryption support

    Basic safety features

    Package Type

    RoHS Compliant BGA

    Multiple options (QFP, etc.)

     

    Marvell: Groundbreaking Network Solutions

    Marvell has been at the forefront of developing the most advanced networking technologies, delivering innovative solutions for modern connectivity needs. The 88E1240-A1-TAH2C000 demonstrates Marvell’s commitment to providing high-quality, reliable Ethernet solutions for industrial and enterprise applications.

    Why choose 88E1240-A1-TAH2C000?

    The 88E1240-A1-TAH2C000 stands out with its comprehensive feature set, energy saving, and flexible design. It is an ideal choice for engineers and manufacturers seeking a reliable and scalable Ethernet solution. Whether you are designing an industrial automation system or an enterprise network, this model delivers excellent performance while ensuring data security and network stability.

    Frequently asked questions

    Q 1: Does the 88E1240-A1-TAH2C000 support high temperature environments?
    Yes, the component is designed to operate in harsh conditions with an operating temperature range of -40°C to 85°C, making it ideal for industrial applications. In addition to high temperature adaptability, its low power design also helps reduce heat buildup at high temperatures, thereby improving overall system reliability. This makes the 88E1240-A1-TAH2C000 perform well in industrial automation, outdoor equipment, and other demanding environments.

    Q2 : Can the 88E1240-A1-TAH2C000 be configured for custom network settings?
    Of course. This model allows dynamic network configuration and supports load balancing and other advanced network features. Engineers can flexibly adjust port settings according to needs to optimize data traffic management and improve network efficiency. In addition, it also has advanced security and redundancy features to ensure network stability and data transmission security, which is very suitable for complex network environments at the enterprise and industrial levels.

    For more details on 88E1240-A1-TAH2C000 and to view our stock

    Please visit the product page: Win Source – 88E1240-A1-TAH2C000
    Quote: RFQ for Win Source – 88E1240-A1-TAH2C000

    ©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

     
     
     

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0