• Home
  • Parts Library
  • DS1501WE/T&R

    Overview

    DS1501WE/T&R is a high-performance real-time clock (RTC) module designed by Maxim Integrated, designed for applications that require time and date tracking. As one of Maxim’s mature products, this module is widely used in industrial control, communication equipment and medical electronics due to its high accuracy and stability.

    Main Specifications

    Specificationdetail
    Supply voltage3.3V ±5%
    Operating temperature range-40°C to +85°C
    Data storageProvide NV RAM to backup data
    AccuracyLow drift temperature compensation ensures accurate timekeeping
    Package TypeIndustry standard T&R package for easy automated assembly

     

    Distinctive features

    DS1501WE/T&R is equipped with rich features to ensure excellent performance and reliability in different applications:

    • High-precision time recording : supports timing from seconds to years, automatically handles leap years, and is suitable for long-term use applications.
    • Battery backup function : Automatically switches to battery when main power is disconnected, ensuring continuity of data and time.
    • Low power consumption : The design focuses on extending battery life and is suitable for the use of low-power devices.
    • Industrial standard packaging : T&R packaging is used to facilitate integration into automated production lines.

    Application

    DS1501WE/T&R is suitable for the following fields due to its high accuracy and data protection functions:

    • Industrial control : It can be used for time synchronization and data recording in automation systems to ensure real-time monitoring of the production process.
    • Communication equipment : ensure time synchronization and accurate data transmission of communication equipment.
    • Medical electronics : In medical devices with high requirements for time and data storage, such as monitoring systems and patient data recording devices.

    Comparative Analysis: DS1501WE/T&R vs. Other RTC Modules

    Features/SpecificationsDS1501WE/T&RCompetitive Models
    Battery backupBuilt-in to ensure data reliabilityNo built-in battery backup
    Temperature compensationSupport, ensuring accuracy in extreme temperaturesNo temperature compensation
    Package TypeT&R, easy for automated assemblyDIP package, manual assembly

     

    Why choose DS1501WE/T&R?

    The DS1501WE/T&R stands out for its comprehensive functionality, high accuracy, and stable performance. The module is an ideal choice for engineers and system designers who need precise time tracking and data backup. Its battery backup and temperature compensation features ensure optimal performance in a variety of environments, making it suitable for demanding industrial and medical applications.

    Maxim Integrated: Industry Leader in Precision Time Management

    Maxim Integrated is committed to developing innovative time management solutions. The DS1501WE/T&R, with its high accuracy and reliable performance, embodies Maxim’s commitment to meeting the time tracking needs of a wide range of applications.

    Frequently asked questions

    Q1: Can DS1501WE/T&R work stably in extreme environments?
    Yes, the module is designed to work stably in the temperature range of -40°C to +85°C, with excellent temperature tolerance, ensuring the reliability of time and data recording even in extreme industrial and outdoor environments. This feature makes it very suitable for industrial environments, automation equipment in harsh climates, and other applications with strict temperature requirements, such as field data acquisition systems and production workshops with high or low temperatures.

    Q2: Does this model support user-defined configuration?
    Yes. Through standard interfaces (such as I²C or SPI), users can flexibly configure according to specific application needs, thereby adjusting timing parameters, time zones and alarm settings, and optimizing the module’s functions to meet the requirements of complex systems. This flexibility enables engineers to easily integrate the module into a variety of application scenarios that require precise time synchronization and data backup, such as embedded systems and customized time management devices.

    How can I get more information?

    For more details on DS1501WE/T&R and to view our inventory

    Please visit the product page: Win Source – DS1501WE/T&R
    Quote: Win Source – DS1501WE/T&R

    ©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0