Overview
HGTG11N120CND is a high-performance insulated gate bipolar transistor (IGBT) that uses advanced field stop technology to achieve low on-state voltage drop while ensuring fast switching performance. It is particularly suitable for industrial power supplies, inverters, motor drives and renewable energy fields to meet high-power and high-reliability application requirements.
Specifications
parameter | Numeric |
Collector-emitter voltage (Vce) | 1200V |
Collector current (Ic) | 40A (@25°C) |
On-state voltage drop (Vce(sat)) | 1.7V (Typical @25°C) |
Maximum operating temperature | +150°C |
Package Type | TO-247 |
Off time | 150ns (typ.) |
HGTG11N120CND’s outstanding features
- Low conduction loss Its typical conduction voltage drop is only 1.7V, which effectively reduces power loss and improves system efficiency.
- Fast Switching Performance Optimized switching speed (150ns typical turn-off time) for high frequency applications and reduced switching losses.
- Field Stop Technology provides excellent thermal stability and durability, ensuring stable operation under harsh conditions.
- The high voltage and high current capability supports collector-emitter voltages up to 1200V and current carrying capacity of 40A to meet the needs of high-power applications.
- The high reliability design maintains stable operation at high temperature (+150°C) and provides over-current and over-temperature protection.
- Efficient heat dissipation design TO-247 package enhances heat dissipation capability and is suitable for space-constrained designs.
Application Areas
- HGTG11N120CND is widely used in the following fields due to its high performance and flexible adaptability:
- Industrial Power Supplies : Improve the operating efficiency of industrial equipment by providing stable current control and low power consumption performance.
- Motor Drives : Enable fast and reliable power switching in inverters and servo drives to improve overall operating performance.
- Renewable energy : Provides efficient power conversion support for solar and wind power inverters and reduces energy loss.
- UPS system : ensures continuous power supply to key equipment and improves power supply reliability.
Comparative Analysis: HGTG11N120CND vs. Other IGBT Devices
Features/Specifications | HGTG11N120CND | Other IGBT products in the market |
Voltage range | 1200V | 600V to 1200V |
Current capability | 40A | 20A to 40A |
On-state voltage drop | 1.7V | 2.0V to 2.5V |
Switching speed | fast | generally |
Package | TO-247 | Various (TO-220, etc.) |
The advantages of HGTG11N120CND in on-state voltage drop and switching speed make it more suitable for high-frequency and high-power scenarios, especially in applications requiring compact design and high efficiency.
Manufacturer introduction: ON Semiconductor
ON Semiconductor (onsemi) is the world’s leading provider of high-performance power and analog semiconductor solutions. With an extensive product line and advanced technical support, onsemi helps customers solve energy management challenges with reliable and efficient solutions. HGTG11N120CND is one of the representatives of its innovative capabilities in the field of IGBT technology.
Market application advantages
HGTG11N120CND has become the preferred device for high-efficiency power system design due to its excellent performance and reliability. Its low conduction loss, fast switching characteristics and high temperature stability not only improve system efficiency but also significantly extend equipment service life, making it ideal for industrial and energy applications.
FAQ
Q1: Can HGTG11N120CND be used in high-frequency switching circuits?
A: Yes, HGTG11N120CND is optimized for high-frequency applications and can provide excellent efficiency and reliability in high-frequency switching. Its fast switching characteristics make it superior in high-speed circuits and suitable for high-frequency and high-power applications. At the same time, it has low switching losses to ensure long-term stable operation.
Q2: Is the TO-247 package suitable for compact designs?
A: The TO-247 package has excellent heat dissipation performance and is suitable for design scenarios where space is limited and efficient heat dissipation is required. Its sturdy structure can effectively disperse heat in a compact space and ensure the stability of components under high load operation. The package also has high durability and shock resistance, which can meet the needs of long-term use in complex environments.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – HGTG11N120CND
©2024 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.
COMMENTS