• Home
  • Parts Library
  • TPS92200D1DDCR

    Overview

    The TPS92200D1DDCR is a high-performance, highly integrated constant current LED driver from Texas Instruments, designed for lighting systems and display applications. The device supports a wide input voltage range and precise current control, combined with high efficiency and low power consumption, making it ideal for commercial, industrial and consumer LED lighting applications.

    Specifications

    parameter

    Numeric

    Input voltage range

    4.5V to 65V

    Output Current

    Programmable up to 1.5A

    Switching frequency

    200kHz to 2.2MHz

    efficiency

    Up to 95%

    Package Type

    SOT-23-6 (DDC)

    Quiescent current (Iq)

    270µA (typ)

    Operating temperature range

    -40°C to +125°C

    Outstanding features of TPS92200D1DDCR

    • The wide input voltage range

      supports input voltages from 4.5V to 65V, suitable for a variety of power supply configurations, from low-voltage battery power to high-voltage industrial power supplies.

    • High-efficiency LED driver with

      a driving efficiency of up to 95%, effectively reducing energy loss and lowering system cooling requirements.

    • Precise current control

      programmable output current setting, providing up to 1.5A constant current drive capability to meet different brightness and power requirements .

    • Flexible switching frequency

      supports switching frequency adjustment from 200kHz to 2.2MHz to optimize efficiency and electromagnetic compatibility (EMI) based on design requirements.

    • Integrated multiple protection functions

      including over-current protection, over-voltage protection, short-circuit protection and thermal shutdown functions ensure the reliability and safety of LED and drive circuits.

    • Compact Package

      The SOT-23-6 package occupies little PCB space and is suitable for space-constrained designs.

    Application Areas

    With its high performance and flexibility, the TPS92200D1DDCR is widely used in the following fields:

    • LED lighting

      is used in commercial lighting, industrial lighting and residential lighting systems, supporting constant current driving of high power LEDs.

    • Display backlighting

      provides efficient and stable backlight driving in LCD screens and billboards.

    • Automotive lighting

      applies to interior and exterior LED lighting systems in vehicles, including headlights and taillights.

    • Industrial Controls

      Used to drive high-reliability LED lighting solutions in industrial equipment and indicator lights.

    Comparative Analysis: TPS92200D1DDCR vs. Other LED Drivers

    Features/Specifications

    TPS92200D1DDCR

    Other LED drivers on the market

    Input voltage range

    4.5V to 65V

    Typically 3V to 40V

    Output Current

    Up to 1.5A

    1A or below

    efficiency

    Up to 95%

    Usually 85%-90%

    Package

    SOT-23-6

    SOT-23 or QFN

    Protection function

    Comprehensive protection (overcurrent, overtemperature, etc.)

    Basic protection

    The TPS92200D1DDCR has significant advantages in input voltage range, output current capability and efficiency, making it particularly suitable for high-power and high-reliability applications.

    Manufacturer introduction: Texas Instruments

    Texas Instruments is the world’s leading supplier of analog semiconductors and embedded processors. With innovative technology and reliable products, it is committed to providing efficient power management solutions to customers around the world. TPS92200D1DDCR is the leader in its LED driver product line and is widely used in the field of high-performance LED lighting.

    Why choose TPS92200D1DDCR?

    With its excellent efficiency, flexible design options and multiple protection functions, the TPS92200D1DDCR provides a one-stop solution for high-efficiency LED driving applications. Its wide input voltage range and high power capabilities not only reduce design complexity, but also significantly improve system reliability and energy efficiency.

    FAQ

    Q1: Does TPS92200D1DDCR support dimming function?
    A: Yes, the TPS92200D1DDCR supports both PWM and analog dimming for flexible brightness adjustment. This dual dimming mode allows users to adjust the light output based on actual needs, whether for precise control or wide-range dimming. In addition, its high dimming linearity ensures that the light output maintains consistent color temperature and brightness in any dimming state. This flexibility provides an excellent user experience in both home lighting and commercial scenarios.

    Q2: Is this driver suitable for high voltage LED applications?
    A: Yes, the wide input voltage range and high power output of the TPS92200D1DDCR are ideal for high-voltage LED array drivers. This driver can easily handle input voltages up to 65V and provide efficient constant current drive capabilities to ensure the stability and life of LED operation. Its built-in protection features, such as overvoltage protection and thermal shutdown, further enhance safety and reliability in high-voltage applications. This makes it an ideal choice for industrial lighting, large LED displays, and outdoor high-brightness lamps.

    For more details and to explore our inventory, please visit the links below:

    Product Details: Win Source – TPS92200D1DDCR

    Quote: Win Source – RFQ for TPS92200D1DDCR

    ©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0