Overview
The RTD2120L-LF is a high-efficiency synchronous step-down DC-DC converter launched by Renesas Electronics, designed for high-performance power management applications. The device adopts internal MOSFET design, has a wide input voltage range and up to 95% efficiency, and can provide stable and reliable power conversion solutions for various portable devices, communication systems and industrial control systems. The RTD2120L-LF provides high-precision output voltage and ultra-low quiescent current, and is widely used in scenarios requiring high-efficiency, low-noise power supply design.
Specifications
parameter | Numeric |
Input voltage range | 4.5V to 18V |
Output voltage range | 0.8V to 5V |
Maximum output current | 2A |
Switching frequency | 2MHz |
efficiency | Up to 95% |
Quiescent current (Iq) | 30µA (typ.) |
Output voltage accuracy | ±2% |
Package Type | 6-pin QFN |
Operating temperature range | -40°C to +125°C |
RTD2120L-LF’s outstanding features
The high-efficiency synchronous buck converter
RTD2120L-LF has an efficiency of up to 95%, which can maintain low power consumption even when the load changes, improve the overall energy efficiency of the system and reduce heat dissipation problems.
Wide Input Voltage Range
The device supports a wide input voltage range of 4.5V to 18V, which can adapt to inputs of different power supply voltages and is widely used in battery-powered systems and industrial power systems.
High output current capability
The maximum output current is 2A, which can provide stable power supply for a variety of low and medium power applications and is suitable for driving various devices such as sensors, wireless modules, etc.
Low Quiescent Current
The typical quiescent current is only 30µA, which is suitable for portable devices in long standby mode to extend battery life.
High-precision output voltage
provides ±2% output voltage accuracy, ensuring the stability and reliability of the power supply, suitable for precision power supply design needs.
The small package
adopts 6-pin QFN package, which saves PCB space and is suitable for application design with strict space requirements.
Application Areas
The high efficiency and high performance of RTD2120L-LF make it widely used in the following fields:
Portable Devices
Provide efficient power conversion and long battery life support in portable devices such as smartphones, tablets, and wearable devices.
Wireless communication
provides a stable voltage supply in communication systems such as wireless modules, routers, and Bluetooth devices to ensure the reliability and stability of data transmission.
Industrial control systems
are used for power management in industrial automation systems to support efficient power supply for sensors, actuators and other control modules.
Automotive electronics
provides reliable power management for automotive electronic systems to ensure stable operation of instrument panels, in-vehicle entertainment systems and sensors.
Consumer Electronics
Provides high-efficiency, low-noise power supply solutions for consumer electronics products such as TVs, audio systems, and smart home devices.
Comparative Analysis: RTD2120L-LF vs. Other Buck Converters
Features/Specifications | RTD2120L-LF | Other Buck Converters on the Market |
Input voltage range | 4.5V to 18V | Typically 4V to 12V |
Output voltage range | 0.8V to 5V | 1V to 5V |
Maximum output current | 2A | Usually 1A or less |
Switching frequency | 2MHz | Typically 500kHz to 1MHz |
efficiency | Up to 95% | 85% to 90% |
Package | 6-pin QFN | SOT-23, QFN, etc. |
The RTD2120L-LF has significant advantages in input voltage range, output current and efficiency, suitable for the needs of efficient and compact power supply design.
Manufacturer introduction: Renesas Electronics
Renesas Electronics is a leading global semiconductor solutions provider, committed to providing customers with innovative integrated circuits and power management products. The RTD2120L-LF is a member of its buck converter product line, which is widely used in portable devices, communication systems and industrial control.
Why choose RTD2120L-LF?
The RTD2120L-LF provides efficient power conversion and low power design, suitable for a variety of low- to medium-power applications, especially in situations where space and energy efficiency are strictly required. Its high-precision output voltage and wide input voltage range make it an ideal choice for high-performance power management solutions.
FAQ
Q1: Is the RTD2120L-LF suitable for battery-powered applications?
A: Yes, the low quiescent current and high efficiency of the RTD2120L-LF make it very suitable for battery-driven applications, which can effectively extend the battery life. The device exhibits extremely low power consumption under light load conditions, reducing the pressure on the battery, and is suitable for a variety of battery-powered portable devices such as portable audio, wireless sensors, and portable medical devices. Whether in long standby or in actual operation, it can provide stable performance, extend battery life, and improve the overall performance of the device.
Q2: Does RTD2120L-LF support dynamic voltage adjustment?
A: Dynamic voltage adjustment is not supported. The output voltage of the RTD2120L-LF is set by an external feedback resistor, which is suitable for fixed voltage output requirements. Although the device does not have dynamic voltage adjustment, it can provide a high-precision stable output, which is very suitable for applications that require a fixed voltage supply, such as low-power devices and embedded systems. In these applications, the RTD2120L-LF can ensure a continuous and stable voltage to meet power management needs.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – RTD2120L-LF
Quote: Win Source – RTD2120L-LF
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.