Regarding wire-to-wire connectors, there are many options on the market. Choosing the right one for your needs can be daunting, but it’s essential to consider factors such as spacing, voltage, and current rating, installation type, and cost.
Let’s compare the XUNPU WAFER-XH2.54-4PZZ and JST B4B-PH-K-S(LF)(SN) connectors to help you decide which one is right for your project.
Feature | XH2.54-4PZZ | B4B-PH-K-S(LF)(SN) |
Product Type | Wire to Board Connectors | Wire to Wire Connectors |
Spacing | 2.50mm | 2.00mm |
Rated Voltage | 250V | 100V |
Rated Current | 2A | 2A |
Installation Type | DIP | Surface Mount |
Row Number | 1 | 1 or 2 |
Insulation Resistance | 100MΩ | 1,000MΩ |
Contact Resistance | 10mΩ | 10mΩ (initial) / 20mΩ (max) |
Manufacturer | Dongguan Xunpu electronic technology co., ltd | JST |
Height | 7.00mm | 4.45mm |
Key Differences Explored in Depth
Let’s examine the specifics of wire-to-wire connectors. The disparities between the XUNPU WAFER-XH2.54-4PZZ and JST B4B-PH-K-S(LF)(SN) become more pronounced. Each presents unique advantages tailored to specific application requirements.
1. Spacing:
The spacing between contacts in a connector is crucial in determining its suitability for different wire sizes and overall versatility. The XH2.54 boasts a wider spacing of 2.50mm, providing more room for larger wires.
On the other hand, the B4B-PH-K-S(LF)(SN) features a narrower spacing of 2.00mm, making it a space-efficient option. This difference implies that the XH2.54 might be the preferable choice when dealing with substantial wire gauges, while the B4B-PH-K-S(LF)(SN) excels when saving space is paramount.
2. Voltage and Current Rating:
Understanding connectors’ voltage and current ratings is essential for ensuring they align with the demands of specific applications. Both connectors share a common 2A current rating, signifying their capability to handle a moderate current load. However, a notable distinction arises in their voltage ratings.
The XH2.54 exhibits a higher voltage rating of 250V, making it the superior choice for applications demanding higher voltages. On the other hand, the B4B-PH-K-S(LF)(SN) lags behind with a voltage rating of 100V, rendering it more suitable for low to moderate voltage applications.
3. Installation Type:
The installation type of a connector dictates its attachment method to the printed circuit board (PCB), influencing ease of assembly and overall reliability. The XH2.54 adopts a Dual In-line Package (DIP) configuration, necessitating direct soldering to the PCB.
In contrast, the B4B-PH-K-S(LF)(SN) takes on a surface mount design, allowing for attachment using solder paste and subsequent reflow soldering. Surface mount connectors, such as the B4B-PH-K-S(LF)(SN), generally offer a more straightforward assembly process than their DIP counterparts, potentially streamlining production and reducing manufacturing complexities.
4. Row Number:
The arrangement of contacts in a connector, specifically the number of rows available, determines its capacity to handle multiple wires. The XH2.54 is characterized by a single row of contacts, limiting its capacity for connecting more than two wires.
The B4B-PH-K-S(LF)(SN) can accommodate one or two rows of contacts, presenting a versatile solution for applications requiring connections involving a greater number of wires. This feature expands the applicability of the B4B-PH-K-S(LF)(SN) in scenarios demanding increased connectivity options.
5. Insulation Resistance:
Insulation resistance is a critical parameter, especially in applications where high insulation levels are imperative. The B4B-PH-K-S(LF)(SN) surpasses the XH2.54 in this aspect, boasting a significantly higher insulation resistance of 1,000MΩ compared to the XH2.54’s 100MΩ.
This characteristic positions the B4B-PH-K-S(LF)(SN) as the more suitable choice for applications with stringent insulation requirements, ensuring enhanced reliability and safety in electrical connections.
All in all, the choice between the XUNPU WAFER-XH2.54-4PZZ and JST B4B-PH-K-S(LF)(SN) hinges on the specific needs of the application at hand. Whether prioritizing spacing, voltage and current ratings, installation type, row configuration, or insulation resistance, carefully considering these key differences is vital to selecting the connector that aligns seamlessly with project requirements.
Applications of XUNPU WAFER-XH2.54-4PZZ and JST B4B-PH-K-S(LF)(SN) Connectors
The XUNPU WAFER-XH2.54-4PZZ and JST B4B-PH-K-S(LF)(SN) connectors, with their distinct features and specifications, find versatile applications across various industries where reliable wire-to-wire connections are crucial. Understanding the specific strengths of each connector allows for informed decisions based on the unique demands of different applications.
1. XUNPU WAFER-XH2.54-4PZZ Applications:
Industrial Electronics: The XH2.54’s wider spacing of 2.50mm makes it well-suited for industrial electronics applications. In settings where robust connections are required for larger wires, such as control panels and machinery, the XH2.54 can facilitate secure and efficient wire-to-board connections.
Power Supply Units: With its higher voltage rating of 250V, the XH2.54 is an ideal choice for power supply units with elevated voltage levels. This connector’s capacity to handle higher voltages enhances its reliability in power distribution systems and electronic equipment requiring robust power connectivity.
Consumer Electronics: The XH2.54’s DIP installation type makes it suitable for consumer electronics manufacturing processes. Soldering directly to the PCB ensures a stable and durable connection, making it valuable in applications ranging from audio devices to home automation systems.
2. JST B4B-PH-K-S(LF)(SN) Applications:
Compact Electronics: The B4B-PH-K-S(LF)(SN) ‘s 2.00 mm spacing and surface-mount design cater to applications where space-saving is critical. Compact electronic devices, such as wearables, mobile devices, and compact sensors, benefit from this connector’s streamlined assembly process and reduced footprint.
Automotive Electronics: In automotive electronics, where space constraints are common, the B4B-PH-K-S(LF)(SN) can be preferred. Its ability to handle a variety of wire gauges (AWG #32 to #24) and the surface mount configuration make it adaptable to automotive control units and sensor assemblies.
High-Insulation Environments: The superior insulation resistance of 1,000MΩ in the B4B-PH-K-S(LF)(SN) makes it particularly suitable for applications where maintaining high insulation levels is critical. This includes medical devices, laboratory equipment, and other environments where electrical integrity and safety are paramount.
Considerations for Application Selection:
When selecting between these connectors, it’s essential to align their features with the specific requirements of the intended application. For projects demanding larger wire connections, higher voltages, or versatile row configurations, the XUNPU WAFER-XH2.54-4PZZ may be the optimal choice. Conversely, in applications where space efficiency, adaptability to various wire gauges, and high insulation resistance are key considerations, the JST B4B-PH-K-S(LF)(SN) connector offers distinct advantages.
Which Connector is Right for You?
The best connector for you will depend on your specific needs. If you need a connector with a high voltage rating and easy-to-work-with spacing, the XH2.54 is a good choice. If you need a space-saving connector that is easy to assemble, the B4B-PH-K-S(LF)(SN) is a good choice.
Ultimately, the best way to choose the right connector is to consult the datasheet for both connectors and compare their features to your requirements.
Lastly, when acquiring these connectors for your project, WIN SOURCE serves as a reliable and comprehensive platform for electronic components sourcing. As a leading distributor, WIN SOURCE offers a wide range of connectors.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS