• Home
  • Electronics Expo
  • Quality Articles
  • OB3615PJPA: A High-Efficiency, Compact LED Lighting Driver for 14.9W SOP-7 LEDs

    A buck regulator, also known as a step-down regulator, is a type of voltage regulator widely employed in electronic devices and power supply circuits to efficiently reduce an input voltage to a lower, desired output voltage.

    The primary function of a buck regulator is to step down the voltage from a higher level, typically from a power source such as a battery or external power supply, to a level suitable for powering sensitive electronic components.

    This process is crucial in maintaining stable and reliable voltage levels, which is essential for the proper operation of electronic devices.

    The OB3615PJPA emerges as a potent buck regulator, offering a robust and feature-rich package for driving 14.9 SOP-7 LEDs with exceptional efficiency and a surprisingly small footprint.

    OB3615PJPA: Unveiling a High-Power Factor, Highly Integrated Buck Regulator

    The OB3615PJPA is not just a lighting driver; it’s a high-power factor, highly integrated buck regulator that sets new standards in LED lighting control. Its cutting-edge features ensure high efficiency, precise constant current output, and adaptability to diverse LED lighting scenarios.

    Key Features of OB3615PJPA

    High Power Factor (PF>0.9)

    The OB3615PJPA adopts a buck topology with a high power factor, ensuring efficient power utilization and low system cost. A power factor greater than 0.9 indicates that the driver maximizes the real power drawn from the source, minimizing reactive power and reducing energy wastage.

    Precision Constant Current Regulation

    One of the standout features of the OB3615PJPA is its ability to deliver high-precision constant current regulation across a universal AC input range. This feature is crucial in ensuring consistent and reliable LED lighting performance, regardless of input power fluctuations.

    Low System Cost and High Efficiency

    The integration of advanced features into the OB3615PJPA enhances performance and contributes to lower system costs. The high efficiency the buck topology achieves translates to reduced power consumption, making it an economically viable solution for various LED lighting applications.

    Quasi-Resonant Operation

    The OB3615PJPA employs quasi-resonant operation, a technique that enhances the efficiency of power converters by reducing switching losses. This operation mode, combined with the buck topology, contributes to the overall effectiveness of the LED lighting driver.

    Programmable CC Regulation

    Customization is key in addressing the diverse needs of LED lighting applications. The OB3615PJPA offers programmable constant current regulation, allowing users to tailor the driver’s output to meet specific requirements. This makes it adaptable to a wide range of LED configurations.

    Thermal Foldback Function

    To ensure the longevity of LED components, the OB3615PJPA incorporates a thermal foldback function. This feature intelligently controls the LED output current in response to temperature variations, preventing overheating and extending the lifespan of the LED lighting system.

    Insensitivity to Inductance and Line Voltage Variation

    The OB3615PJPA’s proprietary constant current (CC) control scheme is remarkable insensitivity to inductance and line voltage variations. This ensures stability in LED performance, even in scenarios where environmental conditions may cause fluctuations.

    Comprehensive Protection Features

    Safety is a top priority in LED lighting applications, and the OB3615PJPA doesn’t disappoint in this regard. The LED driver offers a range of comprehensive protection features with auto-recovery, including LED open-loop protection, LED short-circuit protection, cycle-by-cycle current limiting, built-in leading-edge blanking (LEB), VDD under-voltage lockout (UVLO), over-temperature protection (OTP), and thermal foldback. These features collectively ensure the durability and reliability of the LED lighting system.

    Compact Package Design

    The OB3615PJPA is available in a Small Outline Package (SOP-7/DIP8), offering a compact and space-efficient design. This makes it an ideal choice for applications where space is a premium, providing flexibility in installation and integration.

    Revolutionizing LED Lighting with 14.9 SOP LEDs

    The OB3615PJPA is tailored explicitly for LED lighting applications requiring a power output of 14.9 watts. This targeted approach ensures optimal performance for SOP-7 LEDs, making it a specialized solution for a niche within the broader LED lighting market.

    Enhancing Energy Efficiency

    With a high power factor and efficient buck topology, the OB3615PJPA significantly enhances energy efficiency in LED lighting systems. By minimizing power losses and optimizing power utilization, this LED driver contributes to a greener and more sustainable approach to lighting.

    Adapting to Diverse Lighting Configurations

    The OB3615PJPA’s programmable constant current regulation feature allows it to adapt seamlessly to various LED configurations. Whether used in residential lighting, commercial spaces, or industrial applications, this LED driver provides the versatility to meet the unique demands of different lighting scenarios.

    Ensuring Longevity and Reliability

    The thermal foldback function, combined with the comprehensive protection features, ensures the longevity and reliability of LED lighting systems. By actively monitoring and responding to temperature variations and potential faults, the OB3615PJPA safeguards the investment in LED technology.

    The OB3615PJPA is an impressive LED lighting driver designed for 14.9W SOP-7 LEDs. Its compact size and high efficiency make it a standout choice for those seeking advanced lighting solutions. Thanks to distributors like WIN SOURCE, this technology is readily accessible, contributing to the evolution of LED lighting.

    © 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.