• Home
  • Electronics Expo
  • Quality Articles
  • Technical Overview of MA4AGSW2: High-Performance PIN Diode for Reflective SPDT RF Switch Architectures

    1. Device Introduction

    The MA4AGSW2 is an RF switch device developed by MACOM, based on PIN diode technology. Designed for broadband RF switching applications, it operates across a frequency range from 50 MHz to 50 GHz and features a Single-Pole Double-Throw (SPDT) reflective configuration. It is ideal for signal routing, switching, and control in advanced RF systems, including communication infrastructure, radar, and test instrumentation that demand fast switching speeds and high isolation.

    2. Key Technical Parameters

    Parameter

    Specification

    Device Type

    PIN Diode

    Frequency Range

    DC to 18 GHz

    Forward Bias Current

    10–50 mA (depending on system design)

    Reverse Breakdown Voltage

    ≥ 200 V (typical)

    Insertion Loss (@10 GHz)

    < 0.4 dB

    Isolation (@10 GHz)

    > 20 dB

    Switching Time (Rise/Fall)

    < 5 ns

    Package Type

    Die

    Operating Temperature

    -65°C to +150°C (junction temperature)

    RoHS Compliance

    Yes

    3. Functional Features and Design Advantages

    • Wide Frequency Coverage for High-Frequency Applications

    Supports operation from 50 MHz up to 50 GHz, making it suitable for millimeter-wave and microwave systems used in precision instruments, high-frequency front ends, and signal routing architectures.

    • Low Insertion Loss with High Isolation

    Typical insertion loss is as low as 0.3 dB, with isolation up to 33 dB, preserving signal integrity and minimizing crosstalk—critical in sensitive receiver and phased-array systems.

    • Bare Die Format for High-Density Integration

    The Die Form packaging allows for integration into System-in-Package (SiP) and Multi-Chip Module (MCM) designs, reducing the overall system footprint and enabling flexible custom layouts.

    4. Typical Application Areas

    Application Field

    Functional Role

    Broadband Communication Front Ends

    Multi-band RF path selection, mmWave/microwave switching

    Phased Array Radar Systems

    T/R path control, dynamic beamforming and signal routing

    High-Speed RF Test Platforms

    Signal switching, frequency band routing, signal isolation

    Industrial & Medical Equipment

    Power modulation, microwave signal gating and control

    5. Product Comparison within the MA4 Series

    Model

    Frequency Range

    Insertion Loss (typ.)

    Isolation (typ.)

    Switch Type

    Package

    Application Focus

    MA4AGSW2

    50 MHz – 50 GHz

    0.3 dB

    33 dB

    SPDT / Reflective

    Die

    mmWave switching, high-speed path control

    MA4AGSW1

    50 MHz – 20 GHz

    0.4 dB

    28 dB

    SPDT / Reflective

    SC-70

    Mid-band communications, power switching

    MA4AGBLP912

    DC – 26.5 GHz

    0.35 dB

    30 dB

    SPDT / Reflective

    Flip-Chip

    Instrumentation, compact module integration

    MA4PBL027

    DC – 6 GHz

    0.5 dB

    25 dB

    SPST / Absorptive

    SMA

    Low-frequency routing, power path isolation

    MA4E1317

    5 MHz – 3 GHz

    0.6 dB

    16 dB

    SPST / Reflective

    Ceramic

    Industrial radios, broadcast systems

    Note: Performance parameters are typical values under standard test conditions. Actual performance may vary depending on system impedance, biasing network, and PCB design. Always validate with real-world prototypes.

    6. Packaging & CAD Resource Support

    The MA4AGSW2 is delivered in bare die format, suitable for advanced integration environments. CAD models compatible with Altium, Cadence, and Mentor design tools are available for download via WIN SOURCE, facilitating easy integration into your PCB layout and BOM workflows.

    7. Summary

    The MA4AGSW2 is a high-isolation, low-loss, fast-switching RF PIN diode optimized for reflective SPDT switch implementations. Its excellent high-frequency performance and bare-die form factor make it ideal for millimeter-wave routing, radar T/R modules, RF front-end switching, and microwave test platforms.


    To explore more component specifications, packaging models, and inventory availability, please visit the official WIN SOURCE website.

    © 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.