• Home
  • Electronics Expo
  • Quality Articles
  • In-Depth Technical Analysis and Application Suitability of XC5VLX30-1FFG676C

    1.  Product Overview

    The XC5VLX30-1FFG676C is a mid-range, high-performance FPGA from the Xilinx Virtex-5 LX series. Manufactured using 65nm CMOS technology and based on the second-generation ASMBL (Advanced Silicon Modular Block) architecture, this device targets general-purpose high-performance logic applications. It is well-suited for systems requiring moderate logic density and a high number of user I/Os, such as control logic, interface bridging, and signal processing subsystems.

    2.  Key Technical Specifications

    Feature

    Value

    Logic Resources

    4,800 Slices (19,200 LUTs)

    Memory Resources

    1,152 Kbit Block RAM

    Maximum User I/Os

    400

    Package

    FFG676 (BGA676, 27 × 27 mm)

    Speed & Temperature Grade

    -1 (Standard speed), Commercial (0°C to +85°C)

    3.  Architectural Highlights

    (1) Efficient LUT-Based Logic

    Built on true 6-input LUT architecture, the XC5VLX30 supports a dual 5-LUT output mode, enhancing routing flexibility and logic efficiency. LUTs are multifunctional and can serve as distributed synchronous RAM or shift registers, supporting resource reuse in compact designs.

    (2) Configurable On-Chip Memory

    The device integrates multiple 36-Kbit Block RAMs with true dual-port operation, optional ECC, byte-write capability, and FIFO control logic, ideal for implementing data buffers, temporary storage, or caching schemes.

    (3) Advanced Clock Management

    Supports up to two Clock Management Tiles (CMTs), each consisting of two DCMs and one PLL. These enable frequency synthesis, phase adjustment, and input jitter filtering, making the device suitable for timing-critical applications.

    (4) Flexible I/O Interface Support

    The FPGA supports a wide range of I/O standards, including LVTTL, LVCMOS, HSTL, SSTL, and LVDS. It also integrates ChipSync™ source-synchronous interfacing and per-bit deskew capability, making it ideal for DDR memory, ADC interfaces, and other timing-sensitive signal interfaces.

    4.  Packaging and I/O Resources

    The XC5VLX30-1FFG676C comes in a Fine-Pitch BGA676 (FFG676) package with a compact 27mm × 27mm footprint. It supports up to 400 user I/Os, offering a good balance between I/O density and board routing flexibility, making it well-suited for I/O-intensive or space-constrained system designs.

    5.  Typical Application Scenarios

    The XC5VLX30-1FFG676C is especially well-suited for mid- to high-complexity applications such as:

    • Multi-axis motion controllers and industrial automation control boards
    • General-purpose interface bridges (e.g., SPI/UART ↔ GPIO)
    • Video pre-processing tasks (e.g., pixel shifting, filtering)
    • Embedded control logic with moderate logic resource requirements
    • Reconfigurable I/O expansion modules or on-board test subsystems

    6.  Development Resources and Documentation

    For design and development, the following Xilinx official documents and tools are recommended:

    • DS202– DC & Switching Characteristics
    • UG190– Virtex-5 FPGA User Guide (Architecture and Functional Description)
    • UG195– Packaging and Pinout Specifications
    • ISE Design Suite– Official Xilinx development tool for RTL design, place & route, and bitstream generation

    7.  Product Line Comparison and Selection Guide

    The following table compares the XC5VLX30 with other key members of the Virtex-5 LX series, all in FFG packages, speed grade -1, and commercial temperature grade (C):

    Model

    Logic Resources (Slices)

    Block RAM

    Max User I/Os

    Recommended Use Case

    XC5VLX30-1FFG676C

    4,800

    1,152 Kbit

    400

    Mid-scale logic and I/O management

    XC5VLX50-1FFG676C

    7,200

    1,728 Kbit

    560

    Multi-channel logic aggregation

    XC5VLX85-1FFG676C

    12,960

    3,456 Kbit

    560

    Communication or imaging processing base

    XC5VLX110-1FFG1153C

    17,280

    4,608 Kbit

    800

    Large control systems and centralized logic

    If your application requires high-speed serial connectivity such as PCIe or XAUI, consider exploring the Virtex-5 LXT, SXT, or FXT platforms, such as XC5VLX30T or XC5VFX30T.

    With its balanced logic resource configuration, high I/O density, and a mature, well-supported architecture, the XC5VLX30-1FFG676C is an ideal choice for mid-scale embedded control systems, industrial signal acquisition platforms, and general-purpose logic expansion. For applications that do not require RocketIO serial transceivers, it offers a robust, cost-effective FPGA solution with long-term supply stability, mature toolchain support, and excellent electrical performance.

    To explore more component specifications, packaging models, and inventory availability, please visit the official WIN SOURCE website.

    © 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.