1. Product Overview
PEF20525FV1.3 is a multi-channel communication interface controller developed by Infineon Technologies, specifically designed for E1/T1/J1 digital transmission systems. The device integrates key features such as frame synchronization detection, alarm indication management, CRC checking, and HDLC control. It fully supports mainstream telecom protocols, including ITU-T G.703 and G.704. With its highly integrated hardware architecture and flexible time slot interchange (TSI) capability, the PEF20525FV1.3 enables stable and reliable communication interface control in multiplexers, access nodes, and DACS systems.
The chip is packaged in a 100-pin QFP and operates across an industrial temperature range of –40°C to +85°C. It offers a standard microprocessor interface (Intel/Motorola compatible), allowing easy integration into various communication control platforms.
2. Key Technical Features
Category | Specification |
Interface Channels | Supports up to 8 independent E1/T1 channels (G.704 compatible) |
Protocol Compatibility | Fully compliant with G.703, G.704, G.706, G.732 standards |
Integrated Functions | Frame sync logic, HDLC controller, CRC-4/6, alarm detection, zero-fill, loopback |
Host Interface | Parallel microprocessor interface or I/O-mapped mode, Intel/Motorola bus compatible |
Power & Package | Single 3.3 V power supply, 100-pin QFP package, industrial temperature grade |
3. Architectural Advantages
(1) Flexible TDM Channel Support
PEF20525FV1.3 supports frame reception and reconstruction across multiple E1/T1 ports. Each channel is independently configurable, and time-slot-level mapping and exchange are supported. This makes the device ideal for TDM aggregation, signaling isolation, and cross-connection applications.
(2) High Integration to Reduce Peripheral Complexity
The chip integrates key components such as LOS/AIS/RAI alarm detection, frame sync logic, CRC processing, electrical level conversion, and signaling channel management—greatly reducing the need for external control logic and enhancing system-level reliability.
(3) Broad Protocol Support for Global Deployments
It supports E1, T1, and J1 physical interfaces with flexible configuration, making it suitable for global telecom deployments and multi-standard systems.
(4) Host Platform Adaptability
An 8-bit parallel processor interface is available, with direct configuration of on-chip registers. It can be easily integrated into DSP, ARM SoC, FPGA, or network processor-based platforms, reducing the overall integration cost and complexity.
4. Typical Application Scenarios
Application Type | Description |
Digital Cross-Connect Systems (DACS) | Controls multi-channel physical interfaces and frame conversions for logical routing |
Multiplexers (MUX) | Aggregates T1/E1 into T3/E3 streams with full frame and channel control |
SDH/PDH Terminal Equipment | Handles low-order tributaries in STM-1 systems, including TDM framing and signaling |
Leased Line Access Systems | Ensures stable E1/T1 transmission and alarm response in enterprise, financial, and utility networks |
VoIP/DSL Access Platforms | Provides highly reliable, standards-based TDM channel interfaces for voice/data convergence |
5. System Design Recommendations
- Clock Design:Use external high-precision oscillators or clock recovery ICs to ensure channel consistency and data synchronization.
- Thermal Considerations: For QFP packaging, adopt multi-layer PCB thermal spreading to enhance heat dissipation.
- Alarm Handling:Monitor alarm registers to detect key events such as Loss of Frame (LOF) or Loss of Signal (LOS) in real time.
- Compatibility and Alternatives: For designs with different density requirements, PEF20532and PEF22554 can be used in combination to support flexible system scaling.
As a telecom-grade multi-channel communication interface controller, PEF20525FV1.3 excels in integration level, protocol support, operational stability, and design flexibility. It is especially suited for medium-to-high-density TDM access scenarios. Its mature architecture, comprehensive documentation, and compatibility with mainstream platforms make it a highly reliable building block for communication system designs.
To explore more component specifications, packaging models, and inventory availability, please visit the official WIN SOURCE website.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS