Overview
DCP020505U is an isolated DC-DC power module launched by Texas Instruments (TI), with an input and output voltage of 5V, an output power of 2W, and an energy efficiency of up to 85%. The device adopts an ultra-compact standard DIP-8 package, has an isolation withstand voltage of 1500VDC, and has built-in short-circuit protection and thermal shutdown mechanisms. It is suitable for industrial control, instrumentation, communication interface isolation, power isolation systems and other application scenarios that require electrical safety and signal integrity.
Specifications
parameter | Numeric |
Input voltage | 5V (typical) |
Output voltage | 5V (fixed) |
Output current (max) | 400mA |
Output Power | 2W |
Isolation voltage | 1500VDC (60 seconds) |
Conversion efficiency | 85% (typical) |
Package | DIP-8 (7.0mm × 9.8mm × 4.6mm) |
Operating temperature range | –40°C to +100°C |
Switching frequency | Fixed about 400kHz |
Protection Mechanism | Output short circuit protection, thermal shutdown protection |
RoHS / Lead-free certification | conform to |
Key features of DCP020505U
Integrated Isolated Power Solutions
It provides an isolation voltage of 1500VDC to achieve complete electrical isolation between input and output, and is very suitable for safe isolation between analog/digital circuits and power/signal interfaces.
High efficiency and low power consumption operation
The internal high-frequency switching structure provides up to 85% energy efficiency, reduces heat dissipation pressure, and improves the overall power utilization of the system.
Plug and play, simplify design
The package is standard DIP-8, which is compatible with traditional PCB design methods; the module contains a transformer and control circuit and can work without external devices.
Stable output and wide operating temperature
It supports the industrial temperature range of -40°C to +100°C and can adapt to long-term operation in harsh environments. It has stable output voltage and low ripple, making it suitable for powering high-precision equipment.
Comprehensive security protection mechanism
Built-in output short-circuit protection and thermal shutdown protection ensure that the output is automatically shut down under abnormal conditions to prevent damage to other circuits.
Typical application scenarios
DCP020505U is widely used in applications that require electrical isolation or distributed power architecture:
Industrial Control Systems
Isolation of the signal and power supply in the sensor supply and motor control unit.
Instrumentation System
Provides stable isolation voltage to avoid measurement errors and electromagnetic interference.
Communication and bus interface isolation
It is used to isolate the signal side from the main power side in RS-485, RS-232, CAN and other interfaces to enhance anti-interference capabilities.
Isolated module power supply or subsystem power supply
Applied in high-reliability power supply systems to achieve multiple independent voltage isolation outputs.
Medical and security equipment
Provide reliable power supply in an environment that ensures human safety and independent electrical channels.
Advantages comparison analysis
Comparison Items | DCP020505U | Discrete isolated power supply design |
Encapsulation | DIP-8 Module | Requires transformer + control circuit |
Isolation voltage | 1500VDC | Depends on external design |
Development complexity | Plug and Play | Need to design the circuit and transformer by yourself |
Space Occupancy | Very small (9.8mm x 7.0mm) | Usually larger |
Security protection | Built-in short circuit and thermal shutdown protection | Additional circuitry is required |
Stability and consistency | Factory debugging, stable and reliable | There may be differences between finished products |
Compared with traditional discrete isolated power solutions, the DCP020505U offers significant integration, reliability and development efficiency advantages.
Manufacturer Profile: Texas Instruments (TI)
TI is a leading global supplier of analog devices and embedded processing solutions. It has a rich module product line in the field of power management, including linear regulators, buck/boost power supplies, isolation modules, etc. The DCP series is a fully integrated isolated power module launched by TI, which is widely deployed in industrial control, medical equipment and communication systems.
Why choose DCP020505U?
●1500VDC high isolation capability , meeting stringent safety standards
● 5V input to 5V output, suitable for embedded system main power supply
● Efficiency up to 85%, reducing heat and energy consumption
● Compact DIP-8 package, suitable for high-density
layout Output short circuit and over-temperature protection mechanism, safe and stable
● No external circuit design is required, greatly simplifying the development cycle
Frequently Asked Questions (FAQ)
Q1: Does DCP020505U support hot-swap use?
In principle, hot-swap is not recommended. DCP020505U is an isolated DC-DC power module with multiple protection mechanisms such as short-circuit protection, overcurrent limiting and thermal shutdown, which can ensure the safety of the module itself under abnormal conditions. However, at the moment of power-on, the module may still generate a certain surge current. If hot-swapped while the system is powered on, it may cause electrical interference or impact to the input power supply or adjacent sensitive devices, thereby affecting system stability. To ensure system reliability, it is recommended to perform module plugging or replacement operations in a completely power-off state.
Q2: Can multiple modules be connected in series?
Direct series output is not recommended. Although multiple DCP020505U modules can be used to provide independent power supply for different isolated power domains and support parallel deployment in multi-channel isolation systems, their output is a fixed voltage (5V) and does not have a voltage balancing function, so direct series connection to increase the voltage is not recommended. If there is a need for series output (such as obtaining ±5V or 10V output), it is necessary to additionally design a voltage balancing circuit or adopt isolation measures to ensure that the load of each module is balanced. In addition, before using in parallel or series, it is recommended to evaluate the system’s tolerance to indicators such as ripple, current distribution, and transient response to ensure long-term stable operation.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – DCP020505U
Quote: Win Source – DCP020505U
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS