1. Product Overview
The ADS127L01IPBSR, developed by Texas Instruments (TI), is a single-channel, 24-bit high-precision analog-to-digital converter (ADC) that adopts an enhanced Σ-Δ architecture with integrated digital filtering. It combines high performance and low power consumption, and supports flexible switching between high-resolution and high-speed acquisition by configuring its digital filters and oversampling ratio (OSR), enabling adaptation to a variety of signal processing requirements.
With a low-distortion front-end amplifier, a high-linearity modulator, and configurable FIR + SINC digital filters, the ADS127L01IPBSR delivers outstanding performance across a broad range of precision data acquisition applications. It is particularly well-suited for scenarios such as industrial automation, power measurement, medical instrumentation, acoustic analysis, and scientific data acquisition systems.
2. Key Features and Parameters
Category | Parameter | Description |
Resolution | 24 bits | No missing codes |
SNR (typical) | 111 dB (HR mode), 108 dB (high-speed) | Supports high dynamic range signal acquisition |
Input Bandwidth | Up to 399 kHz (high-speed mode) | Ideal for wideband dynamic signal capture |
THD+N | –120 dB (@1 kHz, typical) | Excellent total harmonic distortion and noise performance |
System Integration Features:
- Analog Input: Single-channel differential analog input (AINP and AINN)
- Digital Interface:4-wire SPI, supporting frame-sync and continuous data modes
- Synchronization: Multi-device synchronization via configurable SYNC control and daisy-chain connection
- Power Supply: Analog supply: 2.7V–5.25V; Digital logic: 1.65V–3.6V
- Typical Power Consumption: 11 mW (at 3.3V, HR mode)
- Package: TQFP-32 (PBSR), tape-and-reel for automated assembly
- Operating Temperature: –40°C to +125°C, industrial grade for harsh environments
3. Typical Applications
Thanks to its high-precision sampling and flexible digital processing, the ADS127L01IPBSR is highly suitable for deployment in the following applications:
- Industrial signal acquisition modules: Front-end sampling for pressure, vibration, displacement, etc.
- Power system measurement: Voltage, current, harmonic, and frequency analysis
- Medical signal acquisition: Precise detection of ECG, EEG, EMG signals
- Acoustic and vibration testing systems: Audio equipment testing, structural analysis, dynamic stress monitoring
- Laboratory data acquisition platforms (DAQs): High-resolution analog input for multi-channel DAQ systems
4. System Design Considerations
To maximize system performance, it is recommended to optimize the following design aspects:
- Reference Voltage: Use a low-noise, high-stability reference source (e.g., REF5040) to enhance dynamic range and linearity
- Input Driver Matching: Employ a differential amplifier (e.g., THS4551) to improve common-mode rejection ratio (CMRR) and reduce THD
- SPI Bus Layout: Minimize trace length and adopt star topology when possible to reduce signal reflections and timing mismatches
- Synchronization Configuration: Use a common SYNC signal for multiple ADCs and match trace lengths to ensure precision sampling alignment
- Filter Configuration: Select appropriate FIR filter modes based on system latency and bandwidth requirements to balance time and frequency domain performance
5. Engineering Value and Selection Rationale
The ADS127L01IPBSR is a highly integrated ADC solution offering a flexible balance between sampling speed and signal integrity. Its ability to support multi-device synchronization and dynamic configuration makes it an ideal choice for systems requiring both accuracy and efficiency.
Dimension | Engineering Value |
System Compatibility | Supports standard SPI communication and daisy-chain connection for seamless MCU/FPGA integration |
Architectural Flexibility | Enables adaptive switching between operation modes to match variable loads and power conditions |
Precision & Stability | High SNR and ultra-low distortion, suitable for weak signal and complex spectrum acquisition |
Long-Term Availability | Industrial-grade temperature range and stable supply chain for long-term and high-volume deployment |
The ADS127L01IPBSR is a well-balanced, highly configurable 24-bit precision ADC designed for measurement systems that demand stringent control over resolution, sampling rate, and synchronization. With its enhanced Σ-Δ architecture, high-linearity modulator, flexible filter options, differential input, SPI interface, and multi-device sync capability, it offers engineers a versatile and easy-to-integrate solution for analog signal acquisition. Whether in industrial control, power analytics, acoustic testing, or medical electronics, the ADS127L01IPBSR ensures accurate and efficient data conversion—making it an ideal building block for high-performance analog front-end systems.
To explore more component specifications, packaging models, and inventory availability, please visit the WIN SOURCE official website.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.