• Home
  • Parts Library
  • DPSIC33EP128GP506T-I/PT

    Overview

    DPSIC33EP128GP506T-I/PT is a 16-bit high-performance digital signal controller ( DSC ) launched by Microchip, which combines DPSIC-level signal processing capabilities with the programmability of microcontrollers and is designed for embedded control, power conversion, motor control, industrial automation and other fields. Based on the enhanced DPSIC33E architecture, the device has a processing performance of up to 70 MIPS, rich analog and digital peripheral integration, and powerful communication capabilities to meet the real-time, precision and reliability requirements of complex embedded systems.

    Core parameters

    parameter

    value

    Kernel architecture

    DPSIC33E (16-bit, Harvard architecture)

    Main frequency performance

    Up to 70 MIPS

    Flash program memory

    128 KB (Erase and Write supported)

    SRAM Data Memory

    16 KB

    EEPROM emulation

    1024 bytes

    Operation unit

    Single-cycle multiplier, 16×16 hardware multiply-accumulate unit (MAC)

    ADC

    12-bit ADC, 28 channels, with sample-and-hold

    Comparator/Operational Amplifier

    Built-in 3 analog comparators

    PWM Module

    Advanced 6-channel PWM with dead-band control

    Communication interface

    3 × UART, 2 × SPI, 2 × I²C, 1 × CAN

    Timer

    Multiple 16-bit/32-bit timers

    I/O pins

    Up to 85 (programmable multiplexing)

    Package Type

    TQFP-64 (PT package)

    Operating temperature range

    –40°C to +85°C (Industrial Grade I)

    Comply with standards

    RoHS, lead-free, in compliance with environmental regulations

    Features

    • Powerful DPScomputing capability

      • It supports single-cycle multiplication and 16×16-bit MAC operations , and can efficiently perform digital signal processing tasks such as filtering, PID control, and FFT.

    • Rich communication interfaces, suitable for networked control systems

      • Provides multiple UART, SPI, I²C, and CAN interfaces to easily connect to sensors, actuators, human-machine interfaces, and communication modules.

    • High-performance analog peripheral integration

      • Includes multi-channel 12-bit ADC, comparator and programmable gain amplifier for precision analog signal acquisition and conditioning.

    • Flexible PWM control and motor support

      • The 6-channel PWM with dead-band control is suitable for BLDC, stepper motor and inverter systems, and supports advanced vector control algorithms.

    • High reliability and real-time response

      • Built-in watchdog, undervoltage detection and multi-level interrupt mechanism ensure the stable operation of the system in complex environments.

    • Highly integrated, saving space and cost

      • The multi-functional module is integrated into one, reducing the need for external chips and is suitable for small-volume, cost-effective product design.

    Typical application scenarios

    • Industrial Motor Control Systems

      • Includes closed-loop control of permanent magnet synchronous motors (PMSM), brushless DC motors (BLDC), and induction motors.

    • Digital Power Supplies and Voltage Converters

      • Such as digital control in DC-DC controllers, PFC circuits, and solar inverters.

    • High-precision sensor acquisition platform

      • Integrated ADC and digital filter for analog signal processing such as pressure, temperature, humidity, flow, etc.

    • Communication interface gateway and control node

      • Used for CAN and Modbus nodes in industrial automation, smart grid and building control.

    • Medical and portable equipment

      • Realize low power consumption, high precision data acquisition and front-end control functions.

    Comparative advantage analysis

    characteristic

    DPSIC33EP128GP506T-I/PT

    Traditional PIC16 MCUs

    Architecture Performance

    16-bit, Harvard architecture

    8-bit, von Neumann architecture

    Computing power

    70 MIPS + DSP instruction set

    < 5 MIPS, lacks MAC

    Simulation function

    Multi-channel 12-bit ADC, comparator

    10-bit ADC, simple analog module

    Communication interface

    UART/SPI/I2C/CAN full support

    Usually only 1~2 communication interfaces

    Motor control function

    Advanced PWM + Dead-band Control

    Basic PWM, no advanced control

    Application Areas

    Industrial, medical, power control

    Basic control and logic processing

    Manufacturer Profile: Microchip Technology

    Microchip is a leading global supplier of embedded control solutions. Its DPSIC series combines the high-speed computing of DPSIC with the control logic of MCU, and is widely used in industrial and power applications that require real-time response and high-precision control. As the main model, DPSIC33EP128GP506T balances performance, peripherals, power consumption and price.

    Why choose DPSIC33EP128GP506T-I/PT?

    ● 70 MIPS high-speed core, meeting the dual needs of control + signal processing

    ● Built-in 128KB Flash and 16KB RAM, sufficient program capacity

    ● Support multi-protocol communication, adapt to complex embedded network applications

    ● With high-precision ADC and rich PWM channels, it is a powerful tool for motor control applications

    ● Industrial-grade reliability, adapting to harsh operating environments

    ● RoHS compliance, long-term supply, suitable for mass production

    Frequently Asked Questions (FAQ)

    Q1: Does the chip support floating-point operations?
    It does not support hardware floating-point units (FPUs). The chip is a microcontroller based on a fixed-point architecture and does not integrate a dedicated floating-point hardware accelerator, but can implement floating-point operations by calling software libraries through the compiler. It should be noted that software floating-point calculations are relatively inefficient in terms of resource usage and calculation speed, which may affect real-time or power consumption performance. Therefore, for performance-sensitive applications, it is recommended to use fixed-point algorithms such as Q15 and Q31 to replace floating-point operations as much as possible to optimize execution efficiency and resource utilization.

    Q2: Can I use MPLAB X IDE for development?
    Yes. This chip is fully compatible with Microchip’s MPLAB X IDE development environment. It is recommended to use the XC16 compiler (for 16-bit MCUs) for code writing, compiling and debugging. MPLAB X provides graphical configuration tools (such as MCC), integrated debuggers and rich library support , which are suitable for the entire process of embedded system development, including code development, peripheral configuration, simulation debugging and performance analysis. It is also compatible with programmers such as ICD 4 and PICkit 4, suitable for prototype design and mass production development.

    For more details and to explore our inventory, please visit the links below:

    Product Details: Win Source – DSPIC33EP128GP506T-I/PT

    Quote: Win Source – DSPIC33EP128GP506T-I/PT

    ©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.