Overview
The NDS0605 is a dual, independent N-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from ON Semiconductor (now onsemi). It is designed for low-voltage, space-constrained portable devices and general-purpose load switching applications that require high switching performance. Housed in a tiny SOT-363 (SC-70-6) package, the device features extremely low on-resistance (R<sub>DS(ON)</sub>), fast switching speed, and excellent thermal performance. It is widely used in power management, load control, level shifting, and lithium battery protection circuits.
Core parameters
parameter | Numerical |
MOSFET Type | N-channel (dual independent) |
Drain-source voltage (VDS) | 20V |
Continuous drain current (ID) | 820mA (@ 25°C) |
Maximum on-resistance (R<sub>DS(ON)</sub>) | 0.075Ω (@ V<sub>GS</sub>=4.5V) |
Gate drive voltage (VGS) | ±8V |
Package Type | SOT-363 / SC-70-6 |
Power consumption (PD) | 210mW (@ 25°C) |
Operating temperature range | –55°C to +150°C |
ESD protection | ≥2kV (HBM Human Body Model) |
Package size | 2.0mm × 2.1mm (typical) |
Environmental standards | RoHS compliant, lead-free (Pb-Free / Halogen-Free) |
Features
Dual MOSFET integrated design
The single chip integrates two independent N-channel MOSFETs, saving PCB space and is suitable for portable and densely laid out circuits.
Low on-resistance R<sub>DS(ON)</sub>
Driven at 4.5V, R<sub>DS(ON)</sub> is as low as 75mΩ, effectively reducing system power consumption and conduction loss.
Low gate charge, fast switching response
Fast switching characteristics help improve efficiency and are suitable for high-frequency switching circuits or load control circuits.
Suitable for low voltage drive
It can also stably conduct at V<sub>GS</sub> = 2.5V, suitable for 3.3V/5V microcontroller system control.
High ESD immunity
The internal electrostatic protection structure enhances the stability and anti-destruction ability of the device in harsh environments.
Typical application scenarios
Portable device power switch
Used for load on/off and power path switching in smartphones, tablets, and wearable devices.
Lithium battery protection and switching circuit
Used for lithium battery charge and discharge path management to improve safety and response speed.
DC motor drive control
Control low-power loads such as small motors or solenoid valves.
Level conversion and isolation
Used for voltage compatibility conversion between I/O interfaces or digital logic.
Switch control in small current constant current source or constant voltage source
Combine op amps and control circuits to build precision electronic load paths.
Performance comparison analysis
Performance indicators | NDS0605 | General-purpose MOSFET (such as 2N7002) |
Package size | SOT-363 (ultra-small) | SOT-23 (small package) |
On-resistance R<sub>DS(ON)</sub> | 75mΩ (@4.5V) | 2N7002 usually >1Ω |
Maximum drain current | 820mA | 200~300mA |
Is it dual channel? | yes | No (single channel) |
Switching speed | fast | medium |
Operating temperature range | –55°C to +150°C | –55°C to +125°C |
The NDS0605 outperforms many traditional low-power MOSFETs. Not only is it smaller in size, it can also achieve dual-path control simultaneously, significantly improving layout efficiency and functional density.
Manufacturer Profile: onsemi (formerly Fairchild)
ONSEMI is a world-renowned supplier of analog semiconductors and power devices. Its MOSFET products feature high reliability, low loss, and high integration, and are widely used in consumer electronics, power management, automotive systems, and other fields. The NDS0605 is a representative example of its small-package dual MOSFET products, widely used in numerous highly integrated embedded designs.
Why choose NDS0605?
● Dual-channel integration saves PCB space and simplifies design
● Low R<sub>DS(ON)</sub>, low loss , and improved efficiency
● Supports low-voltage drive and is compatible with various control systems
● Compact package, suitable for portable devices
● ESD immunity + high-temperature working ability enhances product stability
● Widely used and reliable manufacturer background
Frequently Asked Questions (FAQ)
Q1: Can it be used for 3.3V system control?
A: Yes. The NDS0605 is an N-channel MOSFET with a low gate voltage. It achieves low on-resistance (typically approximately 60mΩ) at VGS = 2.5V, making it fully compatible with 3.3V or 2.5V digital control signals. This makes it ideal for on/off control, power supply/load switching, or level shifting in low-voltage systems such as FPGAs, MCUs, and SoCs.
Q2: Can two channels be used in parallel?
A: Parallel connection is structurally possible, but in practice, several key points should be noted: First , the lead length and current path should be kept consistent between devices to minimize current unevenness caused by distributed resistance. Second, power loss will be concentrated in the device that turns on earlier, which may cause local overheating. Therefore, it is recommended to use devices from the same batch and to properly arrange copper foil heat dissipation and thermal balance in the PCB design. For high current applications, independent drive circuits can also be considered to improve system stability and lifespan.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – NDS0605
Quote: Win Source – NDS0605
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS