Overview
The NGD8201ANT4G is an integrated N-channel power MOSFET and gate drive control circuit from Onsemi, designed for high-efficiency, fast switching applications. It integrates the driver and MOSFET into a single chip, reducing external component requirements, simplifying circuit design, and providing excellent switching speed and low on-resistance performance.
This device is suitable for applications requiring high-efficiency switching and compact packaging, such as load switching, motor drives, power management, and DC-DC converter protection circuits. The NGD8201ANT4G is available in a compact SOT-223 package, balancing high power handling capabilities with excellent heat dissipation characteristics.
Core parameters
Parameter | Numerical |
Device Type | N-channel MOSFET + gate driver integrated |
Drain-source voltage (VDS) | 100V |
Continuous drain current (ID) | 8.2A (@25°C, T<sub>C</sub> condition) |
Maximum on-resistance R<sub>DS(ON)</sub> | 150mΩ (typical, VGS=10V) |
Driving voltage range | 5V ~ 12V |
Peak drive current | ±1A |
Switching speed | Nanosecond fast switching |
Power consumption (PD) | 2.5W (@25°C) |
Package | SOT-223 |
Operating temperature range | –55°C to +150°C |
Environmental standards | RoHS, Pb-Free, Halogen-Free |
Features
Integrated MOSFET + driver
Built-in gate drive unit simplifies design, avoids external driver circuit, and reduces BOM cost.
Low on-resistance
150mΩ R<sub>DS(ON)</sub>, maintaining low loss even at medium currents.
High-voltage working capacity
It can withstand drain-source voltages up to 100V and is suitable for motor, power supply and industrial control systems.
Fast switching performance
The integrated driver significantly increases the switching speed of the MOSFET, making it suitable for high-frequency power supply and load control.
Compact package
The SOT-223 package is small in size and has excellent heat dissipation performance, making it suitable for space-constrained applications.
High reliability
Wide operating temperature range, suitable for industrial and automotive electronics scenarios.
Typical application scenarios
Power Path Management
Used as a high-side/low-side switch to improve the efficiency and safety of power management circuits.
DC motor drive
Provides efficient on/off control in small motors, fans, pumps and other equipment.
DC-DC converter protection
As a fast switching device, it is used for overcurrent/overvoltage protection and power switching.
load switch
High efficiency switching for loads in battery powered equipment.
Automotive Electronics
For low-loss switch control in lighting, auxiliary drives and power modules.
Performance Comparison
Performance indicators | NGD8201ANT4G | Traditional discrete MOSFET + driver |
Integration | MOSFET+driver integration | Discrete, requires additional driver |
Drive current | ±1A | Depends on the driver chip |
On-resistance R<sub>DS(ON)</sub> | 150mΩ | Common MOSFETs are usually >200mΩ |
Encapsulation | SOT-223 compact | Driver + MOSFET takes up more space |
Cost and design complexity | Low, simple design | High, complex peripheral components |
By integrating MOSFET with driver, the NGD8201ANT4G significantly improves switching efficiency and design simplicity, making it ideal for modern miniaturized systems.
Manufacturer Profile: onsemi
Onsemi is a leading global supplier of power semiconductors and intelligent control devices, with products covering power management, MOSFETs, IGBTs, analog ICs, and other fields. The NGD8201ANT4G is one of Onsemi’s representative integrated MOSFET series products, widely used in industrial, automotive, and consumer electronic devices.
Why choose NGD8201ANT4G?
● MOSFET and driver integration reduces external components and simplifies design
● Supports high voltage (100V) and high current (8.2A) , suitable for industrial/automotive applications
● Fast switching capability , suitable for high-frequency applications and DC-DC converters
● Low on-resistance (150mΩ) to improve efficiency
● SOT-223 package , small size and good heat dissipation
Frequently Asked Questions (FAQ)
Q1: Can the NGD8201ANT4G be directly controlled by an MCU?
Yes, the NGD8201ANT4G is an intelligent power switch device with an integrated MOSFET driver. Its logic inputs are compatible with TTL/CMOS levels, with a typical drive voltage of 5V. This makes it fully compatible with the GPIO outputs of most MCUs, eliminating the need for additional gate drive circuitry. This significantly simplifies peripheral design and makes it suitable for low-power control systems, MCU-driven power switches, and load management applications.
Q2: Is it suitable for high-frequency switching circuits?
Yes, this device integrates an optimized drive circuit to reduce gate charge and discharge delays during MOSFET switching, enabling fast turn-on and turn-off. Its switching speeds can meet application requirements at hundreds of kHz, making it commonly used in high-frequency DC-DC converters, motor drives, and power management circuits. In practical applications, it’s necessary to consider load characteristics and heat dissipation design to ensure stable efficiency and thermal performance at high frequencies.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – NGD8201ANT4G
Quote: Win Source – NGD8201ANT4G
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS