Overview
The TCAN337GDCNT is a high-speed CAN transceiver from Texas Instruments (TI) . It complies with the ISO 11898-2 standard and supports data rates up to 1 Mbps . Designed for applications requiring high-reliability communications, such as automotive networks, industrial automation, and building control , the device maintains stable data transmission in noisy environments.
The transceiver supports 3.3V and 5V I/O level compatibility , features a low-power standby mode, and bus fault protection, effectively improving system robustness and energy efficiency. The TCAN337GDCNT is housed in an 8-pin VSON package , making it compact and suitable for high-density PCB designs.
Core parameters
parameter | Numerical |
Communication standards | ISO 11898-2 |
Data transfer rate | Up to 1Mbps |
Supply voltage range (VCC) | 4.5V ~ 5.5V |
I/O level compatibility | Supports 3.3V and 5V |
Logic interface voltage (VIO pin) | 3.0V ~ 5.5V |
Input voltage protection | ±40V bus voltage tolerance |
Bus fault protection | Short circuit protection, over-temperature shutdown |
Quiescent current (standby mode) | Typical 10µA |
ESD protection | ±16kV (HBM) |
Operating temperature range | –40°C to +125°C (Automotive Grade) |
Package Type | VSON-8 (2.5mm × 2.5mm) |
Comply with standards | AEC-Q100 automotive-grade qualification |
Features
High speed communication capability
Compliant with ISO 11898-2, supporting CAN network communication up to 1Mbps.
Strong voltage compatibility
Supports 3.3V and 5V I/O, facilitating integration with a variety of MCUs and SoCs.
Enhanced bus protection
It has ±40V bus voltage tolerance and overcurrent and overheating protection to improve system stability.
Low power mode
The standby current is only 10µA, which is very suitable for battery-powered and car sleep scenarios.
Automotive-grade reliability
AEC-Q100 certified, suitable for automotive applications.
Typical application scenarios
Automotive Electronics
CAN bus network nodes, such as ECUs, body control modules, and infotainment systems.
Industrial Automation
PLC, industrial communication networks and process control systems.
Building and Home Automation
Elevator control, intelligent lighting, and security monitoring systems.
Battery Management System (BMS)
CAN communication modules for new energy vehicles and energy storage devices.
Consumer electronics
Embedded devices with high-reliability communication requirements.
Performance Comparison
Index | TCAN337GDCNT | SN65HVD230 |
Data transfer rate | 1Mbps | 1Mbps |
I/O level compatibility | 3.3V / 5V | 3.3V |
Bus voltage tolerance | ±40V | ±36V |
ESD protection | ±16kV HBM | ±8kV HBM |
Package size | VSON-8 (2.5×2.5mm) | SOIC-8 (larger) |
Certification | AEC-Q100 (automotive grade) | Industrial grade |
Compared with the classic SN65HVD230, TCAN337GDCNT has advantages in voltage compatibility, ESD protection and package size, and is particularly suitable for automotive and compact design scenarios.
Manufacturer Profile: Texas Instruments (TI)
TI is a leading global analog and embedded chip manufacturer. Its CAN transceiver portfolio covers diverse application requirements, from low-speed, low-power to high-speed, automotive-grade. The TCAN337GDCNT is TI’s highly reliable, automotive-grade CAN transceiver, widely used in automotive electronics and industrial communication systems.
Why choose TCAN337GDCNT?
● High-speed communication (1Mbps) , supports standard CAN network
● 3.3V / 5V I/O compatibility , adapting to more master devices
● 40V bus protection & ±16kV ESD , strong anti-interference
● AEC-Q100 certification , meeting automotive-grade reliability
● Small VSON-8 package , suitable for compact PCB design
Frequently Asked Questions (FAQ)
Q1: Does the TCAN337GDCNT support CAN FD?
No, the device is only compatible with the Classic CAN protocol , with a maximum communication rate of 1 Mbps . If your application requires support for CAN FD (up to 5 Mbps segment rate), we recommend using TI’s TCAN1042/TCAN1043 series transceivers.
Q2: Can it interface directly with a 3.3V MCU?
Yes, the TCAN337GDCNT provides a VIO pin for logic level matching, supporting 3.3V or 5V logic input/output. Therefore, it is directly compatible with the 3.3V I/O interface of mainstream MCUs (such as STM32, NXP, TI C2000, etc.) without the need for level conversion circuitry.
For more details and to explore our inventory, please visit the links below:
Product Details: Win Source – TCAN337GDCNT
Quote: Win Source – TCAN337GDCNT
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS