1. The Importance of USB 2.0 Communication in Embedded Design
In modern embedded systems, the USB interface has become a key standard for data communication and device connectivity. Whether in industrial controllers, consumer electronics, medical devices, or IoT terminals, USB 2.0 remains widely used thanks to its 480 Mbps high-speed transmission, excellent compatibility, and cost-effectiveness.
For design engineers, however, achieving reliable high-speed USB communication within limited PCB space, tight power budgets, and complex signal environments is always a challenge. This is exactly where the Microchip USB3320C-EZK-TR excels.
2. Overview of USB3320C-EZK-TR Core Features
The USB3320C-EZK-TR from Microchip is a USB 2.0 Hi-Speed PHY transceiver that uses the ULPI (UTMI+ Low Pin Interface) standard to efficiently connect with the host MCU or SoC.
Key features include:
- Support for 480 Mbps high-speed and 12 Mbps full-speed operation
- Compatibility with multiple processor platforms (NXP, TI, and Microchip MCUs)
- Integrated low-power modes with automatic suspend and wake-up
- Built-in ESD protection and power management circuits for improved system reliability
With its high level of integration, the USB3320C-EZK-TR helps simplify hardware design and significantly reduce overall BOM cost.
3. Typical Applications and System Architecture
The USB3320C-EZK-TR is widely used in various high-speed communication products, including:
- Industrial control systems and human–machine interfaces (HMI)
- Smart home gateways and IoT edge nodes
- Portable medical and diagnostic devices
- In-vehicle infotainment and communication modules
Within a system, the device serves as a physical layer bridge between the MCU and the USB port. Through the ULPI interface, it enables high-speed data transfer and automatic mode negotiation, ensuring seamless compatibility between high-speed and full-speed devices.
4. Hardware Design Considerations and Layout Guidelines
When designing circuits that incorporate the USB3320C-EZK-TR, engineers should pay attention to the following:
Signal Integrity: Maintain differential pair impedance (typically 90 Ω) and ensure trace length matching.
Power Filtering: Use low-ESR ceramic capacitors close to the VDD33 and VDD18 pins.
ESD and EMI Protection: Provide sufficient grounding vias and consider common-mode chokes for noise suppression.
Clock Source Selection: Ensure clock jitter and accuracy meet USB 2.0 specifications.
A well-planned hardware layout not only improves signal quality and stability but also reduces debugging time during compliance testing.
5. Software Integration and Compatibility
The USB3320C-EZK-TR uses a standard ULPI interface, making it compatible with various host drivers and easy to integrate into Linux, RTOS, or bare-metal environments.
It supports auto-negotiation between high-speed and full-speed modes, with robust error detection and recovery mechanisms.
Developers can use the Microchip USB PHY driver library for fast configuration and shorter development cycles.
The device is also USB-IF certified, ensuring reliable interoperability across multiple operating systems and peripheral devices.
6. Product Selection and Supply Chain Considerations
For engineers designing next-generation embedded systems, the USB3320C-EZK-TR offers an excellent balance of performance, stability, and availability.
Its industrial temperature range (-40 °C to +85 °C) and compact 32-pin QFN package make it suitable for space-constrained or harsh environments.
During procurement, it’s recommended to source from authorized distributors that ensure genuine components, traceable origin, and stable long-term supply.
7. Conclusion: Building Reliable High-Speed Connectivity
As embedded systems increasingly demand faster and more stable data communication, solutions like the USB3320C-EZK-TR will continue to play a vital role across industrial, medical, and IoT applications. If you’re looking for authentic, high-quality Microchip components such as the USB3320C-EZK-TR, WIN SOURCE — a leading global distributor of electronic components — offers in-stock availability, fast delivery, and technical support to help engineers achieve reliable and efficient design outcomes.
© 2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS