Overview
The ADM3053BRWZ is an integrated isolated CAN transceiver from Analog Devices (ADI) , which also features a built-in isolated DC/DC power converter , providing a complete, compact, and highly reliable isolation solution for CAN bus systems.
This device employs iCoupler® digital isolation technology and isoPower® isolated power supply technology , achieving dual isolation functions of data isolation and power isolation without the need for an external isolated power supply or DC/DC module. It is ideal for applications requiring high security and interference immunity, such as industrial communication, automotive electronics, CAN bus isolation nodes, industrial control equipment, and motor drive systems .
The ADM3053 has extremely high integration, reducing BOM costs and PCB complexity, and is widely used and highly regarded in isolated CAN designs.
Core parameters
Parameter Items | Specification |
CAN protocol | ISO 11898-2 (High-speed CAN) |
Maximum communication rate | 1 Mbps |
Digital isolation withstand voltage | 2.5 kVrms (Enhanced Isolation) |
Isolated power output | 5V -> 5V (isolation terminal) |
Isolation power supply output current | 100mA (maximum) |
Bus electrostatic discharge (ESD) protection | ±8 kV (HBM) |
Common-mode transient immunity (CMTI) | 25 kV/µs |
Operating voltage (VDD1 / VDD2) | 5V Input / 5V Isolated Output |
Bus fault protection range | -36V ~ +36V |
Propagation delay | 70 ns (typical) |
Operating temperature range | -40°C to +125°C (Industrial/Automotive grade) |
Packaging | SOIC-20W (Wide Body Package) |
Environmental protection requirements | RoHS / Lead-free |
Features
CAN transceiver with integrated isolated power supply
It has a built-in isoPower DC/DC converter, eliminating the need for an external isolated power supply module.
Simplify the board layout and reduce the overall size and cost.
iCoupler high-speed digital isolation technology
Provides isolation withstand voltage up to 2.5 kVrms, increasing system safety.
Excellent EMI/EMC performance
High CMTI (25 kV/µs) ensures reliable communication in strong electromagnetic environments.
Comprehensive bus protection design
-36V to +36V bus fault protection, suitable for harsh industrial environments.
±8 kV ESD protection enhances system reliability.
High-speed CAN (1 Mbps) support
It meets the real-time requirements of industrial fieldbus and automotive CAN networks.
Wide temperature range
The industrial-grade temperature range supports harsh environmental applications, such as factory automation and automotive equipment.
Typical application scenarios
Industrial Automation and Control Networks
PLC, Distributed Control System (DCS), Industrial Sensors and Actuators.
Isolated CAN Node
Isolated communication in CANOpen, DeviceNet, and CAN FD (at compatible speeds) applications.
Motor drive and frequency converter
Isolated communication ensures secure isolation between the control side and the power side.
Automotive electronic systems
BMS, motor controller, smart gateway, safety-critical interface.
Medical and Instrument Systems
Low-noise, high-isolation communication links in precision equipment.
Power System and Energy Management
Systems that require strong anti-interference capabilities, such as smart meters, photovoltaic inverters, and power automation.
Compared with similar chips
Characteristic | ADM3053 | ISO1050 (TI) | MAX14878E (Maxim) |
Isolated power supply integration | Built-in isoPower DC/DC | External isolated power supply required | External isolated power supply required |
Isolation and withstand voltage | 2.5 kVrms | 5 kVrms | 3 kVrms |
Fastest rate | 1 Mbps | 1 Mbps | 5 Mbps |
Bus protection | ±36V | ±70V | ±58V |
Integration | high | middle | middle |
cost | middle | middle | Medium and high |
The biggest advantage of the ADM3053 is that it does not require an additional isolated power supply, making the solution more compact and simple .
Manufacturer Profile: Analog Devices (ADI)
Analog Devices (ADI) is a leading global manufacturer of analog, power, and signal chain ICs. Its iCoupler isolation technology is widely used worldwide and is known for its stable and reliable performance.
The ADM3053 is one of the star products in ADI’s isolated communication product line, renowned for its high integration, low power consumption, and high reliability.
Why choose ADM3053BRWZ?
● Single-chip integrated isolated power supply + isolated transceiver (minimalist design)
● High isolation withstand voltage and excellent immunity (25 kV/µs CMTI)
● Industrial-grade wide temperature range –40°C to +125°C
● ±36V bus protection + ±8kV ESD
● Fast CAN (1 Mbps), compatible with most industrial protocols
● SOIC-20W package, reliable insulation distance
● Significantly reduced BOM and PCB area
Frequently Asked Questions (FAQ)
Q1: Does the ADM3053 support CAN FD?
The transceiver section of the ADM3053 is still designed according to
the classic CAN (up to 1 Mbps) specification. Although it may be possible to try using CAN FD at lower rates (such as 500 kbps data stages) in some applications , this is not officially guaranteed or recommended . For full CAN FD performance, the ADM3055E / ADM3057E series is recommended.
Q2: Is an external isolated power supply module required?
No. The ADM3053 has a built-in isoPower isolated DC/DC converter that can provide both isolated power supply and CAN bus isolation, simplifying system design and reducing the number of components.
For more details and to explore our inventory, please visit the following link:
Product Details: Win Source – ADM3053BRWZ
Price: Win Source – ADM3053BRWZ
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.