• Home
  • Parts Library
  • LT6700HVCS6-1#TRPBF

    Overview

    The LT6700HVCS6-1#TRPBF is a high-voltage, ultra-low-power precision dual comparator with an integrated reference voltage, manufactured by Analog Devices (ADI, formerly Linear Technology) .
    It integrates two independent comparators and a precision 400mV reference source in an ultra-small SOT-23-6 package, supporting a wide input voltage range up to 36V . It is suitable for applications such as power monitoring, system reset, battery management, and ultra-low-power detection circuits.

    LT6700HVCS6-1 is “Polarity Version 1” , indicating that the comparator’s input and output polarity characteristics are a combination of inverting input/open-drain output (distinguishing it from LT6700-2, LT6700-3, etc.).

    Its extremely low power consumption, extremely high precision, and high voltage compatibility are the main reasons why it is favored in the fields of industrial, battery, and power monitoring.

    Core parameters

    Parameter Items

    Specification

    Number of comparators

    2 (dual-channel)

    Reference voltage

    Precision 400mV

    Power supply voltage range

    2.4V ~ 36V

    Input common mode range

    Testing can be performed from ground to VCC.

    Input offset voltage

    0.5mV (typical)

    Static current (Iq)

    6µA (ultra-low power consumption)

    Propagation delay

    6µs (excellent in low-power mode)

    Output type

    Open-drain output

    Output current sourcing capability

    40mA (maximum)

    Packaging

    SOT-23-6 (CS6)

    Temperature range

    -40°C ~ +125°C (Industrial Grade)

    Environmental protection requirements

    RoHS / Lead-Free (#TRPBF)

     

    Features

    • Integrated precision 400mV reference source

      • It facilitates the construction of high-precision overvoltage and undervoltage window detection circuits.

      • No external precision reference is required, reducing BOM costs.

    • Dual comparator structure

      • Suitable for multi-channel voltage monitoring

      • It can simultaneously perform OV/UV (overvoltage/undervoltage) detection.

    • Extremely wide operating voltage range (2.4V–36V)

      • Compatible with battery systems (1S–8S Li-ion)

      • Compatible with industrial 24V power rails

    • Ultra-low power consumption (Iq only 6µA)

      • Ideal for battery-powered devices

      • Standby power consumption is close to zero

    • Open-drain output

      • Easy to interface with different voltage domains

      • Supports wired logic and multiple pull-up/pull-down connections.

    • High precision and low drift

      • Extremely low input offset voltage (0.5mV)

      • Maintaining stable accuracy when constructing threshold voltage dividers

    • Small SOT-23 package

      • Suitable for compact, portable, and embedded systems

    Typical application scenarios

    • Power monitoring and reset control

      • Undervoltage lockout (UVLO)

      • Overvoltage protection (OVP)

      • Multi-rail monitoring circuit

    • Battery Management System (BMS)

      • Individual voltage monitoring

      • Battery undervoltage/over-discharge protection

      • Low battery indicator on handheld device

    • Portable and low-power devices

      • Timed/threshold detection

      • Battery-powered sensor system

    • Industrial Control Systems

      • 24V system monitoring

      • Industrial power supply failure detection

    • Embedded system security monitoring

      • Motor driver protection

      • Analog front-end circuit protection

      • Voltage window comparison

    Reference Application: Building a 3.3V Undervoltage Protection Circuit

    The 400mV reference of the LT6700HVCS6-1 can be combined with a voltage divider network:

    Vth = 0.4 V × (R1 + R2) / R2

    For example, when detecting a 3.1V undervoltage:

    • R1 = 15k

    • R2 = 2k

    The output directly pulls the MCU RESET pin low to achieve undervoltage reset.

    Performance comparison (with similar devices)

    Characteristic

    LT6700HV

    LM393

    TLV6700 (TI)

    Input range

    2.4–36V

    2–36V

    1.8–18V

    Integrated benchmark

    ✔ 400mV

    ✘

    ✔ 1.2V

    Static current

    6µA

    400µA

    7µA

    Packaging

    SOT-23

    SOIC-8

    SOT-23

    accuracy

    high

    middle

    high

    The biggest advantage of the LT6700HV is that it combines high voltage, high precision, and ultra-low power consumption.

    Manufacturer Profile: Analog Devices (ADI)

    Analog Devices (ADI) is a leading global manufacturer of high-precision analog ICs, with its LT series (formerly Linear Technology) being particularly adept at:

    • Power Management

    • Comparator and Reference Source

    • Industrial-grade high-reliability chips

    The LT6700HV inherits the high precision and excellent low power consumption performance of the LT series, making it a classic product for industrial and battery applications.

    Why choose LT6700HVCS6-1#TRPBF?

    ● Ultra-low power consumption (6µA)

    ● Wide input voltage (36V)

    ● Integrated high-precision reference (no external reference required)

    ● Dual comparator design (supports 0V+UV)

    ● High-current open-drain output (40mA) compatible with different logic domains

    ● High precision, low offset, low drift

    ● Strong anti-interference capability

    ● Suitable for industrial/battery systems/vehicle equipment

    ● Small package, low BOM cost

    Frequently Asked Questions (FAQ)

    Q1: Can it be used for 12V/24V industrial power supply monitoring?
    Absolutely. It can withstand input voltages up to 36V , making it ideal for industrial power supply environments with large voltage fluctuations of 12V, 24V, and even higher, and can stably perform voltage detection and protection functions.

    Q2: Can precise undervoltage lockout (UVLO) be achieved?
    Yes. This device can set a precise UVLO (undervoltage lockout) threshold through an external voltage divider network , thereby achieving effective monitoring and protection of industrial power supplies and ensuring that equipment operates within a safe voltage range.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – LT6700HVCS6-1#TRPBF

    Price quote: Win Source – LT6700HVCS6-1#TRPBF

    ©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.