Overview
The LIS2DE12TR is an ultra-low-power triaxial digital accelerometer from STMicroelectronics , designed for applications with stringent requirements for power consumption, size, and reliability. This device supports multiple ranges of ±2g / ±4g / ±8g / ±16g , features a built-in 12-bit resolution ADC , and outputs data via I²C / SPI digital interfaces , significantly reducing system power consumption while maintaining high measurement accuracy.
The LIS2DE12TR features programmable data rates, embedded motion/free fall detection , and supports multiple interrupt configurations. It is widely used in wearable devices, consumer electronics, industrial monitoring, IoT terminals, asset tracking and condition monitoring , and is a mature and reliable solution in the field of low-power triaxial acceleration measurement.
Core parameters
parameter | value |
Sensor type | Triaxial MEMS accelerometer |
Measurement range | ±2g / ±4g / ±8g / ±16g |
resolution | 12-bit |
Digital Interface | I²C / SPI |
Output Data Rate (ODR) | 1Hz to 5.3kHz (configurable) |
Operating voltage | 1.71V to 3.6V |
Power consumption | Ultra-low power mode (μA level) |
Embedded functions | Motion detection, free fall detection, orientation detection |
Interrupt pin | 2-way programmable interrupt |
Encapsulation type | LGA-12 |
Operating temperature range | -40°C to +85°C |
Environmental standards | RoHS compliant (TR tape and reel packaging) |
Features
Ultra-low power design, suitable for battery-powered systems
The LIS2DE12TR is deeply optimized for low-power applications, with extremely low current consumption in low data rate mode, making it ideal for battery-powered systems that operate for extended periods, such as wearable devices, wireless sensor nodes, and IoT terminals .
Multiple measuring ranges are available to meet different application needs.
It supports multiple range configurations from ±2g to ±16g, which can accurately measure minute movements and cope with high dynamic scenarios such as impact and vibration, thus improving the flexibility of system design.
Built-in motion and free fall detection
The chip integrates multiple motion recognition algorithms, enabling event detection without the need for continuous involvement of the main MCU, and wakes up the system via interrupts, effectively reducing overall power consumption.
Flexible digital interfaces facilitate system integration
It supports both I²C and SPI interfaces, is compatible with mainstream microcontrollers and SoC platforms, simplifies hardware design, and accelerates product development cycles.
Typical application scenarios
wearable devices
such as smart bracelets, smartwatches, and health monitoring devices.
Motion sensing and orientation recognition in consumer electronics products such as mobile phones, remote controls, and game controllers.
The Internet of Things (IoT) and asset tracking
are used for equipment status monitoring, motion detection, theft prevention, and abnormal vibration alarms.
Industrial and structural monitoring
equipment operation status detection, shock and vibration analysis.
Smart home and security systems
for door and window status detection, fall detection, and illegal movement identification.
Comparative Advantage Analysis
Performance indicators | LIS2DE12TR | Ordinary low-end accelerometer |
Number of axes | Three-axis | Single-axis/Dual-axis |
Power consumption | Ultra-low (μA level) | higher |
resolution | 12-bit | 8–10 bits |
Embedded functions | Support (motion/free fall) | Not supported or limited |
interface | I²C / SPI | Single Interface |
reliability | Industrial grade | consumer level |
The LIS2DE12TR has significant advantages in power consumption control, functional integration, and measurement stability , making it particularly suitable for system designs with high requirements for energy consumption and reliability.
Manufacturer Profile: STMicroelectronics
STMicroelectronics is one of the world’s leading semiconductor manufacturers, with a long history of technological expertise in MEMS sensors . Its accelerometer products are widely used in consumer electronics, automotive, industrial, and IoT markets. The LIS2 series, as ST’s classic low-power accelerometer solution, has been validated in numerous commercial projects and boasts a mature and stable supply and technical support.
Why choose LIS2DE12TR?
● Ultra-low power design extends battery life
● Multiple measuring ranges from ±2g to ±16g cover a wide range of applications.
● Built-in motion and free fall detection reduces MCU load.
● Dual I²C/SPI interfaces ensure strong system compatibility.
● Small LGA package saves PCB space.
● Industrial-grade temperature range ensures high reliability.
Frequently Asked Questions (FAQ)
Q1: Is the LIS2DE12TR suitable for battery-powered devices?
Yes. The LIS2DE12TR features an ultra-low-power architecture, requiring only extremely low current in low data rate modes, making it ideal for battery-powered systems such as wearable devices, wireless sensors, and IoT terminals. Furthermore, its embedded motion detection function reduces the number of wake-up calls to the main control chip, further lowering the overall system power consumption.
Q2: Can motion be detected without continuously reading data?
Yes. The LIS2DE12TR has built-in motion, direction, and free fall detection functions that can run independently in the background and notify the main MCU via an interrupt signal. This event-driven approach is ideal for low-power applications and can significantly improve system energy efficiency.
For more details and to explore our inventory, please visit the following link:
Product Details: Win Source – LIS2DE12TR
Price: Win Source – LIS2DE12TR
©2025 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.