Overview
The STM32H743BIT6 is a high-performance 32-bit ARM® Cortex®-M7 microcontroller (MCU) from STMicroelectronics , with a maximum clock frequency of 480 MHz . It is designed for embedded systems with extremely high requirements for computing power, real-time response, and peripheral integration . Belonging to the STM32H7 high-performance family, this device integrates large-capacity on-chip memory resources and abundant high-speed peripherals, enabling it to handle complex control and data processing tasks.
The STM32H743BIT6 employs an advanced double-precision FPU, DSP instruction set, and high-speed bus architecture , achieving excellent energy efficiency while ensuring high computing power. It is widely used in industrial automation, graphical human-machine interfaces (HMI), motor control, communication gateways, medical equipment, and high-end consumer electronics products .
Core parameters
parameter | value |
Product Type | 32-bit high-performance MCU |
kernel | ARM Cortex-M7 |
Maximum clock speed | 480 MHz |
Flash storage | 2 MB |
SRAM | 1 MB (including DTCM / AXI SRAM) |
Floating-point arithmetic unit | Single-precision + Double-precision FPU |
Digital signal processing | DSP Instruction Set |
Operating voltage | 1.62V to 3.6V |
timer | Multi-channel advanced/general purpose timers |
Communication interface | SPI, I²C, USART, UART, CAN, USB OTG, Ethernet |
Analog peripherals | Multi-channel ADC, DAC, comparator |
Encapsulation type | LQFP-208 |
Operating temperature range | -40°C to +85°C |
Environmental standards | RoHS compliant |
Features
Ultra-high performance kernel, suitable for complex real-time computing
The STM32H743BIT6 is based on the Cortex-M7 core with a main frequency of up to 480MHz. Combined with a double-precision FPU and DSP instruction set, it can efficiently execute control algorithms, filtering operations, and graphics processing tasks, meeting the needs of high-end embedded systems.
High-capacity on-chip storage reduces reliance on external components.
It integrates 2MB Flash and 1MB SRAM , supporting high-speed internal data access, significantly reducing external storage requirements, improving system reliability and simplifying PCB design.
Enriching high-speed peripheral interfaces
It offers a variety of high-speed communication interfaces, including USB OTG, Ethernet, CAN, etc., which can easily build complex communication and control systems and are suitable for industrial gateways and smart terminals.
Industrial-grade reliability and security
It supports a wide operating voltage and industrial temperature range, and integrates multiple safety and error detection mechanisms to ensure long-term stable operation in harsh environments.
Typical application scenarios
Industrial automation and control
PLC control units, industrial controllers, servo and motion control systems.
Human-Machine Interface (HMI) and Graphical Display
Industrial Touch Screens, Instrument Panels, and Smart Terminal Display Systems.
Motor control and power management:
high-performance motor drives, frequency converters, and power control systems.
Communication and network equipment
industrial Ethernet devices, protocol gateways, and data acquisition terminals.
Medical and high-end consumer electronics:
medical monitoring equipment, imaging systems, and high-performance intelligent devices.
Comparative Advantage Analysis
Performance indicators | STM32H743BIT6 | Mainstream mid-range MCU |
CPU clock speed | 480 MHz | 100–200 MHz |
Floating-point performance | Single/Double Precision FPU | Single precision or none |
SRAM capacity | 1 MB | <512 KB |
Peripheral integration | Extremely high | medium |
Real-time performance | Excellent | generally |
Application complexity | High-end system | Medium system |
The STM32H743BIT6 offers significant advantages in computing performance, storage resources, and peripheral richness , making it suitable for embedded platforms that require high computing power and multitasking capabilities.
Manufacturer Profile: STMicroelectronics (ST)
STMicroelectronics is a leading global semiconductor manufacturer with a complete and mature STM32 product line in the microcontroller field. The STM32H7 series is ST’s flagship MCU solution for high-performance applications, widely used in industrial, medical, communications, and high-end consumer electronics sectors.
Why choose STM32H743BIT6?
● Cortex-M7 core, clock speed up to 480MHz
● 2MB Flash + 1MB SRAM to meet complex application requirements
● Single/double precision FPU and DSP instruction sets
● Abundant high-speed communication interfaces for strong system scalability
● Industrial-grade reliability and long-term supply support
● Mature STM32 ecosystem with abundant software and tool resources
Frequently Asked Questions (FAQ)
Q1: Is the STM32H743BIT6 suitable for running RTOS or complex middleware?
Absolutely. Its high-frequency Cortex-M7 core and large-capacity SRAM easily support FreeRTOS, TCP/IP protocol stacks, file systems, and graphics middleware, making it widely used in multitasking and high real-time systems.
Q2: Is it suitable for control applications with extremely high real-time requirements?
Yes. The STM32H743BIT6 features excellent interrupt response capabilities, a high-speed internal bus, and a DTCM architecture, making it ideal for applications with extremely high real-time and deterministic requirements, such as servo control and motor drives.
For more details and to explore our inventory, please visit the following link:
Product Details: Win Source – STM32H743BIT6
Price: Win Source – STM32H743BIT6
©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS