• Home
  • Parts Library
  • LPC1768FBD100K

    Overview

    The LPC1768FBD100K is a 32-bit microcontroller (MCU) based on the ARM® Cortex®-M3 core , manufactured by NXP Semiconductors. It boasts a maximum clock frequency of 100MHz and achieves a good balance between performance, power consumption, and peripheral integration. This device belongs to the LPC1700 family and is designed for industrial control, communication interfaces, embedded systems, and IoT applications .

    The LPC1768FBD100K integrates a rich set of communication interfaces (including Ethernet, CAN, USB, etc.) and a large capacity of on-chip memory resources, enabling it to meet the needs of multitasking and real-time control. Its mature and stable ecosystem and long-term supply advantage make it one of the most widely adopted classic MCU solutions in industrial and embedded fields.

    Core parameters

    Parameter

    Value

    Product Type

    32-bit MCU

    kernel

    ARM Cortex-M3

    Maximum clock speed

    100 MHz

    Flash storage

    512 KB

    SRAM

    64 KB

    Operating voltage

    2.4V to 3.6V

    Ethernet

    10/100 Mbps MAC

    USB

    USB 2.0 Full Speed (Device / Host / OTG)

    Communication interface

    CAN, SPI, I²C, UART

    Analog peripherals

    12-bit ADC, DAC

    timer

    Multi-channel general purpose/PWM timer

    Encapsulation type

    LQFP-100 (FBD)

    Operating temperature range

    -40°C to +85°C

    Environmental standards

    RoHS compliant

     

    Features

    Cortex-M3 core, stable and efficient

    The LPC1768FBD100K is based on the ARM Cortex-M3 architecture and features good interrupt response and real-time performance, making it suitable for applications with high real-time requirements, such as industrial control and communication processing.

    Rich communication interfaces to support networked systems

    The chip has built-in Ethernet MAC, CAN and USB OTG , which can be used to directly build industrial Ethernet nodes, communication gateways or multi-protocol embedded systems, reducing the need for external controllers.

    Mature ecosystem, development-friendly

    LPC1768 boasts mature software support and extensive community resources, is compatible with various IDEs and RTOS, shortens development cycles, and reduces engineering risks.

    Industrial-grade reliability

    Supporting a wide voltage and industrial temperature range, it is suitable for long-term operation in complex environments and is a reliable choice for industrial-grade system design.

    Typical application scenarios

    • Industrial control and automation

      PLC slave stations, industrial control modules, motion control systems.

    • Industrial Ethernet nodes and communication protocol converters for communication and network equipment .

    • Embedded and IoT system

      gateway devices, data acquisition and edge nodes.

    • Human-machine interface and control terminal

      operation panel, control display system.

    • Education and Prototyping:

      MCU Teaching Platform and Rapid Prototyping.

    Comparative Advantage Analysis

    Performance indicators

    LPC1768FBD100K

    Ordinary Cortex-M0 MCU

    CPU performance

    Cortex-M3 @100MHz

    Cortex-M0

    Communication interface

    Ethernet / CAN / USB

    Basic Interface

    Real-time capabilities

    powerful

    generally

    Ecological maturity

    Very mature

    medium

    Application complexity

    Mid-to-high-end

    Beginner

    The LPC1768FBD100K has significant advantages in communication capabilities, system scalability, and software ecosystem , making it particularly suitable for networked and industrial applications.

    Manufacturer Profile: NXP Semiconductors

    NXP is a leading global semiconductor manufacturer with extensive experience in MCUs, automotive electronics, and industrial control. Its LPC series MCUs are renowned for their stability and long-term availability, and are widely used in industrial and embedded markets.

    Why choose LPC1768FBD100K?

    ● Cortex-M3 core, 100MHz clock speed

    ● Integrated Ethernet, CAN, USB and other communication interfaces

    ● 512KB Flash, suitable for complex applications

    ● Industrial-grade temperature range, long-term stable operation

    ● Mature ecosystem and extensive application verification

    ● Suitable for industrial and networked embedded systems

    Frequently Asked Questions (FAQ)

    Q1: Is the LPC1768FBD100K suitable for industrial Ethernet applications?
    Yes. This device integrates a 10/100Mbps Ethernet MAC and, when used with an external PHY, can build stable industrial Ethernet nodes, widely used in industrial communication systems.

    Q2: Is it suitable for running RTOS?
    Absolutely. The Cortex-M3 core boasts excellent interrupt and real-time performance, coupled with 512KB Flash and abundant peripheral resources, making it easy to run mainstream RTOS such as FreeRTOS and RTX.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – LPC1768FBD100K

    Price: Win Source – LPC1768FBD100K

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    Older Post

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0