• Home
  • Parts Library
  • V23047-A1024-A501

    Overview

    The V23047-A1024-A501 is a high-reliability electromagnetic relay launched by TE Connectivity (formerly Tyco Electronics) , belonging to the V23047 series widely used in industrial and communication fields . This relay features a compact package design, stable contact performance, and excellent electrical isolation characteristics, enabling reliable power or signal switching under complex operating conditions.

    long electrical life, excellent contact materials, and industrial-grade quality , this model is widely used in scenarios requiring high-reliability relay control, such as industrial control, power supply equipment, communication systems, automation equipment, and testing instruments . It is a mature relay solution that has been proven in the market for a long time.

    Core parameters

    parametervalue
    Product TypeElectromagnetic relay
    seriesTE V23047
    Contact formSingle-blade double throw (SPDT)
    Rated coil voltage24V DC
    Rated contact current8A
    Rated contact voltage250V AC / 30V DC
    Contact materialsAgNi (silver-nickel alloy)
    Coil typeDC coil
    Insulation withstand voltageHigh isolation strength
    Installation methodPCB insertion
    PackagingSealed
    Operating temperature range-40°C to +85°C
    Environmental standardsRoHS compliant

    Features

    Stable and reliable electrical performance

    The V23047-A1024-A501 uses high-quality contact materials and an optimized electromagnetic structure design to achieve stable, low-contact-resistance switching performance under rated current and voltage conditions, making it suitable for frequent switching applications.

    Good electrical isolation and safety

    Relays provide reliable coil and contact isolation, effectively protecting control circuits from high voltage or surges and improving overall system safety.

    Compact package for easy PCB integration.

    The device uses a compact PCB mounting package, which saves board space while ensuring contact capacity, making it suitable for high-density control board designs.

    Industrial-grade quality, long-term stable operation

    It supports a wide operating temperature range and has passed rigorous quality testing, enabling it to operate stably for extended periods in industrial environments and reducing maintenance costs.

    Typical application scenarios

    • Industrial control system PLC output module, actuator control, power switching.
    • Communication and network equipment power management and signal path switching.
    • Power supply and energy equipment: AC/DC power supplies, UPS systems, load control.
    • Automation and testing equipment testing instrument channel switching and control module.
    • Building and infrastructure control lighting, power circuits and equipment management systems.

    Comparative Advantage Analysis

    Performance indicatorsV23047-A1024-A501General purpose miniature relay
    Contact current8A3A–5A
    reliabilityIndustrial gradeconsumer level
    Contact materialsAgNiOrdinary alloy
    Insulation performancehighgenerally
    Electrical lifelongmedium
    Application positioningIndustrial/CommunicationBasic Control

    In terms of contact capacity, reliability, and long-term stability , the V23047-A1024-A501 is significantly superior to ordinary small relays, making it more suitable for critical control and power switching applications.

    Manufacturer Profile: TE Connectivity

    TE Connectivity is a leading global supplier of connectivity and sensing solutions, with its relay products widely used in industrial, communications, energy, and transportation sectors. The V23047 series relays are recognized by numerous industrial customers for their high stability, consistency, and long-term supply capabilities .

    Why choose V23047-A1024-A501?

    • Industrial-grade electromagnetic relay, stable and reliable performance
    • 8A contact capacity, suitable for power supply and load control
    • High isolation strength, enhancing system safety
    • Compact PCB package, saving design space
    • Wide temperature range, adaptable to harsh environments

    Frequently Asked Questions (FAQ)

    Q1: Is V23047-A1024-A501 suitable for high-frequency switching applications?
    This relay has good electrical and mechanical life and is suitable for medium-frequency industrial control switching scenarios (such as power start/stop and load switching).
    For applications with extremely high frequency or rapid repetitive actions , it is still necessary to evaluate based on the specific load type, current magnitude, and contact wear. If necessary, a solid-state relay (SSR) solution may be considered.

    Q2: Is it suitable for industrial power control?
    Yes. Its 8A contact rated current capability , as well as good contact isolation and reliability , make it ideal for industrial power control, load management, system power-on/power-off control , and other applications, and it is widely used in industrial equipment and automation systems .

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – V23047-A1024-A501

    Quotation: Win Source – V23047-A1024-A501

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0