• Home
  • Parts Library
  • LTC2861IGN#PBF

    Overview

    The LTC2861IGN#PBF is a high-reliability RS-485/RS-422 transceiver from Analog Devices (ADI, formerly Linear Technology) , designed for stable data transmission in industrial communications and harsh electromagnetic environments . This device integrates a fail-safe receiver, thermal shutdown, and overvoltage protection mechanisms , improving system reliability while effectively reducing the risk of communication failures.

    The LTC2861IGN#PBF features high common-mode range, strong anti-interference capability, and low power consumption . It supports half-duplex RS-485 communication and is widely used in industrial automation, building control, energy management, motion control, and fieldbus systems . It is an industrial-grade communication interface solution that has been proven in the market for a long time.

    Core parameters

    ParameterValue
    Product TypeRS-485 / RS-422 transceivers
    Communication modehalf-duplex
    Data rateUp to 20 Mbps
    Receiver typeFail-Safe
    Common mode voltage range-7V to +12V
    ESD protection±15kV (HBM, typical)
    Power supply voltage3.0V to 5.5V
    Low power modesupport
    Drive outputdifference
    Encapsulation typeSSOP-16 (GN)
    Operating temperature range-40°C to +85°C
    Environmental standardsRoHS compliant (#PBF, lead-free)

    Features

    High-speed and stable data transmission capability

    LTC2861IGN#PBF supports the highest With a communication rate of 20Mbps , it can meet the needs of high-speed industrial data transmission and is suitable for control systems and fieldbus applications with high real-time requirements .

    Excellent anti-interference and fault tolerance capabilities

    The device features a wide common-mode voltage range and a built-in fault protection receiver, which can still output a stable logic state even under abnormal conditions such as bus idle, short circuit or open circuit, significantly improving system robustness.

    Multiple protection mechanisms enhance system security

    integrated ESD protection, thermal shutdown, and overvoltage protection effectively address electrostatic discharge, voltage surges, and abnormal operating conditions in industrial environments, reducing the risk of device damage.

    Low power consumption design, suitable for long-term system operation

    It supports low-power operating modes, reducing system power consumption without affecting communication reliability, making it suitable for energy-sensitive industries and embedded devices.

    Typical application scenarios

    • Industrial automation and PLC system

      fieldbus communication, I/O module data transmission.

    • Building and infrastructure control

      HVAC, lighting and security system communication interfaces.

    • Energy and power system

      meters, energy management and monitoring networks.

    • Communication connection between motion control and servo drives and controllers of factory equipment .
    • RS-485 network nodes and communication modules for industrial and embedded communication equipment .

    Comparative Advantage Analysis

    Performance indicatorsLTC2861IGN#PBFStandard RS-485 transceiver
    Maximum speed20 Mbps≤10 Mbps
    Fault protectionBuilt-in Fail-SafeNormally none
    Common mode rangeWide range (–7V to +12V)Narrower
    ESD protectionhighmedium
    Industrial reliabilityexcellentgenerally
    Application EnvironmentIndustrial gradeBasic Applications

    The LTC2861IG N#PBF is significantly superior to ordinary RS-485 interface chips in terms of communication reliability, anti-interference capability, and industrial applicability .

    Manufacturer Profile: Analog Devices (ADI)

    Analog Devices is a leading global manufacturer of high-performance analog and mixed-signal semiconductors. Its RS-485/RS-422 interface products are widely used in industrial and energy sectors, and the LTC286x series is renowned for its high robustness, strong anti-interference capabilities, and long-term stable supply .

    Why choose LTC2861IGN#PBF?

    ● Supports high-speed RS-485 communication (up to 20Mbps)

    ● Built-in Fail-Safe receiver for enhanced system reliability

    ● Wide common-mode range for complex industrial environments

    ● Multiple protection mechanisms to reduce system risks

    ● Industrial-grade temperature range for long-term stable operation

    ● ADI original quality, mature and reliable

    Frequently Asked Questions (FAQ)

    Q1: Is the LTC2861IGN#PBF suitable for high-noise industrial environments?
    Yes. The LTC2861IGN#PBF is specifically designed for industrial-grade RS-485/RS-422 communication , featuring a wide common-mode input range, strong anti-interference capabilities, ±15kV ESD protection , and a bus fault protection mechanism . It maintains stable and reliable data communication even in industrial networks with high noise levels, severe motor interference , or long cabling.

    Q2: Does it support 3.3V systems?
    Yes. This device operates in the range of 3.0V to 5.5V , and is directly compatible with 3.3V and 5V MCU logic levels without the need for additional level conversion circuitry , facilitating system integration.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – LTC2861IGN#PBF

    Price: Win Source – LTC2861IGN#PBF

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: