Overview
The STM32F042G6U6 is a 32-bit microcontroller based on the ARM Cortex-M0 core, manufactured by STMicroelectronics, and belongs to the widely used STM32F0 Series product family. This device is designed for low-power, cost-sensitive embedded systems, while providing rich peripheral interfaces and stable real-time control capabilities.
The STM32F042G6U6 integrates a full-speed USB device interface, analog peripherals, and various communication interfaces, providing a cost-effective solution for industrial control, consumer electronics, smart devices, and small embedded systems. With its high integration, small package, and flexible peripheral configuration, this microcontroller excels in applications requiring compact design and reliable performance.
This device is designed to balance power consumption, performance, and system integration, making it suitable for embedded product development that requires high reliability and long-term stable operation.
Core parameters
| Parameter | value |
| Product Type | 32-bit microcontroller |
| kernel architecture | ARM Cortex-M0 |
| clock speed | Up to 48 MHz |
| Flash | 32 KB |
| SRAM | 6 KB |
| USB interface | USB 2.0 Full-Speed Device |
| ADC | 12-bit |
| timer | Multiple general and advanced timers |
| Communication interface | USART / SPI / I²C |
| Operating voltage | 2.0 V – 3.6 V |
| Encapsulation type | UFQFPN-28 |
| Operating temperature | -40°C to +85°C |
| Environmental standards | RoHS compliant |
Features
High-performance Cortex-M0 core
The STM32F042G6U6 uses an ARM Cortex-M0 32-bit processor core with a maximum clock frequency of 48 MHz, providing stable computing performance while ensuring low power consumption, and meeting the needs of real-time control and data processing.
Integrated USB interface simplifies system design.
This microcontroller has a built-in USB 2.0 Full-Speed device controller, which can be used directly for the development of USB communication devices, such as USB HID, data acquisition devices, or embedded control systems, thereby reducing the need for additional interface chips and lowering system costs.
Abundant peripheral interfaces
The STM32F042G6U6 provides a variety of commonly used communication interfaces, including USART, SPI, and I²C, enabling it to easily connect to sensors, display modules, or other control devices, thus enhancing system expandability.
High integration and compact packaging
The UFQFPN-28 small package is suitable for space-constrained electronic device designs, such as portable devices or small control modules. Its high integration reduces the number of peripheral components and simplifies PCB design.
Low power design
This device supports multiple low-power modes, which can effectively reduce system power consumption and is suitable for battery-powered devices or embedded systems that operate for long periods of time.
Typical application scenarios
Industrial Control Systems
Used in small control units, industrial interface modules, and equipment monitoring systems.
Consumer electronics devices
It is suitable for smart home appliance control, power management modules, and user interface control systems.
USB peripheral devices
It can be applied to USB data acquisition devices, USB HID controllers, and embedded communication devices.
Internet of Things and Embedded Systems
Suitable for smart sensor nodes, IoT terminal devices, and low-power control systems.
Small automated equipment
Used for motor control, instrument control, or equipment communication modules.
Comparative Advantage Analysis
| Performance indicators | STM32F042G6U6 | Ordinary 8-bit MCU |
| CPU architecture | 32-bit Cortex-M0 | 8-bit |
| clock speed | 48 MHz | Typically ≤20 MHz |
| USB support | built-in | Normally none |
| Peripheral Interface | Rich | less |
| System performance | high | medium |
| Developing an ecosystem | Complete STM32 platform | Limited |
The STM32F042G6U6 is significantly superior to traditional 8-bit microcontrollers in terms of processing performance, communication capabilities, and system scalability.
Manufacturer Profile: STMicroelectronics
STMicroelectronics is one of the world’s leading semiconductor manufacturers, with a broad product line in microcontrollers, analog devices, and power semiconductors. The STM32 microcontroller family is widely popular among embedded developers due to its high performance, rich development tools, and robust software ecosystem, and is widely used in industrial, automotive, and consumer electronics applications.
Why choose STM32F042G6U6?
●32-bit Cortex-M0 core, stable performance
● Up to 48 MHz clock speed, meeting real-time control requirements
● Integrated USB Full-Speed interface
● Multiple communication peripheral interfaces, strong system scalability
● Small package design, suitable for compact devices
● Well-developed STM32 ecosystem, abundant development resources
Frequently Asked Questions (FAQ)
Q1: Does the STM32F042G6U6 support USB device development?
Yes. This microcontroller integrates a USB 2.0 Full-Speed device controller, which can be used to develop USB HID, virtual serial port, or data communication devices without the need for an additional USB control chip.
Q2: Is the STM32F042G6U6 suitable for low-power devices?
Yes. This device supports multiple low-power modes and reduces system power consumption while maintaining good performance, making it ideal for battery-powered or long-running embedded devices.
For more product information and to check stock availability, please visit the following page:
Product Details: Win Source – STM32F042G6U6
Pricing and Inventory: Win Source – STM32F042G6U6
©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS