• Home
  • Parts Library
  • TPS70950QDRVRQ1

    Overview

    The TPS70950QDRVRQ1 is an automotive-grade (AEC-Q100) ultra-low-power linear regulator (LDO) from Texas Instruments , designed for power-sensitive automotive and industrial systems.

    This device provides a fixed 5.0V output with extremely low quiescent current (1µA typically) and a wide input voltage range , significantly reducing system power consumption in standby or sleep modes. Meanwhile, its excellent power supply rejection ratio (PSRR) and stable output characteristics make it ideal as a power supply solution for MCUs, power management modules, sensors, and communication modules .

    The TPS70950QDRVRQ1 features a compact WSON (DRV) package and is automotive-grade certified for long-term stable operation in harsh environments.

    Core parameters

    Parameter ItemsSpecification
    Output voltage5.0V (fixed)
    Input voltage range2.7V ~ 30V
    Output current150mA (maximum)
    Static current (Iq)1µA (typical)
    Dropout300mV (typical @ 150mA)
    PSRR60dB (typical)
    Output accuracy±2%
    Startup timeQuick Start
    Protection functionOvercurrent protection, thermal shutdown
    Operating temperature range-40°C ~ +125°C
    Encapsulation typeWSON-6 (DRV)
    CertificationAEC-Q100 (Automotive Grade)
    Environmental standardsRoHS / Lead-free

     

    Features

    • Ultra-low quiescent current (1µA)
      • Significantly reduces standby power consumption
      • Ideal for battery-powered systems and automotive standby modules
    • Wide input voltage range (up to 30V)
      • It can be directly connected to the vehicle’s 12V/24V power supply system.
      • Adaptable to industrial power fluctuation environments
    • Highly stable output and low noise
      • Suitable for powering analog circuits and sensitive signal chains
    • Low voltage drop design (LDO)
      • It can still operate stably near the output voltage, improving efficiency.
    • Complete protection mechanism
      • Overcurrent protection (OCP)
      • Thermal shutdown (TSD)
      • Output short circuit protection
    • Automotive-grade reliability
      • AEC-Q100 Certification
      • Wide operating temperature range (–40°C ~ +125°C)

    Typical application scenarios

    • Automotive electronic systems
      • Body Control Module (BCM)
      • Power supply for vehicle sensors
      • Infotainment system
    • Battery-powered devices
      • Portable devices
      • Remote monitoring module
    • Industrial Control Systems
      • PLC controller power supply
      • Industrial sensor power supply
    • Embedded system power supply
      • MCU (such as low-power controller)
      • Wireless communication module (BLE / LoRa / Zigbee)

    Performance Comparison

    IndexTPS70950-Q1LM2940 (Classic LDO)TLV700 (Low Voltage LDO)
    Static current1µA10mA35µA
    Input voltage2.7–30V6–26V2–5.5V
    Output current150mA1A200mA
    Automotive-grade certification✔✔✘
    PackagingSmall WSONTO-220 / SOT-223SOT-23

    The core advantages of the TPS70950 are: ultra-low power consumption + wide input voltage + automotive-grade reliability.

    Manufacturer Profile: Texas Instruments

    Texas Instruments is a leading global manufacturer of analog and embedded processors, with its power management ICs holding a significant market share in automotive electronics and industrial systems.
    The TPS709 series focuses on low-power LDO regulators , providing reliable support for modern low-power designs.

    Why choose TPS70950QDRVRQ1?

    ● 1µA ultra-low quiescent current (industry-leading)

    ● Supports 30V input, compatible with automotive/industrial power supplies

    ● Stable 5V output, suitable for MCU and sensor power supply

    ● Automotive-grade certified (AEC-Q100)

    ● Low voltage drop design for improved efficiency

    ● Small package saves PCB space

    ● High reliability and comprehensive protection mechanisms

    Frequently Asked Questions (FAQ)

    Q1: Is it suitable for 24V industrial systems?
    Yes, it is ideal. This device supports input voltages up to 30V , meeting the application requirements of 24V industrial power supplies under surge and fluctuation conditions, and is suitable for industrial control, power monitoring and protection circuits, etc.

    Q2: Can it be used in battery-powered systems?
    Yes. The ultra-low quiescent current (approximately 1µA) significantly reduces standby power consumption, helps extend battery life, and is ideal for portable devices, remote sensors, and low-power systems.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – TPS70950QDRVRQ1 

    Price: Win Source – TPS70950QDRVRQ1

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.