The HD6417034F20V is a 32-bit embedded microcontroller manufactured by Renesas Electronics, part of the HD6417034 MCU family built on the SuperH (SH7000) architecture. Designed for embedded control applications requiring reliable processing and efficient peripheral integration, this MCU delivers a balance of performance and power efficiency suited to industrial and consumer environments. Engineers select this component for instrumentation, appliance control, and automotive subsystems where deterministic real-time behavior matters. This guide covers the HD6417034F20V’s technical specifications, target applications, and distinguishing features to help you determine whether it fits your project requirements.
Product Overview
The HD6417034F20V belongs to Renesas Electronics’ SH7034 series, a well-established line of 32-bit microcontrollers that gained traction across multiple industries during the 1990s and early 2000s. Unlike memory chips or passive components, this device functions as a complete processing unit with integrated peripherals, internal memory, and a robust instruction set optimized for embedded workloads.
Renesas developed the SH7000 core family to address the growing demand for compact, power-efficient processors capable of handling real-time control tasks. The HD6417034F20V continues that legacy, offering a proven platform for designs where long-term availability and predictable behavior take priority over peak clock speed.
Technical Specifications
The HD6417034F20V operates on a 32-bit RISC architecture derived from the SuperH core, delivering efficient instruction execution with minimal power draw.
Specification | Value |
Core Architecture | 32-bit RISC (SH7034) |
Operating Frequency | 20 MHz |
Internal RAM | 4 KB |
Internal ROM | None (ROMless) |
Package | QFP-112 (quad flat package) |
Operating Voltage | 5V typical |
I/O Pins | Up to 83 general-purpose I/O lines |
Core Architecture
The SH7034 core uses a load-store RISC architecture with a 16-bit fixed instruction length, enabling compact code density while maintaining 32-bit data processing capability. This design reduces memory requirements compared to traditional 32-bit instruction sets, making it practical for cost-sensitive embedded applications.
Peripheral Integration
The HD6417034F20V includes several on-chip peripherals that reduce external component count:
- Multi-channel 16-bit timer units for PWM and event counting
- Serial communication interfaces (SCI) supporting asynchronous and synchronous modes
- 10-bit analog-to-digital converter with multiple input channels
- DMA controller for efficient data transfer without CPU intervention
- Watchdog timer for system reliability
Applications
The HD6417034F20V serves a broad range of embedded control scenarios where moderate processing needs, real-time responsiveness, and peripheral flexibility matter more than raw computational throughput.
Industrial Control
Factory automation systems, programmable logic controllers, and process monitoring equipment benefit from the MCU’s deterministic timing and robust I/O capabilities. The integrated timers and ADC channels support sensor interfacing and motor control without additional hardware.
Consumer Electronics
Appliance control boards, HVAC systems, and home automation devices incorporate SH7034-series microcontrollers. The combination of low power consumption and sufficient processing headroom makes the HD6417034F20V practical for always-on or battery-backed applications.
Automotive Electronics
Body control modules, instrument clusters, and secondary vehicle systems have historically used this MCU family. The SH7034’s reliability record and extended temperature range variants support automotive qualification requirements in non-safety-critical subsystems.
Instrumentation
Test and measurement equipment, medical devices, and laboratory instruments leverage the HD6417034F20V for data acquisition and display control. The on-chip ADC and communication interfaces simplify designs requiring analog signal capture and host connectivity.
Key Features and Advantages
Several characteristics distinguish the HD6417034F20V from competing microcontrollers in its class.
Code Density
The 16-bit instruction encoding delivers approximately 30% better code density than comparable 32-bit architectures with fixed 32-bit instructions. This efficiency translates to lower memory costs and smaller program storage requirements.
Low Power Operation
The SH7034 core supports multiple power-down modes, allowing system designers to minimize energy consumption during idle periods. Standby current draw drops significantly when peripherals are disabled, extending battery life in portable applications.
Mature Ecosystem
Decades of deployment have produced extensive documentation, reference designs, and third-party tool support for the SH7000 family. Development environments, debuggers, and compilers remain available from multiple vendors, reducing the learning curve for new projects.
Integration Level
By combining timers, serial interfaces, ADC, and DMA on a single chip, the HD6417034F20V reduces board complexity and component count. Fewer external parts mean lower assembly costs and improved reliability through reduced solder joint count.
Long-Term Availability
WIN SOURCE continues to supply SH7034-series components, supporting legacy designs and new projects that prioritize component longevity over leading-edge specifications.
© 2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS