The HD6417034F20V is a 32-bit RISC microcontroller manufactured by Renesas Electronics (formerly Hitachi Semiconductor), belonging to the SuperH SH-2 processor family. This embedded controller integrates a high-performance CPU core with on-chip peripherals, making it well-suited for applications requiring real-time processing capabilities. Operating at 20 MHz, the HD6417034F20V delivers efficient performance for industrial control systems, automotive electronics, and consumer devices. Key specifications include 256 KB of on-chip ROM, 8 KB of RAM, and a comprehensive peripheral set featuring timers, serial communication interfaces, and A/D converters. As a legacy component, understanding its specifications, pinout, and sourcing considerations is essential for engineers maintaining existing designs or seeking compatible replacements.
Key Specifications
The HD6417034F20V combines the SH-2 CPU core with integrated memory and peripherals in a single package, delivering a balance of processing power and system integration suitable for embedded applications.
Parameter | Value |
Manufacturer | Renesas Electronics |
CPU Core | SH-2 (32-bit RISC) |
Operating Frequency | 20 MHz |
On-Chip ROM | 256 KB |
On-Chip RAM | 8 KB |
Operating Voltage | 5V |
I/O Ports | Up to 78 programmable pins |
Timers | 16-bit free-running timer, watchdog timer |
Serial Interfaces | 2-channel SCI |
A/D Converter | 10-bit, 8-channel |
Operating Temperature | -20°C to +75°C (standard) |
Package | 112-pin QFP |
The device features a five-stage pipeline architecture enabling single-cycle execution for most instructions. Power consumption remains moderate for its class, with standby modes available for battery-powered applications.
Pinout and Package Information
The HD6417034F20V is housed in a 112-pin Quad Flat Package (QFP) with a 0.65 mm lead pitch. This surface-mount package measures approximately 20 mm × 20 mm, requiring careful PCB layout attention for proper thermal management and signal integrity.
Pin functions are organized into several categories:
- Port pins (PA, PB, PC, PD, PE): General-purpose I/O with alternate peripheral functions
- Address/data bus: Multiplexed external memory interface
- Control signals: Chip select, read/write strobing, interrupt inputs
- Clock pins: Crystal oscillator connections (XTAL, EXTAL)
- Power supply: Multiple VCC and VSS pins for stable operation
The package uses a lead-free option designated with specific suffixes in some variants. Designers should allocate adequate ground planes beneath the device and place decoupling capacitors close to each VCC pin. The recommended PCB footprint follows JEDEC MO-112 standards for 112-pin QFP packages.
Typical Applications
The HD6417034F20V finds widespread use across industries requiring reliable embedded control with moderate processing demands.
Industrial automation systems frequently employ this microcontroller for programmable logic controllers, motor drive units, and human-machine interfaces. Its deterministic interrupt response and timer capabilities support precise real-time control loops.
In automotive electronics, the device serves body control modules, dashboard instrumentation, and sensor interface units. The integrated A/D converter simplifies analog signal acquisition from temperature sensors, position encoders, and pressure transducers.
Consumer electronics applications include printer controllers, scanner modules, and appliance control boards. Engineers choose this part for its mature development ecosystem, extensive documentation, and proven reliability in production environments spanning decades.
Design and Selection Considerations
When designing with the HD6417034F20V, several factors warrant attention to ensure successful implementation.
Clock circuit design requires appropriate crystal selection and load capacitor values per the datasheet recommendations. External clock sources must meet specified rise time and duty cycle requirements. The device supports both crystal oscillator and external clock input modes.
Memory expansion considerations include wait state configuration for slower external devices and proper bus timing analysis. The multiplexed address/data bus requires external latches when interfacing with standard memory components.
Common design pitfalls include:
- Insufficient decoupling causing erratic behavior during high-current switching
- Incorrect reset circuit timing leading to unreliable startup
- Overlooking the need for pull-up resistors on open-drain outputs
- Inadequate ESD protection on exposed I/O lines
Thermal management typically requires no heatsink under normal operating conditions, though adequate copper area around the package improves reliability in elevated ambient temperatures.
Equivalent and Replacement Options
As a legacy device, the HD6417034F20V presents challenges for long-term design continuity. Several alternatives exist within the Renesas portfolio and from other manufacturers.
Within the SH-2 family, the HD6417034F28V offers pin-compatible operation at 28.7 MHz for applications requiring additional headroom. The HD6417095 series provides enhanced peripherals while maintaining architectural compatibility.
For new designs, Renesas recommends migration to the RX or RA family microcontrollers, which offer modern features including:
- Higher clock speeds and improved power efficiency
- Enhanced security features
- USB and CAN interfaces
- Better development tool support
Cross-referencing to non-Renesas alternatives requires careful evaluation of instruction set compatibility, peripheral mapping, and software porting effort. Direct drop-in replacements from other manufacturers are generally unavailable due to the proprietary SuperH architecture.
When substituting parts, verify voltage levels, timing parameters, and peripheral feature sets against your specific requirements. Software modifications are typically necessary when migrating between processor families.
Sourcing and Procurement Notes
The HD6417034F20V has reached end-of-life status with Renesas, making authorized distribution channels limited. Current procurement typically relies on independent distributors, brokers, and excess inventory sources.
Stock availability fluctuates significantly, with lead times ranging from immediate shipment to several months depending on market conditions. Pricing varies widely based on quantity, date code requirements, and supplier positioning.
Quality assurance measures are critical when sourcing legacy semiconductors:
- Request certificates of conformance and traceability documentation
- Verify date codes fall within acceptable storage limits
- Consider third-party testing for critical applications
- Inspect packaging for signs of remarking or tampering
Counterfeit risk increases substantially for obsolete components. Reputable distributors offer authentication services including X-ray inspection, decapsulation analysis, and electrical testing. For production quantities, establishing relationships with AS6171-qualified suppliers provides additional assurance.
FAQ
What is the HD6417034F20V?
The HD6417034F20V is a 32-bit RISC microcontroller from the Renesas SuperH SH-2 family, featuring integrated ROM, RAM, and peripherals for embedded control applications.
Who manufactures the HD6417034F20V?
Renesas Electronics manufactures this device, having inherited the product line from Hitachi Semiconductor.
What is the package type?
The device comes in a 112-pin Quad Flat Package (QFP) with 0.65 mm lead pitch, suitable for surface-mount assembly.
What is the HD6417034F20V used for?
Typical applications include industrial controllers, automotive electronics, office equipment, and consumer appliances requiring real-time embedded processing.
Is the HD6417034F20V still available?
The part is discontinued by the manufacturer but remains available through independent distributors and the secondary market.
What are the alternatives to the HD6417034F20V?
Same-family options include the HD6417034F28V. For new designs, Renesas RX or RA family microcontrollers offer modern alternatives with migration support.
Where can I buy the HD6417034F20V?
Specialized electronic component distributors, authorized Renesas partners with legacy inventory, and vetted independent brokers can supply this part.
The HD6417034F20V remains a capable 32-bit microcontroller for legacy system maintenance and specific embedded applications, offering reliable performance with its SH-2 core, integrated memory, and comprehensive peripheral set. As an obsolete component, successful procurement requires careful attention to supplier qualification, authenticity verification, and inventory planning. Engineers supporting existing designs should evaluate migration paths to current Renesas families for long-term sustainability. For immediate sourcing needs, working with experienced component specialists ensures access to genuine parts with proper documentation and quality assurance.
© 2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

COMMENTS