• Home
  • Parts Library
  • TLV62595DMQR

    Overview

    The TLV62595DMQR is a high-efficiency synchronous buck DC/DC converter from Texas Instruments, designed for space-constrained, high-power-density, and low-power applications. This device supports an input voltage range of 2.5V to 5.5V and can deliver up to 4A of output current, making it suitable for power management in FPGAs, processors, battery-powered devices, and high-speed digital systems.

    The TLV62595DMQR employs a synchronous rectification architecture and DCS-Control™ control topology, achieving up to 97% conversion efficiency while improving dynamic response speed. Featuring low quiescent current, fast load response, and an ultra-small 1.5mm × 1.5mm QFN package, the device is ideal for highly integrated portable electronic devices and industrial embedded systems.

    Core parameters

    ParameterValue
    Product TypeSynchronous buck DC/DC converter
    Input voltage range2.5V ~ 5.5V
    Output voltage range0.6V ~ 4V (adjustable)
    Maximum output current4A
    Conversion efficiencyUp to 97%
    Switching frequencyTypical 2.2MHz
    Control TopologyDCS-Control™
    Static currentApproximately 10µA
    Synchronous rectificationsupport
    Protection functionOvercurrent, thermal shutdown, and short circuit protection
    Encapsulation type6-VSON-HR (1.5mm × 1.5mm)
    Operating temperature range-40°C to +125°C
    Environmental standardsRoHS compliant

    The above parameters are based on official TI data and distributor data.

    Features

    Up to 97% power conversion efficiency

    The TLV62595DMQR integrates a low RDS(on) power MOSFET, which significantly reduces conduction losses and heat generation, and achieves a maximum conversion efficiency of 97%, making it suitable for high-performance, low-power systems.

    High power density miniaturized design

    The device is housed in an ultra-small 1.5mm × 1.5mm QFN package and supports up to 4A of output current, making it ideal for space-constrained portable electronic devices and high-density PCB designs.

    DCS-Control™ provides fast dynamic response

    Based on TI’s DCS-Control™ technology, it can achieve stable output and fast transient response when the load changes rapidly, thus improving system stability.

    Low quiescent current optimizes standby power consumption

    Automatically enters Power Save Mode (PSM) under light load conditions, with a quiescent current as low as approximately 10µA, which helps extend the battery life of battery-powered devices.

    A complete protection mechanism enhances system reliability.

    It integrates overcurrent protection, thermal shutdown, short-circuit protection, and Power Good output functions, which can improve system operation stability and simplify peripheral design.

    Typical application scenarios

    FPGA and processor power supply

    High-performance SoC, FPGA and MCU core voltage conversion.

    Portable electronic devices

    Smart terminals, handheld devices and wearable products.

    Industrial Embedded Systems

    Industrial controllers, data acquisition and communication modules.

    SSDs and storage devices

    Low-voltage core power supply for high-speed storage systems.

    Wireless communication devices

    Wi-Fi, Bluetooth and RF module power management.

    Comparative Advantage Analysis

    Performance indicatorsTLV62595DMQRStandard Buck converter
    Maximum output current4A1A~2A
    Conversion efficiencyHigh (up to 97%)medium
    Package sizeUltra-compact 1.5mm × 1.5mmLarger
    Dynamic responsequickgenerally
    Static power consumptionExtremely lowhigher
    High frequency operating capabilityexcellentmedium

    The TLV62595DMQR significantly outperforms conventional buck converter solutions in terms of high power density, conversion efficiency, and dynamic response performance.

    Manufacturer Profile: Texas Instruments

    Texas Instruments (TI) is a leading global manufacturer of analog and power management semiconductors, with extensive technical expertise in DC/DC converters, embedded processing, and industrial power supplies. Its TLV series power products are widely used in both industrial and consumer electronics markets due to their high efficiency, small size, and stable reliability.

    Official website: Texas Instruments

    Why choose TLV62595DMQR?

    ● Supports up to 4A output current

    ● Up to 97% conversion efficiency

    ● Ultra-small 1.5mm × 1.5mm package

    ● DCS-Control™ provides fast dynamic response

    ● Low quiescent current optimizes battery life

    ● TI original quality and long-term supply support

    Frequently Asked Questions (FAQ)

    Q1: Is the TLV62595DMQR suitable for FPGA or CPU core power supply?
    Yes. This device supports up to 4A output current and features fast dynamic response, making it ideal for low-voltage core power supply applications for FPGAs, DSPs, and high-performance MCUs.

    Q2: Why is this device suitable for portable electronic devices?
    The TLV62595DMQR features high efficiency, low quiescent current, and an ultra-small package, which effectively reduces power consumption and saves PCB space, making it ideal for battery-powered devices.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – TLV62595DMQR

    Quotation: Win Source – TLV62595DMQR

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.

    COMMENTS

    WORDPRESS: 0
    DISQUS: