Overview
The LT8609AEMSE#PBF is a high-efficiency, high-speed synchronous buck DC/DC converter (Synchronous Buck Regulator) from Analog Devices (ADI, formerly Linear Technology) . It is designed for industrial power systems, automotive electronics, communication equipment, embedded control systems, and distributed power architectures . This device supports a wide input voltage range of 3V to 42V and can provide a maximum continuous output current of 3A , making it suitable for converting high-voltage input power supplies to stable low-voltage digital power supplies.
The LT8609AEMSE#PBF integrates high-side and low-side power MOSFETs and employs a synchronous rectification architecture, effectively reducing conversion losses and improving system efficiency. Simultaneously, this device utilizes Silent Switcher® technology, optimizing the switching node design to reduce EMI radiation, enabling it to meet the low-noise power supply requirements of automotive electronics and industrial equipment. With its low quiescent current, fast transient response, and comprehensive protection features, the LT8609AEMSE#PBF helps designers achieve highly reliable, small-size, and high-efficiency power supply solutions.
Core parameters
| Parameter | Value |
| Product Type | Synchronous buck DC/DC converter |
| Input voltage range | 3V ~ 42V |
| Maximum input withstand voltage | 42V |
| Output current | Maximum 3A |
| Output voltage range | Starting from 0.782V (adjustable) |
| Topology | Synchronous Buck |
| Switching frequency | 200kHz ~ 2.2MHz |
| Static current | Approximately 2.5 μA |
| efficiency | Up to approximately 95% |
| soft start function | support |
| Synchronous rectification | integrated |
| Protection function | Overcurrent protection, short circuit protection, thermal shutdown, undervoltage lockout |
| Encapsulation type | MSOP-10-EP |
| Operating temperature range | -40°C to +125°C |
| Environmental standards | RoHS compliant |
Features
Wide input voltage range suitable for industrial power supply environments
The LT8609AEMSE#PBF supports input voltages from 3V to 42V and can be directly applied to 12V, 24V, automotive power supplies, and industrial power rail systems without the need for additional pre-step-down stage design, thus improving system reliability and power architecture simplicity.
High-efficiency synchronous buck architecture
The device integrates a synchronous MOSFET, which improves power conversion efficiency and reduces system heat generation by reducing switching and conduction losses, making it suitable for high power density applications.
High-speed transient response capability
The LT8609AEMSE#PBF employs high-performance current-mode control, enabling rapid response to load changes and maintaining stable output voltage. It is suitable for digital systems such as MCUs, FPGAs, and DSPs that have high power supply stability requirements.
Silent Switcher® technology reduces EMI
The ADI Silent Switcher® technology optimizes the switch node layout, effectively reducing high-frequency noise and electromagnetic interference, making it easier to meet the EMC design requirements of industrial and automotive electronics.
Ultra-low static power consumption
The device features low quiescent current characteristics and maintains low power consumption even under light load or standby conditions, making it ideal for long-running devices and energy-efficient embedded systems.
Miniaturized packaging design
It adopts the MSOP-10-EP exposed pad package, which reduces PCB footprint while maintaining good heat dissipation performance, making it suitable for power supply designs with limited space.
Typical application scenarios
Industrial automation equipment
PLCs, industrial controllers, sensor modules, and power conversion for automated production equipment.
Automotive electronic systems
In-vehicle infotainment system, auxiliary control module, in-vehicle sensors and power management unit.
Communication equipment
Industrial switches, wireless communication equipment, network terminals, and data acquisition equipment.
Embedded processing system
Power supply for ARM processors, FPGAs, DSPs, and MCU control platforms.
Battery-powered devices
Portable industrial instruments, remote monitoring terminals, and low-power smart devices.
Comparative Advantage Analysis
| Performance indicators | LT8609AEMSE#PBF | Standard Buck converter |
| Input voltage range | 3V~42V | Typically narrower |
| Output capability | 3A | Medium and low current |
| Synchronous rectification | support | Partial support |
| EMI control | excellent | generally |
| Static power consumption | Extremely low | higher |
| Integration | high | generally |
The LT8609AEMSE#PBF offers significant advantages in wide input adaptability, high-efficiency conversion, low EMI, and low-power operation , making it particularly suitable for industrial and automotive power supply designs.
Manufacturer Profile: Analog Devices
Analog Devices (ADI) is a leading global manufacturer of high-performance analog and mixed-signal semiconductors with a rich portfolio of products in power management, data conversion, signal chaining, and industrial control.
The LT8609 series inherits Linear Technology’s technological advantages in high-performance power management and combines ADI’s capabilities in low-noise, high-reliability analog design to provide high-efficiency power solutions for industrial, automotive, and communication systems.
Why choose LT8609AEMSE#PBF?
● Supports input voltage up to 42V, suitable for industrial and automotive power systems.
● Maximum output capacity of 3A to meet diverse load requirements.
● Integrated synchronous MOSFET for improved conversion efficiency
● Silent Switcher® technology reduces EMI interference
● Ultra-low quiescent power consumption, suitable for energy-efficient devices.
● Adjustable frequency from 200kHz to 2.2MHz for flexible design.
● MSOP-EP small package for optimized PCB space utilization.
● ADI original quality, long-term stable supply.
Frequently Asked Questions (FAQ)
Q1: Can the LT8609AEMSE#PBF be used in a 24V industrial power supply system?
Yes. The LT8609AEMSE#PBF supports input voltages up to 42V and can be directly applied to common 24V industrial power supply environments, converting them to 5V, 3.3V, or lower voltages required by MCUs, sensors, and communication modules.
Q2: What are the advantages of the LT8609AEMSE#PBF compared to ordinary buck converter chips?
This device employs a synchronous Buck architecture and integrates a MOSFET, resulting in higher conversion efficiency, lower quiescent power consumption, and improved EMI performance. It also supports a wide input voltage range and comprehensive protection functions, reducing the number of external components and improving system reliability.
For more details and to explore our inventory, please visit the following link:
Product Details: Win Source – LT8609AEMSE#PBF
Quotation: Win Source – LT8609AEMSE#PBF
©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.