Overview
The TPS62730DRYT is a synchronous buck DC-DC converter from Texas Instruments (TI) designed for ultra-low-power wireless devices. This device combines high-efficiency switching buck conversion with an ultra-low-power bypass mode, making it suitable for battery-powered systems that require switching between wireless communication, data processing, and sleep modes.
The primary design goal of the TPS62730 is to reduce power consumption in wireless devices during transmission, reception, and low-power standby. It has an input voltage range of 1.9V to 3.9V, supports a peak output current of up to 100mA, and can reduce power management overhead during light load and sleep modes via bypass mode. This device is particularly suitable for low-power Sub-1GHz and 2.4GHz wireless transceivers and their corresponding system-on-chip (SoC) power supply designs.
Core technical parameters
| Parameter Items | Technical Specifications |
| Manufacturer | Texas Instruments (TI) |
| Device Model | TPS62730DRYT |
| Input voltage range | 1.9V~3.9V |
| Nominal fixed output voltage | 2.1V |
| Output peak current | up to 100mA |
| Typical quiescent current in DC-DC mode | 25µA |
| Typical current in bypass mode | 30nA |
| Maximum switching frequency | 3MHz |
| Maximum conversion efficiency | Up to approximately 95% |
| Typical on-resistance of bypass switch | 2.1Ω |
| Typical peripheral inductor | 2.2µH |
| Typical external output capacitor | 2.2µF |
| Encapsulation type | 6-pin USON, DRY |
| Package size | Approximately 1.0mm × 1.5mm |
| Operating ambient temperature | -40°C~+85°C |
Product Features and Technical Analysis
1. Synchronous buck architecture and battery power adaptation
The TPS62730 employs a synchronous buck topology to convert higher battery voltages into the low-voltage power required by wireless SoCs or RF circuits. Compared to linear regulators, the switching buck solution reduces power loss under appropriate input-output voltage differences and load conditions.
2. Ultra-low power bypass mode
One of the core features of the TPS62730 is its integrated bypass mode. When a wireless device enters a sleep or low-power state, the system typically does not need to continuously perform high-frequency switching, but still needs to maintain a portion of the power supply path.
3. Configuration of high-frequency switches and peripheral components
The TPS62730 has a maximum switching frequency of 3MHz, and typical applications use approximately 2.2µH inductors and 2.2µF output capacitors. The higher switching frequency helps reduce the size of external filtering components, thus meeting the layout requirements of small wireless terminals.
4. Automatic mode switching and power continuity
When the battery voltage gradually decreases and the buck converter approaches the high duty cycle operating region, the TPS62730 can automatically switch to bypass mode according to internal switching conditions to reduce the risk of increased output ripple and noise when operating close to full duty cycle.
5. Small package and PCB integration
The TPS62730DRYT uses a 6-pin USON package, with a device body size of approximately 1.0mm × 1.5mm. This small package size facilitates integration into wearable devices, wireless sensors, and compact circuit boards.
Typical application scenarios
1. Low-power wireless sensors
In wireless sensors used for temperature and humidity monitoring, environmental detection, and industrial condition data acquisition, devices may remain in sleep mode for extended periods, only briefly waking up when sampling or transmitting data at set intervals. The TPS62730’s low quiescent current and bypass mode are well-suited for such intermittent workloads.
2. Bluetooth Low Energy devices
TI’s official documentation links the TPS62730’s applications to low-power wireless SoCs such as the CC2540. For Bluetooth Low Energy devices with periodic broadcasts, short data transmissions, and long standby times, this device can be used to reduce power consumption in the power conversion section.
3. Sub-1GHz wireless communication module
In long-range low-power telemetry, wireless instrumentation, and battery-powered control nodes, Sub-1GHz transceivers typically operate intermittently. The TPS62730 provides a fixed low-voltage power supply for the adapted RF transceiver or SoC and supports low-power states via bypass mode.
4. Battery-powered embedded terminal
For portable instruments, smart tags, and wireless control terminals requiring miniaturized power circuitry, the TPS62730’s low-power operation and small package offer significant integration value. Its input voltage range is compatible with some battery-powered solutions, but not all battery combinations; particular attention should be paid to whether the full-charge voltage exceeds the 3.9V input limit.
Comparative analysis with conventional blood pressure reduction methods
| Comparison Dimensions | TPS62730 | Conventional synchronous buck converter |
| Main design goals | Ultra-low power wireless applications | Depending on the specific device, it covers a variety of loads. |
| Input voltage range | 1.9V~3.9V | Depending on the model |
| Output current capability | Peak current up to 100mA | Depending on the model, it may be higher. |
| Typical quiescent current | DC-DC mode approximately 25µA | It varies depending on the model and operating mode. |
| Low power bypass mode | Integrated, typical current approximately 30nA | Not necessarily possess |
| Output voltage setting | Fixed output version | Fixed output or adjustable output |
| Packaging | 6-pin USON | Depending on the model |
| Typical application directions | Low-power wireless, battery-powered nodes | Wider range of power conversion applications |
The primary value of the TPS62730 lies in its optimization for the operating modes of low-power wireless devices, rather than pursuing high current output or a wide input voltage range. If your design requires higher output current, a wider input voltage range, or adjustable output voltage, you should further compare the specifications of other power management devices.
Manufacturer Profile
Texas Instruments (TI) is a manufacturer of analog and embedded processing semiconductors, offering products in power management, signal chains, microcontrollers, and interface devices. Its power management products are used in industrial equipment, automotive electronics, communication systems, and portable electronic products.
Why choose TPS62730DRYT?
The selection criteria for TPS62730DRYT mainly include:
- Low-power operation: Typical DC-DC mode quiescent current of 25µA and typical bypass mode current of 30nA.
- Suitable for low-current loads: Up to 100mA peak output current is suitable for some low-power wireless SoCs and RF circuits.
- Compact power supply design: The 6-pin USON package and small inductor and capacitor configuration help reduce PCB footprint.
- Battery voltage compatibility: 9V~3.9V input range supports some battery-powered systems.
- Product information is traceable: Device status, package, and electrical parameters can be verified through TI’s official product pages and datasheets.
Before procurement and design implementation, it is recommended to focus on verifying the actual output voltage, peak load, bypass mode conditions, package pad size, and the batch and traceability of the supply channels.
Frequently Asked Questions (FAQ)
Q1: What type of device is the TPS62730DRYT?
A: It is a synchronous buck DC-DC converter with integrated bypass mode, primarily used in ultra-low power wireless applications.
Q2: What is the input voltage range of the TPS62730DRYT?
A: TI specifies an operating input voltage range of 1.9V to 3.9V. During design, ensure that both the full-charge battery voltage and transient voltage are within acceptable limits.
For more details and to explore our inventory, please visit the following link:
Product Details: Win Source – TPS62730DRYT
Price: Win Source – TPS62730DRYT
©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.