• Home
  • Parts Library
  • SKM400GAL125D

    Overview

    The SKM400GAL125D is a high-power insulated-gate bipolar transistor (IGBT) module from SEMIKRON Danfoss, belonging to the SEMITRANS 3 product family. It is primarily targeted at industrial power electronics equipment and high-power switching applications. This device utilizes 1200V NPT ultrafast IGBT technology, has a rated collector current of 300A, and features higher continuous current carrying capacity under certain conditions, making it suitable for systems with high requirements for power handling capability, switching performance, and thermal management.

    Core parameters

    ParameterNumerical values
    ManufacturerSEMIKRON Danfoss
    Product SeriesSEMITRANS 3
    Device typeIGBT power modules
    Voltage level (V_{CES})1200V
    Rated collector current (I_{Cnom})300A
    Chip technologyNPT IGBT (Ultrafast)
    Circuit TopologyChopper/Booster
    Integrated diodeFast, soft recovery CAL diode
    Case typeSEMITRANS 3
    External dimensions (length × width × height)106 × 62 × 31 mm
    Base plate structureDBC Direct Copper Lamination Technology Insulating Copper Base

    Parameter reference: SEMIKRON Danfoss official product page and datasheet for this model. A continuous current of 400A is not achievable under all operating conditions; the actual capability depends on factors such as case temperature, heat dissipation conditions, and current waveform.

    Features

    High voltage and high current handling capabilities

    The SKM400GAL125D features a 1200V collector-emitter voltage rating and a rated collector current of 300A, making it suitable for medium- to high-power switching circuits. The safe operating range should be determined based on the actual bus voltage, load current, switching frequency, and transient overvoltage conditions during design.

    Ultrafast NPT IGBT technology

    This module employs NPT (Non-Punch-Through) IGBT chip technology and is optimized for fast switching applications. Its switching characteristics are suitable for devices that require control of the power conversion process, but actual switching losses still depend on conditions such as operating current, bus voltage, gate resistance, and junction temperature.

    Low inductance package design

    The module employs a low-inductance structure, which helps reduce voltage spikes and oscillations caused by parasitic inductance during switching. For high-current, high-switching-speed power circuits, proper busbar layout, gate drive, and loop design remain crucial.

    Integrated fast anti-parallel diode

    The SKM400GAL125D features a fast, soft-recovery CAL diode, providing a reverse current path for inductive loads and power commutation. The reverse recovery characteristics of the diode affect switching losses and electromagnetic interference, therefore, they need to be evaluated in conjunction with actual operating conditions in high-frequency designs.

    Typical application scenarios

    Switching power supply system

    Suitable for industrial switching power supplies and power conversion equipment that require high current switching capability, and can be used for switching control of relevant power levels.

    resonant inverter

    The manufacturer lists resonant inverters as a typical application for this series, with operating frequencies up to 100kHz. The specific usable frequency needs to be determined based on switching losses, resonant topology, heat dissipation capabilities, and actual electrical conditions.

    Induction heating equipment

    It can be applied to the power switching stage in induction heating power supplies to convert DC power into AC or high-frequency power suitable for the heating load.

    Electronic welding equipment

    Suitable for power conversion circuits in high-power electronic welding equipment, supporting high-current switching operation. Equipment design should focus on short-circuit protection, overcurrent protection, and thermal management.

    Performance Comparison

    The following is a parameter comparison between the SKM400GAL125D and the SKM400GAL12V, which also belongs to the SEMITRANS 3 series. The two chips use different technologies; therefore, this comparison is for preliminary selection and does not imply direct interchangeability.

    IndexSKM400GAL125DSKM400GAL12V
    voltage level1200V1200V
    Rated collector current300A400A
    Chip technologyNPT IGBT (Ultrafast)Sixth generation Trench V-IGBT
    Circuit TopologyChopper/BoosterChopper/Booster
    Shell seriesSEMITRANS 3SEMITRANS 3
    External dimensions106 × 62 × 31 mm106 × 62 × 31 mm

    Source: Manufacturer’s product pages and related datasheets.

    The SKM400GAL125D features ultra-fast NPT IGBT technology, making it suitable for high-frequency power conversion designs. The SKM400GAL12V, on the other hand, uses a different generation of V-IGBT technology and has a rated current of 400A. When selecting a diode, one should not only compare current and voltage, but also evaluate switching losses, diode characteristics, drive requirements, thermal resistance, mounting dimensions, and electrical connections.

    Manufacturer Profile: SEMIKRON Danfoss

    SEMIKRON Danfoss focuses on power semiconductors and power electronics solutions, with products including IGBT modules and other semiconductor devices for industrial power conversion.

    The SEMITRANS series is designed for a variety of industrial power electronics applications. The SKM400GAL125D combines IGBT switching technology, anti-parallel diodes, and an insulated baseplate structure, making it suitable for power conversion devices requiring high voltage and current handling capabilities. The manufacturer’s website currently lists this model as a product in production.

    Why choose SKM400GAL125D?

    • 1200V voltage rating: Suitable for power conversion systems that meet their electrical rating requirements.
    • 300A rated collector current: Designed for high-current industrial switching applications.
    • Ultra-fast NPT IGBT technology: Suitable for power circuits that require fast switching performance.
    • Integrated CAL diode: Supports reverse current path in inductive loads and during commutation.
    • Low inductance package: Helps control parasitic effects caused by switching transients.
    • DBC Insulated Copper Base Plate: Facilitates the installation, insulation, and heat dissipation design of power devices.
    • SEMITRANS 3 package: The dimensions are 106 × 62 × 31 mm, which facilitates device structure design and replacement evaluation.

    Frequently Asked Questions (FAQ)

    Q1: What type of power device is the SKM400GAL125D?

    The SKM400GAL125D is an IGBT power module belonging to the SEMITRANS 3 series. It adopts NPT ultra-fast IGBT technology with a voltage rating of 1200V and a rated collector current of 300A. It is mainly used in industrial power conversion and high-power switching circuits.

    Q2: Is the rated current of SKM400GAL125D 300A or 400A?

    The manufacturer specifies a rated collector current of 300A. Some technical documents list continuous collector currents up to 400A, but this value depends on the specific case temperature and operating conditions and cannot be directly considered as the rated operating current for all applications. When designing, the corresponding datasheet version should be consulted, and the maximum ratings should be checked against the thermal design requirements.

    For more details and to explore our inventory, please visit the following link:

    Product Details: Win Source – SKM400GAL125D

    Price: Win Source – SKM400GAL125D 

    ©2026 Win Source Electronics. All rights reserved. This content is protected by copyright and may not be reproduced, distributed, transmitted, cached or otherwise used, except with the prior written permission of Win Source Electronics.