* Question
| What are the main features of the CC2430 chip? |
* Answer
| (a) RF layout • 2.4 GHz RF transceiver in accordance with IEEE 802.15.4 (radio core of CC2420).• Excellent wireless receiving sensitivity and strong anti-interference.• Very few external components, only a single crystal is required for the mesh network system.• 7 x 7 mm Qi in accordance with the RollS standard.P48 package.• The low power mode to active mode has a fast conversion time, enabling ultra low average power consumption for low duty cycle systems.• Wide supply voltage range (2.0-3.6 V).(c) Microcontroller • High performance and low power 8051 microcontroller core.• 32 KB, 64 KB, or 128 KB of in-system programmable flash memory.d) Peripherals • Hardware supports CSMA/CA functions.• Digital RSS1/LQl support.• Battery monitoring and temperature sensors.• 12-bit ADC with up to 8 inputs and configurable resolution.• Integrated AES security coprocessor. |

COMMENTS