• Home
  • Q&A
  • Programmer, development system
  • What are the main technical features of the MAX6966?

    * Question

    What are the main technical features of the MAX6966?


    *
    Answer

    1 with high-speed 26MHz SPI / QSPI / MICROWIRE compatible serial port; 22.25 ~ 3.6V operating voltage; 3 I / O port defaults to high resistance (LED off) when the power is turned on; 4I / O port input over voltage protectionThe value is 7V; the 5I/O port outputs an open-drain output of 7V rated voltage; the 6I/O port output is 10mA orEach output has independent 1-bit analog control (half/full); 8 Schmitt logic input with over-voltage protection; 9 can be turned off with a simple two-pulse (hot start), and automatically ramp-down when entering shutdownAutomatic ramp up when waking up from shutdown; 10 built-in analog and switch white LED brightness control,