• Home
  • Parts Library
  • ERJ-2GE0R00X Chip Resistor

    ERJ-2GE0R00X device package

    ERJ-2GE0R00X schematic symbol

    Resistors are one of the most commonly used electrical components in the electrical and electronic circuits. With billions of electronic devices in existence, it is hard to find a device which does not contain any resistor. Among the three basic passive electrical components, resistors are the only ones which do not store any energy and do not exhibit any phase difference between current and voltage. The primary task of any resistor is energy dissipation and hence limiting the current flow. There are a vast range of applications of resistors in electronic circuits. Resistors are available in many different types and are made from many different materials. In modern space constrained applications such as motherboards and smart phone panels, chip resistors are commonly used due to their smaller footprint. A sophisticated electronic circuit typically contains dozens or even hundreds of resistors.

    What is ERJ-2GE0R00X?

    The ERJ-2GE0R00X is a chip resistor manufactured by Toshiba Corporation. These chip resistors are ideal for space constrained applications due to their small form factor and footprint. Due to their use in high performance electronic circuits, these resistors are designed to be very reliable. These chip resistors feature metal glaze thick film resistive element and three layers of electrodes. These resistors support placement machines as well as flow/reflow soldering process. Due to the AEC-Q200 qualification, these resistors are also suitable for use in automotive applications. The packaging is RoHS compliant.

    <>Pin Configuration

    p>The pin configuration of the ERJ-2GE0R00X chip resistor is given in the table below:

    Pin Number Pin name Pin description
    1 Terminal 1 Non-polar terminal.
    2 Terminal 2 Non-polar terminal.

    <>Features

    ul>
  • Small footprint
  • High reliability
  • Metal glaze thick film resistive element
  • Three layers of electrode
  • Supports placement machines
  • Supports flow/reflow soldering process
  • AEC-Q200 qualified
  • RoHS compliant
  • <>Applications

    p>The applications of ERJ-2GE0R00X chip resistor are provided as following:

    • Computer, laptops and notebooks
    • Smart phones and tablets
    • Telecom and server equipment
    • Power supplies and inverters
    • Gaming consoles and A/V systems
    • Automotive applications
    • Industrial applications

    <>Specifications

    p>The major technical specifications of the ERJ-2GE0R00X chip resistor are provided as following:

    • Terminals: 2
    • Qualification: AEC-Q200
    • Standards: IEC-60115-8, JIS C 5201-8, JEITA RC-2134C
    • Package: RoHS compliant
    • Power rating: 0.1W

    <>How ERJ-2GE0R00X work?

    p>The ERJ-2GE0R00X is a chip resistor manufactured by Toshiba Corporation. Due their small form factor and high reliability, these resistors are used in high performance consumer and industrial electronic circuits. They are also suitable for automotive applications due to the relevant qualification. There are hundreds of different applications of resistors and they are found in almost all commercial electronic circuits. One of the simpler applications of a resistor is the current limiting in LED circuits.

    The application circuit is given in the figure below:

    ERJ-2GE0R00X application circuit

    <>ERJ-2GE0R00X Related Products Prices

    p>
    PartsMfr.DescriptionStockPricesBuy Now
    ERJ-2GE0R00XPanasonicRES SMD 0.0OHM JUMPER 1/10W 04023865$0.020 Lowest
    ERJ-2GEJ1R0X
    Panasonic
    RES SMD 1 OHM 5% 1/10W 0402
    30000RFQ
    ERJ-2GEJ152X
    PanasonicRES SMD 1.5K OHM 5% 1/10W 040210000RFQ

    ERJ-2GE0R00X DATASHEET PDF