• Home
  • Q&A
  • Capacitor
  • How Are Capacitor Models Named?

    * Question

    How Are Capacitor Models Named?

    * Answer

    Capacitor model numbers are generally composed of letters and numbers that identify the capacitor’s type, dielectric material, construction, rated capacitance, tolerance, voltage rating, package, and temperature characteristics. However, the exact format varies by manufacturer and capacitor series.

    Common Information in a Capacitor Model Number

    A part number may indicate:

    • Capacitor family:Ceramic, aluminum electrolytic, tantalum, film, mica, or supercapacitor
    • Dielectric or temperature characteristic:Such as C0G/NP0, X7R, X5R, or Y5V
    • Rated capacitance:Often expressed with a three-digit code; for example, 104 means 100,000 pF, or 0.1 µF
    • Capacitance tolerance:Common codes include J for ±5%, K for ±10%, and M for ±20%
    • Rated voltage:Specified directly or represented by a manufacturer-specific code
    • Package or case size:Such as 0402, 0603, 0805, or an electrolytic-can dimension
    • Termination and packaging:May identify lead style, electrode material, tape-and-reel packaging, or lead-free compliance
    • Reliability or application grade:Automotive, industrial, high-reliability, or safety-certified versions

    Traditional Four-Part Naming Method

    In some standardized or legacy naming systems, a capacitor model is divided into four sections:

    1. Product category:Usually identifies the component as a capacitor.
    2. Dielectric material:Indicates ceramic, mica, paper, film, electrolytic, or another dielectric.
    3. Construction or application:Describes features such as sealing, shape, temperature characteristics, or intended use.
    4. Series or design number:Distinguishes the specific product design.

    Because capacitor naming is not universal, engineers should not determine compatibility from a model number alone. The manufacturer’s datasheet should be checked for capacitance, tolerance, voltage rating, dielectric, dimensions, equivalent series resistance, temperature range, lifetime, and qualification grade.