* Question
Application of three basic circuits of amplifier circuit and selection of its parameters.
* Answer
Three basic amplifier topologies (BJT ↔ MOSFET mapping):
Common-Emitter (CE) ↔ Common-Source (CS): voltage-gain stage
Common-Collector (CC, emitter follower) ↔ Common-Drain (CD, source follower): buffer/impedance translator
Common-Base (CB) ↔ Common-Gate (CG): wideband, low-input-impedance/current-buffer stage
Table of Contents
Toggle1) CE / CS — Voltage-gain stage
Applications: general analog gain blocks, audio preamps, sensor interfaces, mid-band IF/RF gain (with cascode).
Key traits: high voltage gain, moderate input Z (CE) / high input Z (CS), Miller-limited bandwidth.
Parameter selection:
Bias point: set VCE or VDS ≈ 0.4–0.6 × V_CC for max swing; choose IC/ID from linearity/noise/power targets.
Transconductance: gm≈IC/VT(BJT), gm≈2ID/Vov (MOS).
Gain target: Av≈−gm(RC∥RL) (or −gm(RD∥RL)). Pick RC/RD to meet Av with headroom.
Emitter/Source degeneration RE/RS: improves linearity & temp stability; Av≈−gm(RC∥RL)/1+gmR′E (use un-bypassed part R′E).
Bias network: divider current ≈ 5–10× base current (BJT); set VGS for target ID (MOS).
Caps for low-cutoff fL: choose C so XC≤1/10 of the seen resistance at fL: C≳10/2πfLR.
Bandwidth: mitigate Miller via smaller gain at first stage, cascode, or CB/CG front-end.
2) CC / CD — Buffer (emitter/source follower)
Applications: impedance matching, level shift, line/headphone drivers, ADC drivers.
Key traits: Av≈0.9−1, very high input Z, low output Z.
Parameter selection:
Bias for swing: IQ≳Vpp/(2RL) to avoid clipping.
Output impedance: Zout≈(1/gm)∥RE (or (1/gm)∥RS); pick IQ (thus gm) and emitter/source resistor to meet drive spec.
Headroom: ensure VBE/VGS margins so device stays in active/saturation region across swing.
Coupling caps: size for target fL using rule above.
3) CB / CG — Wideband / low-Zin / current buffer
Applications: RF LNA input match (e.g., 50 Ω), cascode upper device, photodiode/TIA front-ends, wideband amplifiers.
Key traits: low input Z (≈1/gm), good reverse isolation, minimal Miller, wide bandwidth.
Parameter selection:
Match source: set gm so Rin≈1/gm≈RS(e.g., for 50 Ω, IC≈VT/50 (≈0.5 mA at 300 K)).
Gain: Av≈gm(RC∥RL)(or gmRD).
Stability/linearity: add small degeneration RE/ or LC match; ensure bias network is RF-bypassed.
Noise: higher gm(more bias) lowers input-referred noise but raises power.
Cross-cutting parameter choices
Define specs first: required Av, Zin/Zout, bandwidth, noise, load swing, supply & power.
Check dissipation: PD≈VCEIC or VDSID; heat-sink as needed.
Compensation: if global feedback is used, add small C across feedback or partial degeneration to guarantee phase margin.
Iterate: compute → simulate (AC/TRANS/NOISE) → prototype → trim R/C/bias.

COMMENTS