* Question
What are the main functions of the control law accelerator?
* Answer
The Control Law Accelerator (CLA) is a specialized coprocessor integrated in certain microcontrollers (such as TI C2000 devices) to handle control-oriented tasks. Its design offloads time-critical control computations from the main CPU. Here are the main functions:
Table of Contents
Toggle1. Offloading Control Algorithms from the CPU
The CLA executes control laws (e.g., PI, PID controllers, advanced digital control loops) independently of the main CPU.
This frees up the CPU to handle communication, diagnostics, or system-level supervision.
The result is higher overall system efficiency.
2. Deterministic Real-Time Performance
The CLA runs deterministically, with predictable execution time.
It ensures that control loops (such as motor current loops, power conversion loops) run with minimal latency and jitter.
This is critical in high-speed applications (e.g., switching power supplies, motor drives, robotics).
3. Parallel Execution
The CLA can operate in parallel with the main CPU.
While the CPU executes application code, the CLA simultaneously executes math-intensive control routines.
This improves system responsiveness without requiring a faster CPU clock.
4. Direct Peripheral Interaction
The CLA can access certain peripheral registers and memory directly (ADC results, PWM modules, etc.).
This allows immediate use of sensor feedback and quick actuation without CPU intervention.
It reduces control-loop latency, making the system more stable and precise.
5. Mathematical Acceleration
Optimized for real-time math operations like multiply-accumulate (MAC), trigonometric functions, and matrix operations.
Ideal for advanced algorithms such as:
Field-Oriented Control (FOC) of motors
Digital power factor correction
Sensor fusion in real-time systems
Summary Table
Function | Benefit |
Offload control algorithms | Frees CPU for system-level tasks |
Deterministic execution | Guarantees low latency and jitter for critical loops |
Parallel operation | CPU and CLA run tasks simultaneously |
Direct peripheral access | Faster feedback–actuation response, reduces latency |
Math acceleration | Efficient implementation of complex control algorithms |
Insight
In essence, the Control Law Accelerator is a real-time coprocessor that ensures fast, deterministic, and efficient execution of control algorithms. This makes it indispensable in fields like motor control, digital power conversion, and high-performance embedded control systems.

COMMENTS