* Question
What are the identification methods for commonly used Zener diodes?
* Answer
Identification of commonly used Zener diodes can be done using a combination of markings, packaging, electrical characteristics, and circuit configuration. Below is a breakdown of the main identification methods:
Table of Contents
Toggle1. Package Markings and Codes
➤ Standard Markings (on the body of the diode)
Alphanumeric Code: Most Zener diodes have part numbers printed on them, such as:
1N4728A (3.3V Zener diode)
BZV55-C5V6 (5.6V Zener diode in SMD format)
ZD5.1 (shorthand for a 5.1V Zener diode)
Prefix Examples:
Prefix | Description |
1Nxxxx | JEDEC standard for axial diodes (e.g., 1N4733A = 5.1V Zener) |
BZV, BZX | Often used in SMD or European-style part numbers |
ZD | Shorthand label for “Zener Diode” in circuits or printed labels |
SMD Code Tables: Surface-mount Zener diodes may use 2- or 3-character alphanumeric codes (e.g., “C2” for 5.6V), requiring lookup in a manufacturer’s SMD code chart.
2. Electrical Characteristics
➤ Reverse Breakdown Voltage (Vz)
This is the defining feature of a Zener diode.
You can identify an unknown Zener diode by applying a reverse bias and measuring the clamping voltage across it.
Use a current-limiting resistor and a DC power source > Vz, then measure voltage drop.
➤ Power Rating
Determined by package type and size:
Small glass body = ~0.5W (e.g., 1N47xx series)
Plastic TO-220 body = 1W–5W
SMD types vary from 0.25W to 1W+
3. Circuit Position and Symbol
Zener diodes are typically connected reverse-biased across a load or voltage rail:
Cathode to positive, anode to negative.
Circuit diagram symbol: a diode with bent cathode bar.
They are usually used for:
Voltage regulation
Overvoltage protection
Voltage reference
4. Testing with a Multimeter
In diode test mode, a standard multimeter may read a forward voltage drop (~0.6–0.7V), but won’t show the Zener voltage.
To identify Vz, a test circuit with a higher input voltage (and series resistor) is needed to properly reverse-bias the diode.
5. Cross-Referencing Part Numbers
Use datasheets or online search tools to verify voltage and power specs.
Example:
1N4734A = 5.6V, 1W Zener
BZV55-C3V3 = 3.3V, 500mW SMD Zener
Summary Table
Method | Description |
Package marking | Part numbers or SMD codes indicate Zener type |
Reverse voltage test | Measure Vz with known input and series resistor |
Circuit position | Usually reverse-biased across voltage rails |
Part number lookup | Confirm exact specs via datasheet |
SMD code decoding | Use code tables from manufacturers |