• Home
  • QUESTIONS & ANSWERS
  • Others
  • What is a hardware timer?

    * Question

    What is a hardware timer?

    * Answer

    A hardware timer is a specialized digital circuit embedded within a microcontroller, processor, or other digital systems, designed to measure time intervals, generate precise delays, or trigger periodic events without continuous CPU intervention.

    Key Functions of a Hardware Timer

    Time Measurement
    Measures elapsed time by counting clock cycles. Useful for profiling code execution, measuring external signal timing, or event duration.

    Periodic Interrupt Generation
    Can trigger interrupts at regular intervals (e.g., every 1 ms), which is crucial for real-time operating systems (RTOS), task scheduling, or periodic polling.

    Delays
    Provides accurate delays without needing software loops (which are CPU-intensive and inaccurate due to instruction timing variability).

    PWM Generation
    Timers can output Pulse Width Modulation (PWM) signals used in motor control, LED dimming, and communication.

    Event Counting
    Counts external events such as pulses from a sensor or encoder, acting as a counter.

    How It Works

    A hardware timer is typically driven by a clock source (like a system clock or an external oscillator) and contains:

    Registers to set the start value, compare/match value, and mode (up/down counting).

    Prescaler to divide the clock frequency for longer timing intervals.

    Interrupt capability to notify the processor when a condition is met (e.g., overflow, compare match).

    Modes of Operation

    Mode

    Description

    One-shot

    Counts to a value once and stops. Useful for timeouts.

    Periodic

    Repeats the timing cycle indefinitely (e.g., blinking LED).

    PWM

    Generates square waves with a configurable duty cycle.

    Capture/Compare

    Captures timestamp of external events or compares counter values to trigger actions.

    Real-World Examples

    Microcontrollers (e.g., STM32, AVR, PIC): Built-in timers used for millisecond delays, task schedulers, or sensor pulse reading.

    OS Kernel (e.g., Linux): Uses timers to handle task time slices or sleep functions.

    Embedded Systems: Timing engine cycles, triggering ADC conversions, or generating IR signals.

    Advantages of Hardware Timers

    Precision: Not affected by software execution delays.

    Efficiency: Operates independently of the CPU, freeing up processing power.

    Flexibility: Supports multiple timing functions with minimal configuration.

    If you’re working on embedded development, robotics, or system control, understanding and utilizing hardware timers is crucial for accurate, real-time performance.

    COMMENTS

    WORDPRESS: 0
    DISQUS: 0