* Question
What is a photoresistor?
* Answer
A photoresistor, also known as a light-dependent resistor (LDR), is a passive electronic component that changes its resistance based on the intensity of light falling on it. Its resistance decreases as light intensity increases, making it a simple yet effective tool for light-sensing applications.
Table of Contents
ToggleBasic Working Principle
A photoresistor is typically made from a semiconductor material such as cadmium sulfide (CdS). When exposed to light, photons increase the number of free charge carriers in the material, thereby reducing resistance. The relationship between light intensity and resistance is nonlinear and usually follows a logarithmic trend.
In darkness: High resistance (typically megaohms)
In light: Low resistance (hundreds to a few thousand ohms)
Key Characteristics
Passive device: Does not require a power supply to operate.
Wavelength dependent: Most sensitive to visible light, especially in the 500–600 nm range.
Slow response: Not suitable for high-speed light detection (response time in milliseconds to seconds).
Temperature sensitive: Resistance may drift due to ambient temperature changes.
Cost-effective and easy to use: Widely adopted in basic circuits.
Common Applications
Automatic lighting control (e.g., streetlights that turn on at dusk and off at dawn)
Display brightness adjustment in smartphones and laptops
Solar-powered garden lights that react to daylight conditions
Light-sensitive alarms or counters in security and automation systems
Educational electronics kits and simple DIY projects
Limitations
Low precision: Not suitable for accurate light intensity measurement
Slow response: Not ideal for fast light changes or pulsed light detection
Limited lifespan: Degradation over time, especially under strong or continuous light exposure
Conclusion
A photoresistor is a simple and inexpensive solution for detecting ambient light levels. It is best suited for general-purpose and cost-sensitive applications where speed and precision are not critical. While not as fast or accurate as photodiodes or phototransistors, LDRs remain a popular choice for many light-sensing tasks due to their ease of use and affordability.

COMMENTS