• Home
  • QUESTIONS & ANSWERS
  • Integrated Circuits (ICs)
  • What are the basic classifications of programmable logic devices?

    * Question

    What are the basic classifications of programmable logic devices?

    * Answer

    Programmable Logic Devices (PLDs) are a category of digital devices that can be configured by the user to perform specific logical functions. The basic classifications of PLDs are:

    Programmable Read-Only Memory (PROM):

    A simple type of PLD that stores predefined logic functions. The user can program the connections between the input and output pins.

    Commonly used for implementing combinational logic circuits.

    Programmable Array Logic (PAL):

    A more advanced PLD that features a programmable AND array and a fixed OR array.

    It allows the user to configure the AND terms (logic conditions), but the OR array is fixed.

    PALs are faster than PROMs and are often used in digital systems for simple logic operations.

    Generic Array Logic (GAL):

    A reprogrammable version of PAL that allows the user to change the configuration multiple times.

    It provides more flexibility than PAL devices, which can only be programmed once.

    Complex Programmable Logic Device (CPLD):

    A more advanced PLD, consisting of multiple PAL-like blocks connected via a programmable interconnect matrix.

    CPLDs are suitable for more complex logic functions and can handle both combinational and sequential logic.

    They provide more resources (logic gates, I/O pins, etc.) than simpler PLDs.

    Field-Programmable Gate Array (FPGA):

    The most powerful and flexible type of PLD, consisting of an array of logic blocks that can be configured to implement virtually any digital circuit.

    FPGAs have programmable logic blocks (LUTs), programmable interconnects, and often include additional features like embedded memory and DSP blocks.

    FPGAs are ideal for complex designs that require high-speed processing, parallelism, and extensive customization.

    These classifications represent a spectrum from simple devices (PROMs) to highly complex systems (FPGAs), providing a wide range of options for digital logic design.